处理中...

首页  >  产品百科  >  CSC09A0110K0FEK

CSC09A0110K0FEK

产品分类: 网络阵列电阻
产品描述: 10KΩ ±1% ±100ppm/℃ ±50ppm/℃ 200mW SIP-9 通孔安装 22.61mm*2.49mm*4.95mm
供应商型号: F-CSC09A0110K0FEK
供应商: 海外现货
标准整包数: 1000
VISHAY INTERTECHNOLOGY 网络阵列电阻 CSC09A0110K0FEK

CSC09A0110K0FEK概述

    Vishay Dale Thick Film Resistor Networks: Comprehensive Guide
    1. Product Introduction
    The Vishay Dale Thick Film Resistor Networks represent a high-performance solution for integrated resistive networks in electronic designs. These networks are Single-In-Line (SIP) devices with conformal coating, providing superior isolation, robustness, and flexibility for a variety of applications. With options for isolated, bussed, and dual-terminator schematics, they are ideal for compact designs where space and reliability are critical.
    These networks come in three distinct profiles—“A” (4.95 mm), “B” (7.50 mm), and custom “C” (8.89 mm)—offering a choice of dimensions to suit specific requirements. The thick film resistive elements are protected by a tough epoxy conformal coating, ensuring excellent resistance to environmental factors like moisture and mechanical stress.
    Applications span across industries such as telecommunications, automotive, industrial electronics, and consumer devices, making them an essential component for engineers designing sophisticated systems.
    2. Technical Parameters
    | Parameter | Value |

    | Package Height | "A" Profile: 4.95 mm; "B" Profile: 7.50 mm |
    | Power Rating (+70°C) | "A" Profile: Up to 1.5 W; "B" Profile: Up to 1.90 W |
    | Resistance Range | 10 Ω to 2.2 MΩ |
    | Temperature Coefficient | ± 100 ppm/°C |
    | Tolerance | ± 1%, ± 2%, ± 5% (custom tolerances available) |
    | Maximum Working Voltage | 50 V |
    | Operating Temperature Range| -55°C to +125°C |
    Key electrical specifications include:
    - Voltage coefficient of resistance: < 50 ppm typical
    - Dielectric strength: 200 VAC
    - Isolation resistance (for 03 schematic): > 100 MΩ
    Dimensional details specify a pin pitch of up to 0.100" (2.54 mm) with tolerances ensuring precise integration into various circuit boards.
    3. Product Features and Advantages
    The key advantages of the Vishay Dale Thick Film Resistor Networks include:
    - Design Flexibility: Available in bussed, isolated, and dual-terminator configurations, catering to diverse design needs.
    - Robust Protection: Conformal epoxy coating enhances durability against moisture, vibration, and mechanical stresses.
    - Wide Resistance Range: Offers a comprehensive selection from low resistance values (10 Ω) to high-end values (2.2 MΩ).
    - Cost Efficiency: Reduces assembly costs by integrating multiple resistors into a single unit.
    - High Reliability: Meets rigorous industry standards, including EIA/ECA-CB23 rev. G whisker test requirements for class 1A products.
    - Customizable Options: Bulk packs and optional tube packs are available to suit production requirements.
    These features make the product highly competitive in the market, offering unmatched value for cost-conscious designers.
    4. Application Cases and Usage Suggestions
    The Vishay Dale resistor networks are versatile and find application in a broad spectrum of scenarios:
    - Communication Systems: Ideal for "Wired OR" pull-up applications in bus structures due to their bussed configuration.
    - LED Driver Circuits: Utilized for current-limiting in LED arrays through their isolated schematic.
    - Data Transmission Lines: Dual terminator schematics excel in terminating long-line data transmission with balanced impedance.
    - Pulse Shaping: Excellent for pulse squaring in TTL circuits.
    Usage Tips:
    - Ensure proper derating at elevated temperatures to extend the network's operational lifespan.
    - Use the dual-terminator variant only in dual-line terminated circuits to avoid overloading.
    - Opt for higher-profile packages ("B") when additional power dissipation is requi

CSC09A0110K0FEK参数

参数
电阻值 10KΩ
电阻个数 -
精度 ±1%
温度系数 ±100ppm/℃
电阻匹配比 -
单个电阻功率 200mW
电阻器匹配率漂移 ±50ppm/℃
引脚数量 -
长*宽*高 22.61mm*2.49mm*4.95mm
通用封装 SIP-9
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CSC09A0110K0FEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CSC09A0110K0FEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 网络阵列电阻 VISHAY INTERTECHNOLOGY CSC09A0110K0FEK CSC09A0110K0FEK数据手册

CSC09A0110K0FEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 1.0201 ¥ 8.6402
2000+ $ 1.011 ¥ 8.5631
3000+ $ 1.0019 ¥ 8.4859
库存: 2000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 8640.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1630315-1 ¥ 4027.3275
1776-C4815 ¥ 228.9753
1776-C6815 ¥ 325.9461
266-220-RC ¥ 0
266-5.1K-RC ¥ 0
2D02WGF1001TCE ¥ 0.0341
2D02WGF2211TCE ¥ 0.0355
3-1879443-1 ¥ 146.985
3-1879444-2 ¥ 141.5525
3-1879453-9 ¥ 511.6527