处理中...

首页  >  产品百科  >  PR01000101000JR500

PR01000101000JR500

产品分类: 通孔电阻
产品描述: 100Ω ±5% 1W ±250ppm/℃ 0207 通孔安装 6.5mm(长度)*2.5mm(宽度)
供应商型号: 4140154
供应商: 海外现货
标准整包数: 10
VISHAY INTERTECHNOLOGY 通孔电阻 PR01000101000JR500

PR01000101000JR500概述

    Vishay BCcomponents PR01, PR02, PR03 Power Metal Film Leaded Resistors
    Product Introduction
    Vishay BCcomponents offers a series of power metal film leaded resistors, specifically the PR01, PR02, and PR03 models. These resistors are designed to provide high power handling capabilities in compact sizes while maintaining excellent stability and precision. The resistors are manufactured using a homogeneous film of metal alloy deposited onto a high-grade ceramic body, ensuring robustness and durability.
    The PR01 series supports 1W to 2W power ratings, while the PR02 series ranges from 2W to 3W, and the PR03 series supports up to 3W. These resistors are ideal for a wide array of applications, including general-purpose power electronics, automotive electronics, and lighting ballasts. Their features make them suitable for environments where space constraints are critical and high reliability is required.
    Technical Parameters
    | Model | Resistance Range | Tolerance | Temperature Coefficient | Rated Dissipation (P70) |

    | PR01 | 0.22Ω to 1MΩ | ±1%; ±5% | ±250ppm/K | 1W to 2W |
    | PR02 | 0.33Ω to 1MΩ | ±1%; ±5% | ±250ppm/K | 2W to 3W |
    | PR03 | 0.68Ω to 1MΩ | ±1%; ±5% | ±250ppm/K | 3W |
    The resistors operate within a temperature range that supports their respective maximum power ratings. They feature a high-temperature film that ensures stability under extreme conditions, making them ideal for demanding applications.
    Product Features and Advantages
    1. High Power Density: Small packages capable of handling up to 3W.
    2. Precise Resistance Values: Available in tolerances of ±1% and ±5%.
    3. Flame Resistant: Coated with non-flammable lacquer providing comprehensive protection.
    4. AEC-Q200 Qualified: Suitable for automotive applications.
    5. Wide Temperature Coefficient Control: ±250ppm/K ensures minimal resistance drift across temperature changes.
    Application Cases and Usage Suggestions
    The PR01, PR02, and PR03 resistors are widely applicable in power supply circuits, where their high power density and precise resistance values are crucial. For instance:
    - Automotive Applications: Handling varying current demands under harsh conditions.
    - Lighting Ballasts: Providing stable resistance values in fluctuating voltage environments.
    Usage Suggestions:
    - Ensure proper thermal management to avoid excessive heat buildup.
    - Utilize compatible solder alloys to maintain reliability under high temperatures.
    Compatibility and Support
    The resistors are compatible with most standard soldering and assembly processes. Vishay provides comprehensive support through its website and direct email channels for technical inquiries and customization requests. The components are compliant with industry standards such as IEC 60115-1 and RoHS regulations.
    Common Issues and Solutions
    1. Problem: Temperature drift exceeds acceptable limits.
    - Solution: Ensure the resistor operates within its rated power and temperature specifications.

    2. Problem: Solder joint degradation.
    - Solution: Use higher melting point solder alloys and improve PCB design to enhance heat dissipation.
    Conclusion and Recommendation
    The Vishay BCcomponents PR01, PR02, and PR03 series of power metal film leaded resistors represent a significant advancement in the field of power electronics. Their ability to handle high power densities in compact designs, coupled with precise resistance values and excellent thermal stability, makes them a strong choice for modern electronic applications. We highly recommend these resistors for use in environments where reliability, efficiency, and precision are paramount.
    For users requirin

PR01000101000JR500参数

参数
电阻值 100Ω
精度 ±5%
额定功率 1W
温度系数 ±250ppm/℃
长*宽*高 6.5mm(长度)*2.5mm(宽度)
通用封装 0207
安装方式 通孔安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

PR01000101000JR500厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

PR01000101000JR500数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY PR01000101000JR500 PR01000101000JR500数据手册

PR01000101000JR500封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.8319
100+ ¥ 0.6303
500+ ¥ 0.605
1000+ ¥ 0.5647
2500+ ¥ 0.5647
库存: 3888
起订量: 70 增量: 0
交货地:
最小起订量为:10
合计: ¥ 8.31
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541