处理中...

首页  >  产品百科  >  RCA080511K0FKEA

RCA080511K0FKEA

产品分类: 贴片电阻
产品描述: 11KΩ ±1% 125mW ±100ppm/℃ 0805 贴片安装 2mm(长度)*450μm(高度)
供应商型号: ECO-RCA080511K0FKEA
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 贴片电阻 RCA080511K0FKEA

RCA080511K0FKEA概述

    Vishay Draloric RCA e3 Automotive, Sulfur Resistant Lead-Free Thick Film Chip Resistors
    Product Introduction
    The Vishay Draloric RCA e3 series offers a comprehensive selection of lead-free thick-film chip resistors specifically designed for automotive applications and environments with exposure to sulfur compounds. These resistors exhibit superior resistance against sulfur atmospheres, making them ideal for harsh industrial and automotive conditions where corrosion resistance is critical.
    Key features include metal glaze coating on high-quality ceramic substrates, pure tin solder contacts with a nickel barrier layer, and compatibility with both lead-free and traditional soldering processes. The resistors also meet AEC-Q200 qualification standards, ensuring compliance with automotive specifications.
    Technical Parameters
    | Model | Case Size (Inch/Metric) | Power Rating @ 70°C (W) | Maximum Voltage (V) | Tolerance (%) | Resistance Range (Ω) | TCR (ppm/K) |
    ||
    | RCA0402 | 0402 / 0.063 | 0.063 | 50 | ±50 | 100–1.0M | ±200 |
    | RCA0603 | 0603 / 0.10 | 0.10 | 75 | ±50 | 100–10M | ±100 |
    | RCA0805 | 0805 / 0.125 | 0.125 | 150 | ±50 | 100–10M | ±100 |
    | RCA1206 | 1206 / 0.25 | 0.25 | 200 | ±50 | 100–10M | ±100 |
    | RCA1210 | 1210 / 0.5 | 0.5 | 200 | ±50 | 100–1.0M | ±100 |
    | RCA1218 | 1218 / 1.0 | 1.0 | 200 | ±50 | 100–2.2M | ±100 |
    | RCA2010 | 2010 / 0.75 | 0.75 | 400 | ±50 | 100–10M | ±100 |
    | RCA2512 | 2512 / 1.0 | 1.0 | 500 | ±50 | 100–10M | ±100 |
    Additional specifications:
    - Insulation Voltage: >300V AC/DC
    - Failure Rate: <0.1×10⁻⁹ h⁻¹
    - Operating Temperature Range: -55°C to +155°C
    - Zero-Ohm Resistor: Rmax = 20 mΩ, Imax at 70°C = 1.5–7.0A
    Product Features and Advantages
    1. Superior Sulfur Resistance: Enhanced durability in environments with sulfur-containing gases.
    2. Long-Term Stability: ΔR/R ≤ 1% after 1000 hours at 70°C.
    3. High-Quality Construction: Utilizes metal glaze technology for robust performance.
    4. Wide Operating Range: Available in multiple case sizes to accommodate diverse applications.
    5. Compliance with Standards: AEC-Q200 qualified and compliant with RoHS directives.
    6. Versatility: Suitable for automotive electronics, industrial control systems, and consumer electronics.
    Application Cases and Usage Suggestions
    The RCA e3 series resistors are ideal for:
    - Automotive sensors and electronic control units (ECUs).
    - Industrial equipment exposed to harsh environments.
    - Consumer electronics requiring reliable and stable performance.
    Usage Tips:
    - Choose appropriate case size and power rating based on the application's thermal dissipation needs.
    - Consider temperature coefficients when designing circuits operating in extreme temperatures.
    - Ensure proper PCB layout to maximize heat dissipation and prevent overheating.
    Compatibility and Support
    The RCA e3 series is compatible with standard soldering processes, including both lead-free and lead-based soldering. Vishay provides extensive technical support through their website and direct email channels. Additionally, the company offers detailed documentation, including surface mount resistor marking guidelines and packaging information.
    Co

RCA080511K0FKEA参数

参数
电阻值 11KΩ
精度 ±1%
额定功率 125mW
温度系数 ±100ppm/℃
长*宽*高 2mm(长度)*450μm(高度)
通用封装 0805
安装方式 贴片安装

RCA080511K0FKEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

RCA080511K0FKEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY RCA080511K0FKEA RCA080511K0FKEA数据手册

RCA080511K0FKEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0066 ¥ 0.0559
50000+ $ 0.0066 ¥ 0.0559
库存: 80000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 279.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125