处理中...

首页  >  产品百科  >  CRCW040268K1FKTD

CRCW040268K1FKTD

产品分类: 贴片电阻
产品描述: 68.1KΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: 71-CRCW0402-68.1K
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW040268K1FKTD

CRCW040268K1FKTD概述

    Vishay Thick Film Rectangular Chip Resistors – Comprehensive Technical Overview
    1. Product Introduction
    The Vishay Thick Film Rectangular Chip Resistors are a series of high-quality, lead-bearing electronic components widely used across multiple industries due to their robustness and versatility. These resistors are available in various sizes and resistance values, ranging from 1 ohm to 10 megohms. They find application in environments requiring stability, high current handling capability, and precision resistance values, making them ideal for use in automotive, industrial control systems, consumer electronics, and telecommunication devices.
    Key features include excellent stability, halogen-free composition, and compliance with AEC-Q200 qualification standards. Their resistance to thermal shock and resistance value drift under prolonged operation further enhances their reliability.
    2. Technical Parameters
    | Model | Size | Rated Dissipation (W) | Maximum Element Voltage (V) | Tolerance (%) | Resistance Range (Ω) |
    |
    | CRCW0402 | 0402 | 0.063 | 50 | ±1, ±5 | 1R0 to 10M |
    | CRCW0603 | 0603 | 0.1 | 75 | ±1, ±5 | 1R0 to 10M |
    | CRCW0805 | 0805 | 0.125 | 150 | ±1, ±5 | 1R0 to 10M |
    | CRCW1206 | 1206 | 0.25 | 200 | ±1, ±5 | 1R0 to 10M |
    | CRCW1210 | 1210 | 0.5 | 200 | ±1, ±5 | 1R0 to 10M |
    | CRCW1218 | 1218 | 1.0 | 200 | ±1, ±5 | 1R0 to 2M2 |
    | CRCW2010 | 2010 | 0.75 | 400 | ±1, ±5 | 1R0 to 10M |
    | CRCW2512 | 2512 | 1.0 | 500 | ±1, ±5 | 1R0 to 10M |
    The resistors exhibit excellent pulse handling capabilities, with maximum pulse voltages up to 1800V for single and continuous pulses, as well as maximum pulse loads up to 1.4W. Operating temperature ranges from -55°C to +155°C, ensuring durability in challenging environments.
    3. Product Characteristics and Advantages
    The key advantages of these resistors include:
    - High temperature tolerance and resistance to thermal cycling.
    - Superior stability with minimal resistance drift over time.
    - AEC-Q200 qualification ensures reliability in automotive and critical applications.
    - Lead-free options are available for compliance with modern regulatory requirements.
    Their ability to handle high pulse currents and voltages, combined with excellent temperature coefficient ratings, makes them suitable for demanding industrial applications such as motor control, power conversion, and signal conditioning.
    4. Application Case Studies and Usage Recommendations
    These resistors are extensively used in power management circuits where precise resistance control is crucial. For instance, in automotive applications, they can be employed in voltage regulators and protection circuits to ensure consistent performance under varying environmental conditions. Additionally, in telecommunications equipment, these resistors help maintain stable signal transmission by minimizing noise and resistance drift.
    Usage Tips:
    - Ensure proper PCB layout and thermal management to optimize heat dissipation and avoid overheating.
    - Choose models with appropriate rated dissipation based on the expected power load in your application.
    5. Compatibility and Support
    These resistors are fully compatible with standard SMT assembly processes and are packaged in either paper tape or blis

CRCW040268K1FKTD参数

参数
电阻值 68.1KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW040268K1FKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW040268K1FKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW040268K1FKTD CRCW040268K1FKTD数据手册

CRCW040268K1FKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1725 ¥ 1.4576
10+ $ 0.0874 ¥ 0.7385
100+ $ 0.0495 ¥ 0.4179
500+ $ 0.0426 ¥ 0.3595
1000+ $ 0.0297 ¥ 0.251
2500+ $ 0.0253 ¥ 0.2138
10000+ $ 0.0248 ¥ 0.2099
20000+ $ 0.0216 ¥ 0.1825
50000+ $ 0.0205 ¥ 0.1734
库存: 24985
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125