处理中...

首页  >  产品百科  >  CMF602M0000FHEA

CMF602M0000FHEA

产品分类: 通孔电阻
产品描述: 2MΩ ±1% 1W ±50ppm/℃ 插件 通孔安装 8.74mm(长度)
供应商型号:
供应商:
标准整包数: 0
VISHAY INTERTECHNOLOGY 通孔电阻 CMF602M0000FHEA

CMF602M0000FHEA概述

    Vishay Dale CMF Industrial Metal Film Resistors: A Comprehensive Review
    1. Product Introduction
    The Vishay Dale CMF series offers high-precision metal film resistors designed for industrial applications. These resistors are notable for their small size, flame-retardant epoxy coating, and excellent high-frequency characteristics. The CMF series is characterized by its exceptional noise performance (typically 0.10 μV/V), controlled temperature coefficient, and low voltage coefficient. Models are available in various resistance ranges and tolerances, making them ideal for precision circuits where stability and accuracy are paramount.
    Key features include:
    - Conformal coated for enhanced durability.
    - Flame retardant epoxy coating for safety.
    - Controlled temperature coefficient ensuring reliability in varying environments.
    - Suitable for demanding applications requiring high-frequency performance.
    Applications span across a wide range of industries, including telecommunications, automotive electronics, and instrumentation.
    2. Technical Parameters
    The following table summarizes the key technical specifications for the CMF series:
    | Model | Maximum Working Voltage (V) | Power Rating (W) | Resistance Range (Ω) | Tolerance (%) | Temperature Coefficient (ppm/°C) |
    |
    | CMF50 | ≤200 | 0.25 | 10 to 2.5M | 0.1, 0.25, 0.5, 1 | 25, 50 |
    | CMF55 | ≤250 | 0.5 | 10 to 2.5M | 0.1, 0.25, 0.5 | 25, 50 |
    | CMF60 | ≤500 | 1 | 10 to 2.5M | 0.1, 0.25, 0.5 | 25, 50 |
    | CMF65 | ≤500 | 1.5 | 10 to 2.5M | 0.1, 0.25, 0.5 | 25, 50 |
    | CMF70 | ≤500 | 1.75 | 10 to 2.5M | 0.1, 0.25, 0.5 | 25, 50 |
    Other critical parameters include insulation voltage (>500 Veff), dielectric strength (450–900 VAC), and operating temperature range (-55°C to +175°C). The resistors exhibit exceptionally low noise levels and are compatible with RoHS standards.
    3. Product Characteristics and Advantages
    The CMF series boasts several unique advantages:
    - Small Size: Ideal for space-constrained designs.
    - High Reliability: Enhanced by flame-retardant coatings and robust construction.
    - Precision Performance: Tight tolerances (down to ±0.1%) ensure stable operation under varying conditions.
    - Low Noise: Superior for sensitive electronic applications.
    - Flexible Configurations: Available in multiple resistance ranges and tolerances, catering to diverse design needs.
    These features make the CMF series highly competitive in the precision resistor market, particularly in fields like signal conditioning, feedback loops, and high-frequency circuits.
    4. Application Case Studies and Usage Tips
    The CMF series excels in applications requiring high precision and stability. For instance:
    - In telecommunications, the CMF series is often used in filter circuits and impedance matching networks.
    - In automotive electronics, they provide reliable resistance values in sensors and control modules.
    Usage Tips:
    - Ensure proper derating at elevated temperatures to maximize lifespan and performance.
    - For critical applications, consider models with lower temperature coefficients (e.g., T9 for 25 ppm/°C).
    - Always verify compatibility with your circuit's power supply and environmental conditions before deployment.
    5. Compatibility and Support
    The CMF series is compatible with standard through-hole packaging and adheres to industry norms for ease of integration. Vishay Dale offers extensive technical suppo

CMF602M0000FHEA参数

参数
电阻值 2MΩ
精度 ±1%
额定功率 1W
温度系数 ±50ppm/℃
长*宽*高 8.74mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF602M0000FHEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF602M0000FHEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF602M0000FHEA CMF602M0000FHEA数据手册

CMF602M0000FHEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541