处理中...

首页  >  产品百科  >  MMU01020D1132FB300

MMU01020D1132FB300

产品分类: 贴片电阻
产品描述: 11.3KΩ ±1% 200mW ±25ppm/℃ 0102 贴片安装 2.2mm(长度)
供应商型号: ECO-MMU01020D1132FB300
供应商: 海外现货
标准整包数: 3000
VISHAY INTERTECHNOLOGY 贴片电阻 MMU01020D1132FB300

MMU01020D1132FB300概述

    # Vishay Beyschlag Professional Thin Film MELF Resistors: MMU 0102, MMA 0204, MMB 0207
    Product Introduction
    The Vishay Beyschlag MMU 0102, MMA 0204, and MMB 0207 professional thin film Metal Electrode Leadless Face (MELF) resistors represent a top-tier choice for modern electronics requiring exceptional reliability and stability. These resistors are ideally suited for critical applications across industries such as automotive, telecommunication, industrial, and medical equipment. Their consistent performance makes them a preferred solution for design engineers looking for durable, high-performance resistive components.
    Technical Parameters
    The following table summarizes the key technical specifications of these resistors:
    | Parameter | MMU 0102 | MMA 0204 | MMB 0207 |
    ||
    | DIN Size | 0102 | 0204 | 0207 |
    | Metric Size Code | RC2211M | RC3715M | RC6123M |
    | Resistance Range | 0.22 Ω to 2.21 MΩ | 0.22 Ω to 10 MΩ | 0.1 Ω to 15 MΩ |
    | Resistance Tolerance | ±5%, ±2%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% | ±5%, ±2%, ±1%, ±0.5%|
    | Temperature Coefficient | ±50 ppm/K, ±25 ppm/K | ±100 ppm/K, ±50 ppm/K | ±100 ppm/K, ±25 ppm/K |
    | Rated Dissipation (P70) | 0.3 W | 0.4 W | 1.0 W |
    | Operating Voltage (AC/DC)| 150 V | 200 V | 350 V |
    | Permissible Film Temperature | 155°C | 155°C | 155°C |
    | Operating Temperature Range | -55°C to 155°C | -55°C to 155°C | -55°C to 155°C |
    Product Features and Advantages
    The MMU 0102, MMA 0204, and MMB 0207 offer a range of standout features and benefits:
    - Compliance: Approved according to EN 140401-803 and AEC-Q200 qualified.
    - Advanced Technology: Utilizes advanced metal film technology ensuring excellent stability.
    - Pulse Load Capability: Best-in-class pulse load handling.
    - Sulfur Resistance: Intrinsic sulfur resistance ensures longevity.
    - Wide Application Scope: Suitable for automotive, telecommunication, industrial, and medical sectors.
    Application Case Studies and Usage Recommendations
    Application Case Studies
    1. Automotive: The resistors are utilized in various sensors and control units within vehicles, where reliability under varying temperature conditions is paramount.
    2. Telecommunication: Deployed in signal processing circuits where precision and minimal noise are critical.
    3. Medical Equipment: Ensures accurate measurements and stable performance in life-critical devices.
    Usage Recommendations
    - Thermal Management: Ensure proper PCB design with adequate thermal resistance to prevent overheating.
    - Load Monitoring: Regularly monitor resistance drift and adjust circuit designs accordingly.
    Compatibility and Support
    These resistors are fully compatible with standard SMD assembly systems and are Pb-free. Vishay offers comprehensive support through documentation and technical assistance via melf@vishay.com.
    Common Issues and Solutions
    | Issue | Solution |

    | Resistance Drift | Implement better thermal management.|
    | Poor Solderability | Requalification post-storage. |
    Conclusion and Recommendation
    The Vishay Beyschlag MMU 0102, MMA 0204, and MMB 0207 resistors exhibit superior reliability and stability, making them ideal for demanding applications. Their excellent pulse load capability and sulfur resistance further enhance their market competitiveness. Given their wide range of applications and robust support from Vishay, these resistors are highly recommended for professional electronics projects.
    Final Recommendation: Strongly recommended for applications requiring high reliability a

MMU01020D1132FB300参数

参数
电阻值 11.3KΩ
精度 ±1%
额定功率 200mW
温度系数 ±25ppm/℃
长*宽*高 2.2mm(长度)
通用封装 0102
安装方式 贴片安装

MMU01020D1132FB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMU01020D1132FB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMU01020D1132FB300 MMU01020D1132FB300数据手册

MMU01020D1132FB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.0422 ¥ 0.3578
30000+ $ 0.0422 ¥ 0.3578
库存: 9000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 1073.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125