处理中...

首页  >  产品百科  >  RNC55J5111BSRE5

RNC55J5111BSRE5

产品分类: 通孔电阻
产品描述: 5.11KΩ ±0.1% 125mW ±25ppm/℃ 通孔安装 6.35mm(长度)
供应商型号: F-RNC55J5111BSRE5
供应商: 海外现货
标准整包数: 500
VISHAY INTERTECHNOLOGY 通孔电阻 RNC55J5111BSRE5

RNC55J5111BSRE5概述

    Vishay Dale ERC Series Metal Film Resistors: A Comprehensive Guide
    Product Introduction
    The Vishay Dale ERC series consists of high-quality metal film resistors designed to meet stringent military-grade requirements. These resistors cater to applications demanding precision, reliability, and durability across harsh environments. The ERC series includes products with characteristics labeled J, H, and K, offering varying temperature coefficients and tolerances, making them suitable for a wide range of applications, including aerospace, defense, and industrial electronics.
    These resistors comply with the MIL-PRF-55182 specification, ensuring they meet critical electrical, environmental, and dimensional standards. Key features include low noise levels (-40 dB), verified failure rates, extensive screening processes, and controlled temperature coefficients. Their epoxy coating ensures superior moisture resistance, while their design supports both soldering and welding. The ERC series is also compliant with MIL-R-10509, providing backward compatibility for newer designs.
    Technical Parameters
    | Model | Resistance Range (Ω) | Temperature Coefficient (ppm/°C) | Maximum Working Voltage (V) | Power Rating @ 70°C (W) |

    | ERC50 | 10 to 796K | 100 | 450 | 0.10 |
    | ERC55 | 10 to 2M | 100 | 450 | 0.125 |
    | ERC55..200 | 10 to 2M | 100 | 450 | 0.25 |
    | ERC65 | 10 to 3.01M | 100 | 900 | 0.50 |
    | ERC70 | 10 to 3.01M | 100 | 900 | 0.75 |
    Additional specifications:
    - Voltage Coefficient: ≤5 ppm/V when measured between 10% and full rated voltage.
    - Insulation Resistance: ≥10⁹ Ω after moisture testing, ≥10¹¹ Ω under dry conditions.
    - Operating Temperature Range: -65°C to +175°C.
    - Terminal Strength: 2 lbs for RNC50–65, 4.5 lbs for RNC70.
    - Derating Curve: Maximum power rating is reduced above 70°C.
    Product Features and Advantages
    The ERC series boasts several distinct advantages:
    1. High Reliability: Meets all MIL-PRF-55182 requirements, with verified failure rates available from the factory.
    2. Noise-Free Performance: Offers very low noise (-40 dB), essential for sensitive circuits.
    3. Temperature Control: Precise temperature coefficient management ensures stability across varying thermal conditions.
    4. Moisture Protection: Epoxy coating enhances resistance to moisture ingress, crucial for humid environments.
    5. Comprehensive Support: Traceability of materials and processes, extensive stocking programs, and support for custom reliability programs.
    Application Case Studies and Usage Recommendations
    The ERC series excels in environments requiring high accuracy and reliability. Examples include:
    - Military Applications: Used in radar systems, avionics, and communication equipment where stable resistance values are paramount.
    - Industrial Automation: Suitable for control circuits in industrial machinery where operational temperatures can fluctuate widely.
    - Medical Equipment: Ideal for life-support systems due to their precise tolerances and robustness.
    Usage Suggestions:
    - Ensure proper derating based on ambient temperature to maintain optimal performance.
    - Consider moisture-sensitive applications for components requiring epoxy-coated terminations.
    - Implement appropriate surge protection mechanisms to prevent voltage spikes exceeding maximum work

RNC55J5111BSRE5参数

参数
电阻值 5.11KΩ
精度 ±0.1%
额定功率 125mW
温度系数 ±25ppm/℃
长*宽*高 6.35mm(长度)
安装方式 通孔安装
应用等级 军用级
包装方式 卷带包装

RNC55J5111BSRE5厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

RNC55J5111BSRE5数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY RNC55J5111BSRE5 RNC55J5111BSRE5数据手册

RNC55J5111BSRE5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
500+ $ 0.8538 ¥ 7.2315
1000+ $ 0.8462 ¥ 7.1669
1500+ $ 0.8385 ¥ 7.1023
库存: 1000
起订量: 500 增量: 500
交货地:
最小起订量为:500
合计: ¥ 3615.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541