处理中...

首页  >  产品百科  >  ST180C16C0

ST180C16C0

产品分类: 整流二极管/整流桥
产品描述: Vishay 晶闸管, 平均通态电流350A, 螺纹安装, TO-200AB封装, Vrrm=1600V
供应商型号: 1695841
供应商: 海外现货
标准整包数: 12
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 ST180C16C0

ST180C16C0概述

    Vishay Semiconductors VS-ST180C Series: Phase Control Thyristors
    Product Introduction
    The VS-ST180C Series from Vishay Semiconductors comprises phase control thyristors specifically designed for high-power applications. These thyristors come in the hockey puck package (TO-200AB) and are available in single SCR configurations. They are engineered to deliver robust performance across a wide range of operating conditions and are ideal for use in applications requiring precise control over alternating current (AC) and direct current (DC) power.
    Primary features include:
    - High current capability: up to 350A continuous and higher surge currents.
    - Operating voltages: ranging from 400V to 2000V, making them suitable for diverse power control needs.
    - Designed for industrial applications, ensuring durability and reliability in harsh environments.
    The VS-ST180C series is used in applications such as DC motor controls, controlled DC power supplies, and general AC controllers, showcasing versatility across industries like automotive, renewable energy, and industrial automation.
    Technical Specifications
    | Parameter | Test Conditions | Values | Units |
    ||
    | Average On-State Current (IT(AV)) | 180° conduction, half sine wave | 350 | A |
    | Maximum RMS On-State Current (IT(RMS)) | DC at 25°C | 660 | A |
    | Non-Repetitive Peak Surge Current (ITSM) | Sinusoidal half wave | 5000 (60Hz: 5230) | A |
    | Maximum Blocking Voltage (VDRM/VRRM) 400–2000 | V |
    | Gate Trigger Voltage (VGT) | TJ = -40°C | 2.9 | V |
    | Gate Trigger Current (IGT) | TJ = -40°C | 12 | mA |
    | Operating Junction Temperature (TJ) -40 to 125 | °C |
    Additional key parameters:
    - Low-level threshold voltage: 1.08V to 1.14V.
    - Slope resistance: 1.18mΩ to 1.14mΩ.
    - Maximum on-state voltage: 1.96V.
    These devices are housed in TO-200AB packages and support both single-side and double-side cooling, providing flexibility for different thermal management requirements.
    Product Features and Advantages
    The VS-ST180C Series excels with several unique features:
    - Industrial Grade Design: Specifically built for demanding industrial applications, ensuring longevity even under adverse conditions.
    - High Surge Current Capability: Exceptional ITSM ratings (up to 5000A at 50Hz), providing reliable operation during transient events.
    - Broad Operating Voltage Range: Covering 400V to 2000V supports applications where variable voltage regulation is essential.
    - Versatile Triggering Options: Multiple options for triggering via gate voltage and current, allowing precise control over device activation.
    - Optimized Thermal Performance: Low thermal resistance (RthJ-hs: 0.08K/W for double-sided cooling) ensures effective heat dissipation, enhancing operational stability.
    These advantages position the VS-ST180C series as a leader in industrial power control solutions.
    Application Case Studies and Usage Recommendations
    The VS-ST180C series finds practical application in several critical domains:
    1. DC Motor Control Systems: These thyristors enable smooth speed control of motors by managing the flow of current efficiently.
    - Recommendation: Implement dual-sided cooling for enhanced thermal management, especially in high-duty cycles.
    2. Power Supplies for Precision Equipment: Used in industrial equipment requiring stable DC outputs, these devices maintain consistent performance even under fluctuating loads.
    - Recommendation: Optimize gate triggering circuits to ensure fast res

ST180C16C0参数

参数
反向恢复时间 -
正向浪涌电流 5.23KA
配置 -
If - 正向电流 -
Ir - 反向电流 -
Vr-反向电压 5V
长*宽*高 42mm*42mm*14.4mm
通用封装 TO-200
安装方式 螺纹安装

ST180C16C0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

ST180C16C0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 整流二极管/整流桥 VISHAY INTERTECHNOLOGY ST180C16C0 ST180C16C0数据手册

ST180C16C0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
12+ ¥ 457.2442
60+ ¥ 411.5207
库存: 17
起订量: 12 增量: 0
交货地:
最小起订量为:12
合计: ¥ 5486.93
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10A05 ¥ 0.9523
10CTQ150 ¥ 0
10MQ060N ¥ 0
10TQ035 ¥ 4.6875
11DQ05TR ¥ 0
12CWQ03FN ¥ 0
1616442-1 ¥ 1672.8
16FR120 ¥ 38.4087
1N270 ¥ 28.8003
1N4001 ¥ 0.0252