处理中...

首页  >  产品百科  >  BZT52C15-E3-18

BZT52C15-E3-18

产品分类: 齐纳(稳压)二极管
产品描述: ±5% 100nA 15V 30Ω 500mW 独立式 SOD-123 贴片安装
供应商型号: 78-BZT52C15-E3-18
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 齐纳(稳压)二极管 BZT52C15-E3-18

BZT52C15-E3-18概述

    BZT52-Series Small Signal Zener Diodes
    Product Introduction
    The BZT52-Series is a family of small signal Zener diodes manufactured by Vishay Semiconductors, renowned for their precision and reliability in electronic circuits. These diodes are designed to provide stable voltage regulation under varying conditions, making them ideal for a variety of applications. They feature silicon planar technology, ensuring high quality and durability. Available in both RoHS-compliant and AEC-Q101 qualified versions, the BZT52-Series supports commercial-grade electronics and automotive applications.
    Technical Parameters
    The following are key technical specifications extracted from the product data sheet:
    - Zener Voltage Range: 2.4 V to 75 V
    - Test Current: 2.5 mA or 5 mA
    - Reverse Voltage: N/A (Zener-based)
    - Dynamic Resistance: Low (typically less than 100 ohms depending on the model)
    - Temperature Coefficient: -9 to -4 x 10^-4 per degree Celsius for lower voltages; higher values for higher voltages
    - Admissible Zener Current: Up to 60 mA depending on the specific model
    - Maximum Power Dissipation: 500 mW (depending on package type)
    - Junction Temperature Range: -55°C to +150°C
    These diodes adhere to the E24 international standard for Zener voltages, ensuring consistent performance across various models.
    Product Features and Advantages
    The BZT52-Series offers several distinct advantages:
    1. High Precision and Stability: The silicon planar technology ensures minimal drift in performance over time.
    2. ESD Protection: Meets ESD standards with a human body model > 8 kV and machine model > 800 V.
    3. Wide Operating Temperature Range: Suitable for extreme environments (-55°C to +150°C).
    4. Compliance: RoHS-compliant and available in AEC-Q101 versions for automotive applications.
    5. Competitive Pricing: Offers excellent value compared to competitors in the market.
    Application Cases and Usage Recommendations
    The BZT52-Series is commonly used in the following scenarios:
    - Voltage Reference Circuits: Provides stable reference voltages in power supply designs.
    - Overvoltage Protection: Protects sensitive components from voltage spikes.
    - Signal Conditioning: Ensures precise control of analog signals in audio and RF applications.
    Recommendations:
    - For optimal performance, ensure the diode is mounted with adequate heat dissipation, especially when running at high currents.
    - Use proper PCB layout practices to minimize noise and interference.
    Compatibility and Support
    The BZT52-Series is compatible with a wide range of electronic systems and components. Vishay provides robust support through regional technical contacts at [DiodesAmericas@vishay.com](mailto:DiodesAmericas@vishay.com), [DiodesAsia@vishay.com](mailto:DiodesAsia@vishay.com), and [DiodesEurope@vishay.com](mailto:DiodesEurope@vishay.com). Additionally, Vishay offers extensive documentation and resources for engineers to integrate these diodes into their designs effectively.
    Common Issues and Solutions
    Below are some common issues encountered with the BZT52-Series and recommended solutions:
    1. Problem: High thermal resistance leading to overheating during prolonged operation.
    - Solution: Ensure proper heat sinking or derate the diode's current accordingly.

    2. Problem: Variations in Zener voltage due to temperature fluctuations.
    - Solution: Choose models with minimal temperature coefficients and apply thermal management techniques.
    3. Problem: Poor solder joint integrity affecting performance.
    - Solution: Follow Vishay's soldering conditions recommendations, using temperatures up to 260°C for 10 seconds.
    Conclusion and Recommendation
    The BZT52-Series stands out as an exceptional choice for applications requiring reliable voltage regulation and protection. Its combination of precision, durability, and

BZT52C15-E3-18参数

参数
最大功率 0.41
Ir - 反向电流 100nA
最大齐纳阻抗 30Ω
电压容差 ±5%
最大功率耗散 500mW
标称齐纳电压 15V
配置 独立式
通用封装 SOD-123
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

BZT52C15-E3-18厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BZT52C15-E3-18数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 齐纳(稳压)二极管 VISHAY INTERTECHNOLOGY BZT52C15-E3-18 BZT52C15-E3-18数据手册

BZT52C15-E3-18封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1725 ¥ 1.4576
10+ $ 0.1208 ¥ 1.0203
100+ $ 0.0518 ¥ 0.4373
500+ $ 0.0495 ¥ 0.4179
1000+ $ 0.0429 ¥ 0.3625
5000+ $ 0.041 ¥ 0.3468
10000+ $ 0.0378 ¥ 0.3194
20000+ $ 0.0302 ¥ 0.2555
库存: 20175
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609