处理中...

首页  >  产品百科  >  BZX384C10-E3-18

BZX384C10-E3-18

产品分类: 齐纳(稳压)二极管
产品描述: ±5% 200nA 10V 20Ω 0.2mW 独立式 SOD-323 贴片安装 2.85mm*1.5mm*1.15mm
供应商型号: 78-BZX384C10-E3-18
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 齐纳(稳压)二极管 BZX384C10-E3-18

BZX384C10-E3-18概述

    Vishay Semiconductors BZX384-Series Small Signal Zener Diodes
    1. Product Introduction
    The BZX384-Series from Vishay Semiconductors is a series of silicon planar Zener diodes that provide high reliability and precision across a wide range of Zener voltage values. These small signal Zener diodes are widely used in electronic circuits requiring precise voltage regulation and clamping functionalities. Their primary application areas include power supply protection, signal conditioning, voltage reference circuits, and various other electronic systems where accurate voltage control is essential.
    The diodes are offered in both commercial-grade and AEC-Q101 qualified versions, ensuring compatibility with automotive and industrial applications. Additionally, these diodes meet RoHS compliance standards, making them environmentally friendly for modern electronics design.
    2. Technical Parameters
    The following table summarizes key electrical and physical specifications of the BZX384-Series:
    | Parameter | Value |

    | Zener Voltage Range | 2.4 V to 75 V |
    | Test Current | 2 mA, 5 mA |
    | Reverse Leakage Current | ≤1 μA |
    | Dynamic Resistance | 5 Ω (min), 275 Ω (max) |
    | Temperature Coefficient | -9 to -4 × 10⁻⁴/°C |
    | Maximum Power Dissipation | 200 mW |
    | Operating Temperature Range | -55°C to +150°C |
    | Storage Temperature Range | -65°C to +150°C |
    | Junction-to-Ambient Thermal Resistance | 650 K/W |
    The diodes feature a graded Zener voltage based on the E24 international standard, with typical tolerances of ±5%. For tighter tolerances (±2%), replace "C" with "B" in the ordering code.
    3. Product Features and Advantages
    - Silicon Planar Technology: Ensures long-term stability and superior performance.
    - High ESD Capability: AEC-Q101 qualification ensures robustness against human body and machine models (HBM > 8 kV, MM > 800 V).
    - Temperature Stability: Negative temperature coefficient minimizes drift under varying temperatures.
    - RoHS Compliance: Environmentally friendly design meets global regulations.
    - High Junction Temperature: Rated up to 150°C ensures durability in demanding applications.
    - Precision Grading: Offers consistent performance through the E24 voltage standard.
    These features make the BZX384-Series ideal for precision applications requiring low noise and high reliability.
    4. Application Case Studies and Usage Recommendations
    The BZX384-Series diodes are commonly used in:
    - Voltage Reference Circuits: Precise Zener voltages ensure stable reference points in analog circuits.
    - Overvoltage Protection: Protect sensitive components from transient voltage spikes.
    - Signal Clamping: Clamp voltages within safe operational limits for ICs and transistors.
    Recommendations:
    - Ensure adequate heat sinking for applications operating near the maximum power dissipation limit.
    - Use low-leakage configurations when integrating into sensitive circuits.
    - Select diodes with appropriate Zener voltage and dynamic resistance based on circuit requirements.
    5. Compatibility and Support
    The BZX384-Series is compatible with standard PCB footprint dimensions (SOD-323 package). Vishay offers technical support through regional email channels:
    - Americas: DiodesAmericas@vishay.com
    - Asia: DiodesAsia@vishay.com
    - Europe: DiodesEurope@vishay.com
    Users can access comprehensive datasheets and design tools directly from the Vishay website for further guidance.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Overheating during operation | Use external heat sinks or derate pow

BZX384C10-E3-18参数

参数
配置 独立式
最大功率 0.2
Ir - 反向电流 200nA
最大齐纳阻抗 20Ω
电压容差 ±5%
最大功率耗散 0.2mW
标称齐纳电压 10V
长*宽*高 2.85mm*1.5mm*1.15mm
通用封装 SOD-323
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

BZX384C10-E3-18厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BZX384C10-E3-18数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 齐纳(稳压)二极管 VISHAY INTERTECHNOLOGY BZX384C10-E3-18 BZX384C10-E3-18数据手册

BZX384C10-E3-18封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1495 ¥ 1.2633
10+ $ 0.0989 ¥ 0.8357
100+ $ 0.046 ¥ 0.3887
500+ $ 0.0437 ¥ 0.3693
1000+ $ 0.0385 ¥ 0.3253
5000+ $ 0.0346 ¥ 0.292
10000+ $ 0.0281 ¥ 0.2373
20000+ $ 0.0259 ¥ 0.219
库存: 4302
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.26
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609