处理中...

首页  >  产品百科  >  CRCW0603261RFKTA

CRCW0603261RFKTA

产品分类: 贴片电阻
产品描述: 261Ω ±1% 100mW ±100ppm/℃ 0603 贴片安装 1.6mm*850μm*500μm
供应商型号: 71-CRCW0603-261
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW0603261RFKTA

CRCW0603261RFKTA概述

    Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors
    Product Introduction
    The Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors are high-performance electronic components widely used across various industries due to their robust design and reliability. These resistors are available in multiple sizes and configurations, catering to different applications. They offer precise resistance values with tight tolerances, making them ideal for signal conditioning, voltage division, current sensing, and other applications requiring stable performance under varying conditions.
    Key features include:
    - Stability with ΔR/R = 1% for 1000 hours at 70°C.
    - Lead-bearing termination plating over a nickel barrier layer for durability.
    - Metal glaze coating on high-quality ceramics.
    - Compliance with AEC-Q200 standards for automotive and industrial use.
    - Availability in halogen-free versions as per IEC 61249-2-21 definition.
    These resistors are suitable for applications in telecommunications, consumer electronics, automotive, and industrial automation sectors.
    Technical Parameters
    | Model | Size | Rated Dissipation (W) | Limiting Element Voltage (V) | Temperature Coefficient (ppm/K) | Tolerance (%) | Resistance Range (Ω) |
    ||
    | CRCW0402 | 0402 | 0.063 | 50 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW0603 | 0603 | 0.10 | 75 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW0805 | 0805 | 0.125 | 150 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW1206 | 1206 | 0.25 | 200 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW1210 | 1210 | 0.50 | 200 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW1218 | 1218 | 1.0 | 200 | ±100 | ±1, ±5 | 1R0 to 2M2 |
    | CRCW2010 | 2010 | 0.75 | 400 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW2512 | 2512 | 1.0 | 500 | ±100 | ±1, ±5 | 1R0 to 10M |
    Additional specifications:
    - Zero-Ohm Resistors have a maximum resistance (Rmax) of 20 mΩ and an instantaneous current capability (Imax) ranging from 1.5 A to 7.0 A.
    - Operating temperature range: -55°C to +155°C.
    - Failure rate: <0.1 x 10^-9/h.
    Product Features and Advantages
    The Vishay thick-film chip resistors excel in stability and precision:
    - Long-term operational stability ensures reliable performance even after extended use.
    - Excellent resistance to soldering heat and mechanical stress.
    - Compatibility with Pb-bearing terminations for enhanced bonding strength.
    - Minimal thermal drift ensures consistent output over wide temperature ranges.
    Their compact dimensions and broad resistance range make them versatile for modern circuit designs. The Pb-free option caters to environmentally-conscious applications.
    Application Cases and Usage Suggestions
    These resistors find extensive use in:
    - Signal processing circuits where precise resistance is critical.
    - Automotive systems demanding AEC-Q200 compliance.
    - Consumer devices requiring smal

CRCW0603261RFKTA参数

参数
电阻值 261Ω
精度 ±1%
额定功率 100mW
温度系数 ±100ppm/℃
长*宽*高 1.6mm*850μm*500μm
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW0603261RFKTA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW0603261RFKTA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW0603261RFKTA CRCW0603261RFKTA数据手册

CRCW0603261RFKTA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1725 ¥ 1.4576
10+ $ 0.0575 ¥ 0.4859
100+ $ 0.0483 ¥ 0.4081
500+ $ 0.0345 ¥ 0.2915
1000+ $ 0.0286 ¥ 0.2417
5000+ $ 0.0248 ¥ 0.2099
10000+ $ 0.0216 ¥ 0.1825
25000+ $ 0.0173 ¥ 0.146
50000+ $ 0.0162 ¥ 0.1369
库存: 10826
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125