处理中...

首页  >  产品百科  >  893D335X0050D2TE3

893D335X0050D2TE3

产品分类: 钽电容
产品描述: 3.3μF ±20% 50V 1.6Ω 2917 贴片安装 7.3mm*4.3mm*3.1mm
供应商型号: 1754039
供应商: 海外现货
标准整包数: 1
VISHAY INTERTECHNOLOGY 钽电容 893D335X0050D2TE3

893D335X0050D2TE3概述

    # Vishay Sprague 893D Tantalum Capacitors: Comprehensive Technical Overview
    Product Introduction
    The Vishay Sprague 893D series represents a cutting-edge line of solid tantalum surface-mount chip capacitors designed for demanding applications. These capacitors are known for their high-performance characteristics, offering excellent capacitance-to-volume ratios, enhanced reliability, and broad operating temperature ranges. Ideal for industrial, telecommunications, medical, computer, and general-purpose electronics, the 893D series is engineered to meet the stringent requirements of modern electronic systems.
    Key Features:
    - Capacitance Range: From 0.47 µF to 470 µF.
    - Voltage Ratings: Ranges from 4 VDC to 50 VDC.
    - Temperature Range: Operates from -55 °C to +125 °C (derating required above 85 °C).
    - Surge Current Capability: Fully tested with D and E case codes.
    - Terminations: Standard matte tin terminations, compliant with EIA-535-BAAC standards.
    Technical Parameters
    The 893D series boasts impressive technical specifications:
    | Parameter | Value |

    | Capacitance Range | 0.47 µF to 470 µF |
    | Capacitance Tolerance | ±10%, ±20% |
    | Voltage Ratings | 4 VDC to 50 VDC |
    | Operating Temperature | -55 °C to +125 °C |
    | Terminations | Matte tin, tin/lead |
    The capacitors are meticulously tested for surge current handling, ensuring reliable performance in critical circuits. Additionally, they meet specific environmental standards like EIA-535-BAAC and RoHS compliance, making them suitable for high-reliability environments.
    Product Characteristics and Advantages
    Unique Features:
    1. Electrically Activated Internal Fuse: Ensures safe operation by limiting excessive currents.
    2. Fuse Activation: Occurs within 0.1 seconds at 25 °C when 5 A or more current is applied.
    3. High Surge Current Testing: D and E case codes undergo rigorous testing to ensure durability.
    4. Moisture Sensitivity Level: Labeled as Level 1, minimizing moisture-related risks.
    Market Position:
    The 893D series stands out due to its exceptional reliability and compact design. Its compatibility with high-volume automated assembly processes ensures efficient production in consumer and industrial electronics.
    Applications and Usage Recommendations
    Typical Applications:
    - Industrial Control Systems
    - Telecommunications Infrastructure
    - Medical Equipment
    - Computer Components
    - General-Purpose Electronics
    Practical Use Cases:
    - Filtering: Used in power supply filters to stabilize voltage levels.
    - Decoupling: Essential for managing transient spikes in signal lines.
    - Energy Storage: Provides temporary power during power disruptions.
    Usage Suggestions:
    - Derating: Ensure appropriate derating of voltage above 85 °C to maintain optimal performance.
    - Environmental Protection: Incorporate moisture-proof packaging when using in humid environments.
    Compatibility and Support
    The 893D series is fully compatible with high-density surface-mount technology, making it ideal for advanced PCB designs. Vishay offers extensive support, including detailed documentation (datasheets, guides) and technical assistance via tantalum@vishay.com. Furthermore, they comply with the latest environmental regulations, providing peace of mind to environmentally-conscious manufacturers.
    Common Issues and Solutions
    Below are some common challenges users might face and their solutions:
    | Problem | Solution |

    | Overcurrent Damage | Ensure proper fusing mechanism |
    | Insufficient Capacitance | Select larger capacitance values |
    | Temperature Exceedance | Implement thermal management |
    | Incorrect Termination | Verify c

893D335X0050D2TE3参数

参数
电容值 3.3μF
额定电压 50V
工作寿命 -
ESR-等效串联电阻 1.6Ω
容差 ±20%
长*宽*高 7.3mm*4.3mm*3.1mm
通用封装 2917
安装方式 贴片安装
应用等级 工业级

893D335X0050D2TE3厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

893D335X0050D2TE3数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 钽电容 VISHAY INTERTECHNOLOGY 893D335X0050D2TE3 893D335X0050D2TE3数据手册

893D335X0050D2TE3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 22.6893
10+ ¥ 20.3296
50+ ¥ 20.3296
100+ ¥ 19.9666
200+ ¥ 19.9666
500+ ¥ 19.6035
2500+ ¥ 19.6035
5000+ ¥ 19.6035
库存: 0
起订量: 3 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838