处理中...

首页  >  产品百科  >  KP1836256135

KP1836256135

产品分类: 薄膜电容
产品描述: 5.6nF ±10% 聚丙烯 1.6KV 500V 通孔安装 26.5mm*8.5mm*16.5mm
供应商型号: Q-KP1836256135
供应商: 期货订购
标准整包数: 200
VISHAY INTERTECHNOLOGY 薄膜电容 KP1836256135

KP1836256135概述

    # Vishay Roederstein KP1836 AC and Pulse Film/Foil Capacitors
    Product Introduction
    The Vishay Roederstein KP1836 is a radial potted capacitor designed for high voltage, high current, and high pulse operation scenarios. It features a polypropylene film dielectric and aluminum foil electrodes, making it ideal for demanding applications such as deflection circuits in TVs (fly-back tuning), electronic ballasts, and protection circuits in switch-mode power supplies (SMPS). Its robust design ensures reliable performance in environments requiring extreme conditions.
    Key Features:
    - Material classification: Compliant with environmental regulations.
    - Applications: Fly-back tuning in TVs, electronic ballasts, SCR commutating circuits, and SMPS protection circuits.
    Technical Parameters
    The KP1836 capacitor exhibits excellent electrical properties and mechanical robustness. Here are its key technical specifications:
    | Parameter | Value |

    | Capacitance Range | 100 pF to 0.22 µF |
    | Capacitance Tolerances | ±5%, ±10% |
    | Climatic Testing Class | IEC 60068-55/100/56 |
    | Dielectric | Polypropylene film |
    | Rated DC Voltages | 630 VDC, 1000 VDC, 1250 VDC, 1600 VDC, 2000 VDC |
    | Permissible AC Voltages | 300 VAC, 350 VAC, 400 VAC, 500 VAC, 600 VAC (up to 60 Hz) |
    | Maximum Pulse Rise Time (µs) | Varies with voltage and capacitor size |
    | Temperature Coefficient | -250 × 10⁻⁶/°C (Typical) |
    | Self Inductance | ~6 nH |
    | Insulation Resistance | ≥100,000 MΩ (Typical 1000 GΩ) |
    | Operating Temperature Range | -55 °C to +100 °C |
    | Derating at Elevated Temperatures | UR = 1.0 at +85 °C; UR = 0.7 at +100 °C |
    | Pull Test on Leads | ≥30 N in direction of leads |
    Product Characteristics and Advantages
    Unique Features:
    - High Voltage Tolerance: Supports up to 2000 VDC with excellent pulse handling capabilities.
    - Robust Design: Double-sided metallized construction with polyester carrier film enhances reliability.
    - Thermal Stability: Maintains low dissipation factor (tan δ) across frequencies.
    - Extended Lead Strength: Ensures mechanical stability under harsh operating conditions.
    Market Positioning:
    The KP1836 stands out due to its high endurance and flexibility in handling diverse operational environments. Its compatibility with critical applications like deflection circuits and power supply protection underscores its market competitiveness.
    Application Scenarios and Usage Recommendations
    Typical Applications:
    - Deflection Circuits in TVs: Efficient energy transfer under pulsed conditions.
    - Electronic Ballasts: Reliable operation in high-frequency environments.
    - Protection Circuits: Provides robust insulation against transient voltages.
    Usage Tips:
    - Ensure proper PCB layout to minimize EMI and maintain consistent thermal management.
    - Use wave soldering guidelines to secure reliable solder joints during assembly.
    Compatibility and Support
    The KP1836 offers broad compatibility with standard electronic systems and complies with major international standards. Vishay provides comprehensive technical support, including a dedicated email address (dc-film@vishay.com) for inqui

KP1836256135参数

参数
电容值 5.6nF
容差 ±10%
介电材料 聚丙烯
ESR-等效串联电阻 -
额定电压-AC 500V
额定电压-DC 1.6KV
长*宽*高 26.5mm*8.5mm*16.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

KP1836256135厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

KP1836256135数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY KP1836256135 KP1836256135数据手册

KP1836256135封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.6533 ¥ 5.7486
库存: 20000
起订量: 3000 增量: 200
交货地:
最小起订量为:3000
合计: ¥ 17245.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516