处理中...

首页  >  产品百科  >  BFC233861393

BFC233861393

产品分类: 薄膜电容
产品描述: 39nF ±10% 聚丙烯,金属化 1KV 300V 通孔安装 17.5mm*10mm*16.5mm
供应商型号: Q-BFC233861393
供应商: 期货订购
标准整包数: 1000
VISHAY INTERTECHNOLOGY 薄膜电容 BFC233861393

BFC233861393概述

    Interference Suppression Film Capacitor - Class Y2: Vishay BCcomponents MKP338 6 Y2
    Product Introduction
    The MKP338 6 Y2 is an interference suppression film capacitor from Vishay BCcomponents, renowned for its robustness and performance in a wide range of applications. This capacitor falls under the Class Y2 category, specifically designed for use in line-to-ground applications in electronic circuits. It is engineered to meet stringent regulatory standards, making it ideal for safety-critical environments.
    Key features include:
    - AEC-Q200 qualification (Rev. C)
    - Robust design suitable for harsh operating conditions
    - Compliant material classification, as per environmental regulations
    Its primary applications are found in standard line bypass configurations and continuous operational line bypass scenarios. The capacitor meets the requirements set forth by international standards such as IEC 60384-14 and EN 60384-14.
    Technical Parameters
    The MKP338 6 Y2 offers a broad capacitance range spanning from 0.001 μF to 0.47 μF, available in E12 and E6 series preferred values. The tolerances can be specified as ±20%, ±10%, or ±5%. Here are some key technical specifications:
    - Rated AC Voltage: 300 VAC (50 Hz to 60 Hz)
    - Permissible DC Voltage: 1000 VDC
    - Climatic Testing: Class IEC 60068-1 (55/105/56/C for ≤1750 mm³ volumes; 55/105/56/B for >1750 mm³)
    - Maximum Operating Temperature: 105°C
    - Dielectric Material: Polypropylene film
    - Construction: Series and triple constructions for different pitch dimensions
    - Encapsulation: Plastic case with epoxy resin sealing, flame retardant class UL 94 V-0
    - Leads: Tinned wire
    - Markings: Include capacitance value, tolerance, rated voltage, sub-class, and manufacturer details
    Product Features and Advantages
    The MKP338 6 Y2 stands out due to several unique advantages:
    - High Reliability: Its robust design ensures long-term reliability and stability in challenging environments.
    - Environmental Compliance: The capacitor complies with multiple global safety standards, including UL 60384-14 and CSA E60384-1:14.
    - Compact Design: With its series and triple constructions, it supports various pitch sizes, making it versatile for multiple board layouts.
    - Performance Assurance: The capacitor maintains excellent electrical properties even under high humidity and elevated temperatures.
    Application Cases and Usage Suggestions
    The MKP338 6 Y2 is typically used in:
    - Line bypass applications for common-mode filtering
    - Equipment requiring continuous operation
    - Consumer electronics, industrial devices, and communication systems
    Usage suggestions include:
    - Properly grounding the capacitor to minimize electromagnetic interference (EMI).
    - Ensuring that the applied voltage remains within the specified limits to prevent over-stress conditions.
    - Regular inspections to maintain optimal performance, especially in environments prone to moisture or temperature fluctuations.
    Compatibility and Support
    The MKP338 6 Y2 is compatible with various circuit designs and can be integrated into systems that comply with IEC 60384-14 standards. Vishay provides comprehensive support through its website, offering technical documentation and assistance via their email channel (rfi@vishay.com). Additionally, the company ensures that the product meets the latest regulatory requirements, making integration into new designs straightforward.
    Common Issues and Solutions
    Below are some typical issues users might face and recommended solutions:
    1. Issue: Overheating during prolonged use.
    - Solution: Ensure proper ventilation around the capacitor and adhere to maximum operating temperature guidelines.

    2. Issue: Electrical noise not effectively suppressed.
    - Solution: Verify that the capacitor's capacitance value matches the application needs and recheck the wirin

BFC233861393参数

参数
电容值 39nF
容差 ±10%
介电材料 聚丙烯,金属化
额定电压-AC 300V
额定电压-DC 1KV
ESR-等效串联电阻 -
长*宽*高 17.5mm*10mm*16.5mm
安装方式 通孔安装
应用等级 汽车级
零件状态 在售
包装方式 散装

BFC233861393厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC233861393数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC233861393 BFC233861393数据手册

BFC233861393封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
6000+ $ 0.2592 ¥ 2.2809
库存: 20000
起订量: 6000 增量: 1000
交货地:
最小起订量为:6000
合计: ¥ 13685.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516