处理中...

首页  >  产品百科  >  KP1836122205W

KP1836122205W

产品分类: 薄膜电容
产品描述: 220pF ±10% 聚丙烯 2KV 600V 通孔安装 18mm*5.5mm*10.5mm
供应商型号: Q-KP1836122205W
供应商: 期货订购
标准整包数: 500
VISHAY INTERTECHNOLOGY 薄膜电容 KP1836122205W

KP1836122205W概述

    Article: Comprehensive Analysis of the KP1836 Radial Potted Film Capacitor
    1. Product Introduction
    The KP1836 is a high-performance AC and pulse film capacitor manufactured by Vishay Roederstein. Designed for demanding applications requiring high voltage, high current, and pulse handling capabilities, this capacitor features a robust polypropylene film dielectric and aluminum foil electrodes. The product is particularly suited for environments where reliability, temperature stability, and excellent pulse performance are critical.
    Applications include:
    - Deflection circuits in TV sets (fly-back tuning)
    - Electronic ballasts and protection circuits in switch-mode power supplies (SMPS)
    - Snubber and SCR commutation circuits
    - General-purpose applications in power electronics requiring high durability and reliability
    Key Features:
    - Material categorization compliance with environmental regulations.
    - Flame-retardant plastic case (UL-class 94 V-0) with epoxy resin sealing for enhanced safety.
    - High insulation resistance with a minimum value of 100 MΩ.
    2. Technical Parameters
    Below is a concise summary of the KP1836's key technical specifications:
    | Parameter | Value |

    | Capacitance Range | 100 pF to 0.22 μF |
    | Capacitance Tolerances | ±10%, ±5% |
    | Rated DC Voltages | 630 VDC, 1000 VDC, 1250 VDC, 1600 VDC, 2000 VDC |
    | Permissible AC Voltages (RMS)| Up to 60 Hz: 300 VAC - 600 VAC |
    | Test Voltage (Electrode/Electrode) | 2 x UR for 2 seconds |
    | Operating Temperature Range | -55°C to +100°C |
    | Dissipation Factor (tan δ) | 0.3 x 10⁻³ to 1 x 10⁻³ |
    | Maximum Pulse Rise Time | 6500 V/μs (630 VDC) |
    | Self Inductance | ~6 nH |
    3. Product Characteristics and Advantages
    The KP1836 stands out due to its:
    - High Voltage Handling: Capable of operating at voltages up to 2000 VDC.
    - Excellent Pulse Performance: Withstanding high dV/dt and pulse frequencies.
    - Outstanding Thermal Stability: Minimal capacitance drift up to +40°C.
    - Robust Construction: Flame-retardant coating and epoxy-sealed casing ensure long-term reliability.
    Its primary advantages include unmatched endurance under harsh electrical and environmental conditions, minimal degradation over time, and superior pulse handling, making it an ideal choice for industrial-grade power electronics.
    4. Application Cases and Usage Recommendations
    The KP1836 is extensively used in circuits subjected to high transient loads, such as:
    - Flyback Transformers: Used in deflection circuits of TVs and monitors.
    - Power Supplies: Protection circuits and snubber applications in SMPS.
    Usage Suggestions:
    - Mounting: Ensure mechanical fixation for pitches ≤ 15 mm. For larger pitches, clamp the capacitor body to enhance vibration resistance.
    - Soldering Conditions: Follow Vishay's soldering guidelines for optimal installation.
    - Environmental Considerations: Operate within the stated temperature and humidity limits to maximize lifespan.
    5. Compatibility and Support
    The KP1836 is compatible with standard assembly processes and supports multiple packaging types, including bandoleers and reels. Vishay provides comprehensive support, including technical documentation and consultation through their dc-film@vishay.com channel.
    6. Common Issues and Solutions
    Problem 1: Elevated surface temperatures during operation.
    - Solution: Reduce power dissipation or increase heat dissipation pathways.
    Problem 2: Non-compliance with mains application standards.
    - Solution: Use additional protection measures as per relevant safety standards.
    7. Conclusion and Recommendation
    The KP1836 radial potted capacitor excels in high-voltag

KP1836122205W参数

参数
电容值 220pF
容差 ±10%
介电材料 聚丙烯
额定电压-AC 600V
额定电压-DC 2KV
ESR-等效串联电阻 -
长*宽*高 18mm*5.5mm*10.5mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

KP1836122205W厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

KP1836122205W数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY KP1836122205W KP1836122205W数据手册

KP1836122205W封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.3526 ¥ 3.1031
库存: 20000
起订量: 5000 增量: 500
交货地:
最小起订量为:5000
合计: ¥ 15515.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04023J3R3BBSTR\500 ¥ 5.8305
06033J120FBTTR ¥ 4.5516
100A3R9BW150XT ¥ 36.295
104MSR250K ¥ 1.1048
104MSR630K ¥ 2.5603
104MWR630K ¥ 4.6175
105K100ST2824T ¥ 34.133