处理中...

首页  >  产品百科  >  K681K10X7RF5UH5

K681K10X7RF5UH5

产品分类: 陶瓷电容
产品描述: 680pF ±10% X7R 50V 通孔安装 3.6mm*2.3mm*6.2mm
供应商型号: 3289410
供应商: 海外现货
标准整包数: 5
VISHAY INTERTECHNOLOGY 陶瓷电容 K681K10X7RF5UH5

K681K10X7RF5UH5概述

    # Vishay BCcomponents K Series Radial Leaded Multilayer Ceramic Capacitors
    Product Introduction
    The Vishay BCcomponents K Series offers a comprehensive selection of radial-leaded multilayer ceramic capacitors designed for general-purpose applications. These capacitors are suitable for use in various electronic circuits due to their high reliability, compact size, and wide range of voltage and capacitance options. Available in three classes—Class 1, Class 2, and Class 3—the K Series provides tailored solutions for temperature compensation, coupling, decoupling, and other critical functions.
    The capacitors come in different sizes and voltage ratings, ranging from 50 VDC to 500 VDC, with capacitance values spanning from 10 pF to 1 μF. They feature crimped and straight lead styles, offering flexibility in circuit integration. The series is marked according to the EIA 198 standard, ensuring clear identification of capacitance value and tolerance.
    Technical Parameters
    | Parameter | Value |

    | Capacitance Range | 10 pF to 1 μF |
    | Voltage Ratings | 50 VDC, 100 VDC, 200 VDC, 500 VDC |
    | Temperature Characteristics | C0G (Class 1), X7R (Class 2), Y5V (Class 3) |
    | Operating Temperature Range | C0G, X7R: -55°C to +125°C
    Y5V: -30°C to +85°C |
    | Tolerance | ±5%, ±10%, ±20%, +80%/-20% |
    | Insulation Resistance | ≥100 GΩ or ≥1000 µF (at 500 VDC) |
    | Dissipation Factor | Class 1: ≤0.1% (C ≥ 30 pF), Class 2: ≤2.5%, Class 3: ≤5% |
    | Test Voltage | Varies by voltage rating |
    Product Features and Advantages
    The K Series capacitors stand out due to their high capacitance density combined with small physical dimensions, making them ideal for space-constrained designs. Their construction features include:
    - Crimped and straight lead styles for enhanced flexibility.
    - Yellow-colored flame-retardant epoxy resin coating that meets UL 94 V-0 standards.
    - Excellent thermal stability and mechanical strength, contributing to long-term reliability.
    These capacitors offer superior performance across a broad spectrum of temperatures, ensuring stable operation under varying environmental conditions. This makes them particularly valuable in temperature compensation applications.
    Application Case Studies and Usage Recommendations
    Application Case Study: Power Supply Decoupling
    In power supply systems, decoupling capacitors are crucial for stabilizing voltage levels. The K Series capacitors excel here due to their low dissipation factor and robust insulation resistance, ensuring minimal energy loss and reliable performance even under fluctuating load conditions.
    Usage Recommendation: For optimal results, select a capacitor with a tolerance of ±5% or ±10% to ensure precision in decoupling applications. Ensure proper heat dissipation by using components with adequate spacing.
    Application Case Study: Signal Filtering
    When used in signal filtering circuits, the K Series' precise capacitance values and high temperature stability make them ideal for filtering out unwanted noise.
    Usage Recommendation: Opt for Class 2 capacitors (e.g., X7R) for their excellent capacitance stability over temperature ranges and voltage biases.
    Compatibility and Support
    The K Series is fully compliant with industry standards such as EIA 198 and IEC 60384-9. Vishay provides comprehensive support, including detailed technical documentation and after-sales service, ensuring users have access to resources necessary for successful integration into their designs.
    Common Issues and Solutions
    | Issue | Solution |

    | Incorrect tolerance | Verify capacitance values against the datasheet and select appropriate tole

K681K10X7RF5UH5参数

参数
电容值 680pF
容差 ±10%
温度系数 X7R
额定电压 50V
长*宽*高 3.6mm*2.3mm*6.2mm
安装方式 通孔安装
应用等级 通用级
零件状态 在售
包装方式 盒装

K681K10X7RF5UH5厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

K681K10X7RF5UH5数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY K681K10X7RF5UH5 K681K10X7RF5UH5数据手册

K681K10X7RF5UH5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 0.4232
50+ ¥ 0.3796
250+ ¥ 0.3334
500+ ¥ 0.3206
1000+ ¥ 0.3078
2500+ ¥ 0.2821
12500+ ¥ 0.2821
25000+ ¥ 0.2821
库存: 18810
起订量: 135 增量: 0
交货地:
最小起订量为:50
合计: ¥ 18.98
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242