处理中...

首页  >  产品百科  >  MKP385468100JKP2T0

MKP385468100JKP2T0

产品分类: 薄膜电容
产品描述: 680nF ±5% 聚丙烯,金属化 1KV 350V 通孔安装 31.5mm*18mm*28mm
供应商型号: Q-MKP385468100JKP2T0
供应商: 期货订购
标准整包数: 100
VISHAY INTERTECHNOLOGY 薄膜电容 MKP385468100JKP2T0

MKP385468100JKP2T0概述

    MKP385 Vishay BCcomponents Metallized Polypropylene Film Capacitors
    1. Product Introduction
    The MKP385 is a high-quality metallized polypropylene film capacitor from Vishay BCcomponents, specifically designed for applications requiring precision, reliability, and robustness. It features a radial leaded configuration with various pitch sizes ranging from 5 mm to 52.5 mm, making it suitable for diverse mounting requirements. The product primarily serves applications involving steep pulses, such as switch-mode power supplies (SMPS), electronic lighting systems like ballasts, motor control circuits, loudspeaker crossover networks, and deflection circuits in TVs.
    Key functionalities include excellent pulse handling capability, low loss dielectric properties, and small dimensions for high-density packaging. Its performance is enhanced by a flame-retardant plastic enclosure and tinned leads, providing added durability against environmental stresses.
    2. Technical Parameters
    | Parameter | Details |

    | Capacitance Range | 0.00047 μF to 82 μF |
    | Capacitance Tolerance | ±5% |
    | Rated Temperature (AC/DC) | 85°C |
    | Operating Temperature (Max) | Up to 110°C, limited to 125°C for short periods |
    | Dielectric Material | Polypropylene |
    | Voltage Ratings (VDC) | 160, 250, 400, 630, 850, 1000, 1250, 1600, 2000, 2500 |
    | Insulation Resistance | Not specified but meets IEC standards |
    3. Product Features and Advantages
    The MKP385 excels due to its unique features:
    - Low Loss Tangent: Reduces energy losses, improving efficiency.
    - Small Dimensions: Facilitates compact designs, especially in space-constrained applications.
    - High Density Packaging: Ideal for modern circuit boards.
    - Material Compliance: Meets environmental regulations like RoHS.
    - Broad Voltage Range: Offers versatile use across multiple applications.
    Its advantages make it competitive in markets demanding high precision and reliability, particularly in power electronics and signal processing sectors.
    4. Application Cases and Usage Suggestions
    The MKP385 is widely used in critical power conversion scenarios:
    - Switch Mode Power Supplies (SMPS): Handles large transient currents effectively.
    - Ballast Circuits: Ensures stable operation under varying loads.
    - Motor Control: Provides accurate phase correction needed in motor drivers.
    Usage tips include ensuring proper thermal management, especially during prolonged operation at elevated temperatures. Additionally, selecting appropriate pitch configurations based on board layout constraints enhances performance stability.
    5. Compatibility and Support
    The MKP385 integrates seamlessly with other Vishay components and supports automated insertion machines for efficient assembly processes. Vendor support includes comprehensive documentation accessible via their website, along with email assistance through `dc-film@vishay.com`.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Excessive heating during operation | Implement heatsinks or optimize PCB layout to improve airflow |
    | Reduced lifespan | Ensure proper derating of voltage ratings and temperature |
    | Poor solder joint integrity | Use correct soldering profiles provided by Vishay documentation |
    7. Summary and Recommendation
    The MKP385 represents an excellent choice for app

MKP385468100JKP2T0参数

参数
电容值 680nF
容差 ±5%
介电材料 聚丙烯,金属化
额定电压-AC 350V
额定电压-DC 1KV
ESR-等效串联电阻 -
长*宽*高 31.5mm*18mm*28mm
安装方式 通孔安装
零件状态 在售

MKP385468100JKP2T0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MKP385468100JKP2T0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY MKP385468100JKP2T0 MKP385468100JKP2T0数据手册

MKP385468100JKP2T0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 2.067 ¥ 18.1896
库存: 20000
起订量: 2000 增量: 100
交货地:
最小起订量为:2000
合计: ¥ 36379.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04023J3R3BBSTR\500 ¥ 5.8305
06033J120FBTTR ¥ 4.5516
100A3R9BW150XT ¥ 36.295
104MSR250K ¥ 1.1048
104MSR630K ¥ 2.5603
104MWR630K ¥ 4.6175
105K100ST2824T ¥ 34.133