处理中...

首页  >  产品百科  >  VY1102M35Y5UG6UV0

VY1102M35Y5UG6UV0

产品分类: 陶瓷电容
产品描述: 1nF ±20% Y5U(E) 760V(AC) 通孔安装 5mm(宽度)*13mm(高度)
供应商型号: ECO-VY1102M35Y5UG6UV0
供应商: 海外现货
标准整包数: 750
VISHAY INTERTECHNOLOGY 陶瓷电容 VY1102M35Y5UG6UV0

VY1102M35Y5UG6UV0概述

    VY1 Series AC Line Rated Ceramic Disc Capacitors
    Product Introduction
    The VY1 Series from Vishay BCcomponents offers high-quality AC line rated ceramic disc capacitors, designed to provide exceptional performance and reliability. These capacitors are primarily used as single-layer AC disc safety capacitors and are compliant with the stringent IEC 60384-14 standard. With a wide range of capacitance values from 10 pF to 4700 pF, these capacitors can support multiple applications requiring AC line filtering, antenna coupling, and across-the-line bypass functions.
    Technical Parameters
    Below are the key technical specifications and performance metrics for the VY1 Series capacitors:
    | Parameter | Value |

    | Operating Temperature Range | -40°C to +125°C |
    | Voltage Rating (UR) | X1: 760 VAC (50 Hz), Y1: 500 VAC (50 Hz) |
    | Voltage Rating (DC) | 1500 VDC |
    | Test Voltage | Component test: 4000 VAC for 2 seconds |
    | Random Sampling Test: 4000 VAC for 60 seconds |
    | Capacitance Tolerance | ±20% (Code M), ±10% (Code K) |
    | Dissipation Factor | Class 1: ≤0.5% (at 1 MHz), Class 2: ≤2.5% (at 1 kHz) |
    | Insulation Resistance | ≥10,000 MΩ |
    | Capacitance Range | 10 pF to 4700 pF |
    | Lead Spacing | 10.0 mm or 12.5 mm |
    These capacitors are categorized into Class 1 (N750/U2J) and Class 2 (Y5S, Y5U, Y5V) with distinct temperature characteristics, ensuring operation under various environmental conditions.
    Product Features and Advantages
    The VY1 Series capacitors boast several notable features that enhance their market competitiveness:
    - High Reliability: Designed to withstand rigorous environmental conditions and maintain performance over time.
    - Safety Compliance: Certified to international standards such as IEC 60384-14.4, UL 60384-14, and DIN EN 60384-14.
    - Flexible Design: Available with vertical (inline) kinked or straight leads, providing adaptability for different mounting options.
    - Flame Retardant and Halogen-Free: Compliant with UL 94 V-0 standards, making them safer for end-user applications.
    - Wide Temperature Range: Operates efficiently in environments from -40°C to +125°C, ensuring versatility.
    Applications and Usage Recommendations
    The VY1 Series capacitors find extensive use in a variety of electronic applications, including:
    - X1 and Y1 Applications: Suitable for electromagnetic interference (EMI) suppression and power supply connections.
    - Line Bypass: Useful for filtering transient spikes in AC circuits.
    - Antenna Coupling: Supports efficient signal transfer in communication systems.
    For optimal performance, ensure proper selection of capacitance values and voltage ratings based on the specific application. Additionally, proper handling during assembly and soldering is recommended to avoid damage due to thermal stress.
    Compatibility and Support
    The VY1 Series capacitors are compatible with standard PCB mounting procedures and support industry-standard packaging formats such as bulk, tape and reel, and ammopacks. Vishay provides comprehensive technical support, including detailed documentation, sample kits, and certification data (e.g., CB, VDE, UL, CSA).
    Common Issues and Solutions
    Here are some common issues users might encounter along with recommended solutions:
    1. Insulation Resistance Below Threshold: Ensure proper storage conditions to avoid moisture ingress and follow the prescribed soldering process.
    2. Capacitance Drift Under High Humidity: Use encapsulation materials that offer better moisture resistance.
    3. Lea

VY1102M35Y5UG6UV0参数

参数
电容值 1nF
容差 ±20%
温度系数 Y5U(E)
额定电压 760V(AC)
长*宽*高 5mm(宽度)*13mm(高度)
安装方式 通孔安装
应用等级 工业级
零件状态 在售

VY1102M35Y5UG6UV0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VY1102M35Y5UG6UV0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VY1102M35Y5UG6UV0 VY1102M35Y5UG6UV0数据手册

VY1102M35Y5UG6UV0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
750+ $ 0.0799 ¥ 0.6769
7500+ $ 0.0799 ¥ 0.6769
库存: 5250
起订量: 750 增量: 0
交货地:
最小起订量为:750
合计: ¥ 507.67
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242