处理中...

首页  >  产品百科  >  VJ0402D100FXCAJ

VJ0402D100FXCAJ

产品分类: 陶瓷电容
产品描述: 10pF ±1% C0G(NP0) 200V 0402 贴片安装 1.02mm*510μm*610μm
供应商型号: 720-1608-2-ND
供应商: Digi-Key
标准整包数: 1000
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ0402D100FXCAJ

VJ0402D100FXCAJ概述

    # Vishay Vitramon VJ HIFREQ Series: Multilayer Ceramic Chip Capacitors for High Frequency Applications
    Product Introduction
    The Vishay Vitramon VJ HIFREQ Series is a high-performance multilayer ceramic chip capacitor designed specifically for high-frequency applications. The series includes three case sizes—0402, 0603, and 0805—to cater to a variety of design requirements. These capacitors offer exceptional stability and reliability, making them ideal for use in RF/microwave circuits, broadband communication systems, satellite communication, base stations, medical instrumentation, military radar systems, and wireless devices.
    Technical Parameters
    Operating Conditions:
    - Temperature Range: -55°C to +125°C
    - Capacitance Range:
    - 0402: 0.1 pF to 82 pF
    - 0603: 0.1 pF to 470 pF
    - 0805: 0.1 pF to 1.5 nF
    - Voltage Ratings: 25 VDC to 250 VDC
    - Temperature Coefficient of Capacitance (TCC):
    - C0G (D): 0 ppm/°C ±30 ppm/°C (-55°C to +150°C), zero VDC applied.
    - Dissipation Factor (DF):
    - C0G (D): 0.05% max. at 1.0 VRMS and 1 MHz for values ≤1000 pF;
    - At 1 kHz for values >1000 pF.
    - Aging Rate: 0% maximum per decade.
    - Insulation Resistance (IR):
    - At +25°C and rated voltage: ≥100,000 MΩ or 1000 μF, whichever is less.
    - At +125°C and rated voltage: ≥10,000 MΩ or 100 μF, whichever is less.
    - Dielectric Strength Test: Performed as per EIA-198-2-E Method 103.
    Case Dimensions:
    | Case Code | Style | Length (inches/mm) | Width (inches/mm) | Max Thickness (inches/mm) | Min Pad Dimensions (inches/mm) |
    |
    | 0402 | VJ0402 | 0.040 ± 0.004 (1.02 ± 0.10) | 0.020 ± 0.004 (0.51 ± 0.10) | 0.024 (0.61) | 0.004 (0.10), 0.016 (0.41) |
    | 0603 | VJ0603 | 0.063 ± 0.006 (1.60 ± 1.5) | 0.031 ± 0.005 (0.80 ± 0.12) | 0.037 (0.94) | 0.010 (0.25), 0.022 (0.55) |
    | 0805 | VJ0805 | 0.079 ± 0.008 (2.00 ± 0.20) | 0.049 ± 0.008 (1.25 ± 0.20) | 0.057 (1.45) | 0.010 (0.25), 0.030 (0.76) |
    Product Features and Advantages
    The VJ HIFREQ Series boasts several unique features and advantages:
    - Non-Magnetic Copper Termination: Ensures compatibility with magnetic-sensitive applications.
    - Lead-Free Terminations: Environmentally friendly and RoHS compliant.
    - Ultra-Stable Dielectric Material: Provides excellent capacitance stability over temperature and time.
    - Reliable Noble Metal Electrode (NME) System: Enhances mechanical and electrical performance.
    - Tight Process Control: Achieves high field reliability through precise manufacturing processes.
    These capacitors excel in applications requiring high precision, stability, and performance under extreme conditions.
    Application Cases and Usage Recommendations
    Typical Applications:
    - RF/Microwave Circuits: Suitable for high-speed signal processing and filtering.
    - Broadband Communication Systems: Ideal for amplifiers and oscillators where low loss and high Q values are critical.
    - Satellite Communication Equipment: Offers robustness against varying environmental conditions.
    - Base Stations: Used in power conditioning and filtering stages.
    Usage Suggestions:
    For optimal performance, ensure proper grounding techniques and avoid excessive heat dissipation near the components. In high-frequency designs, place these capacitors close to the load to minimize parasitic inductance and improve efficiency.
    Compatibility and Support
    The VJ HIFREQ Series is compatible with standard PCB assembly processes and supports various termination codes for customization. Vishay provides comprehensive technical support and resources, including design tools like S-parameters availability, to assist engineers during the development phase.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient insulation resistance at elevated t

VJ0402D100FXCAJ参数

参数
电容值 10pF
容差 ±1%
温度系数 C0G(NP0)
额定电压 200V
长*宽*高 1.02mm*510μm*610μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

VJ0402D100FXCAJ厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ0402D100FXCAJ数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ0402D100FXCAJ VJ0402D100FXCAJ数据手册

VJ0402D100FXCAJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.2357 ¥ 1.9728
2000+ $ 0.2217 ¥ 1.8557
3000+ $ 0.2131 ¥ 1.7832
5000+ $ 0.2039 ¥ 1.706
7000+ $ 0.1967 ¥ 1.6464
10000+ $ 0.1896 ¥ 1.5871
25000+ $ 0.1883 ¥ 1.5755
50000+ $ 0.183 ¥ 1.5313
库存: 32000
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 1972.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242