处理中...

首页  >  产品百科  >  135D476X9050F2

135D476X9050F2

产品分类: 钽电容
产品描述: 47μF ±10% 50V 3.7Ω 插件 通孔安装 16.28mm(长度)
供应商型号: M-135D476X9050F2
供应商: Future
标准整包数: 1
VISHAY INTERTECHNOLOGY 钽电容 135D476X9050F2

135D476X9050F2概述

    Vishay Model 135D Wet Tantalum Capacitors: Comprehensive Technical Overview
    Product Introduction
    Vishay's Model 135D wet tantalum capacitors are high-performance electrolytic capacitors designed to operate across an extensive temperature range, making them ideal for critical aerospace, industrial, and military applications. These capacitors provide a unique combination of reliability, durability, and robustness, especially when subjected to extreme conditions such as high shock, vibration, and temperature fluctuations.
    The Model 135D series includes capacitors with various capacitance ranges, voltage ratings, and physical dimensions, ensuring compatibility with a broad spectrum of electronic systems. Key features include reverse voltage capability up to 3 volts at +85°C, superior ripple current handling, and excellent performance under high-temperature environments (up to +200°C).
    Technical Parameters
    The technical specifications of the Model 135D wet tantalum capacitors are outlined below:
    - Operating Temperature Range: -55°C to +85°C (with derating to +200°C)
    - Capacitance Tolerance: ±20% standard, ±10%, ±5% optional
    - Leakage Current: At +25°C and above, leakage current does not exceed the values specified in the Standard Ratings table.
    - Life Test: Can withstand a 2000-hour life test at +85°C or +125°C at rated voltage. Following the test:
    - DC Leakage Current (DCL) ≤ Original Requirement at Rated Voltage
    - Equivalent Series Resistance (ESR) ≤ 150% Initial Value
    - Capacitance Change ≤ 10% of Initial Measurement
    | Case Code | Capacitance (µF) | Voltage Rating (VDC) | Maximum ESR (Ω) | Maximum Ripple Current (mA) |

    | 30 | 1.3 | 60 | 17.5 | 1335 |
    Product Features and Advantages
    1. Axial Through-Hole Terminations: Available in standard tin/lead or RoHS-compliant 100% tin configurations.
    2. Standard and Extended Ratings: Extensive range of ratings ensures flexibility across diverse application needs.
    3. Aerospace-Quality Design: Developed under NASA sponsorship, offering high shock and vibration resistance.
    4. Military Equivalence: Compliant with MIL-PRF-39006/22/25 standards, ensuring reliability in harsh environments.
    5. RoHS Compliance: Optional 100% tin terminations make it environmentally friendly.
    Application Cases and Usage Suggestions
    Model 135D capacitors excel in demanding environments, including aerospace, defense, telecommunications, and industrial controls. Here are some practical applications:
    1. Aerospace Systems: Used in avionics where components must endure severe vibration and temperature fluctuations.
    2. Military Applications: Meeting stringent military specifications for reliable operation in combat and operational scenarios.
    3. Telecommunications Infrastructure: Supports stable power supply filtering in telecom towers and data centers.
    Usage Recommendations:
    - Always consider the appropriate voltage derating based on operating temperature.
    - Ensure compatibility between the capacitor's physical size and the circuit board layout.
    - Regularly monitor ripple current levels to avoid overheating and premature failure.
    Compatibility and Support
    The Model 135D capacitors offer excellent compatibility with various electronic systems and devices due to their standardized terminations and extensive range of ratings. Vishay provides comprehensive support, including technical assistance and compliance documentation. Customers can reach out to tantalum@vishay.com for specific inquiries regarding product integration and customization.
    Common Issues and Solutions
    Below are some common issues users might encounter, along with recommended solutions:
    1. Overheating During High Ripple Current Operation:
    - Solution: Reduce ripple current load or implement additional cooling measures.

135D476X9050F2参数

参数
电容值 47μF
工作寿命 -
ESR-等效串联电阻 3.7Ω
容差 ±10%
额定电压 50V
长*宽*高 16.28mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 托盘

135D476X9050F2厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

135D476X9050F2数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 钽电容 VISHAY INTERTECHNOLOGY 135D476X9050F2 135D476X9050F2数据手册

135D476X9050F2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 50.3776 ¥ 425.6907
3+ $ 48.873 ¥ 412.9769
10+ $ 48.202 ¥ 407.3069
20+ $ 47.828 ¥ 404.1466
40+ $ 47.124 ¥ 398.1978
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838