处理中...

首页  >  产品百科  >  BFC2373GB123MD

BFC2373GB123MD

产品分类: 薄膜电容
产品描述: 12nF ±10% 聚酯,金属化 630V 160V 通孔安装 12.5mm*4mm*18.5mm
供应商型号: Q-BFC2373GB123MD
供应商: 期货订购
标准整包数: 750
VISHAY INTERTECHNOLOGY 薄膜电容 BFC2373GB123MD

BFC2373GB123MD概述

    # Vishay BCcomponents MKT373M (Mini) DC Film Capacitor: Comprehensive Overview
    Product Introduction
    The MKT373M (Mini) is a high-quality radial potted DC film capacitor manufactured by Vishay BCcomponents. It is designed to provide robust performance in various electronic applications. This capacitor utilizes a metallized polyester film as its dielectric material, ensuring reliability and stability across different environmental conditions. Its primary functions include blocking, coupling, decoupling, bypass, and energy reservoir operations. The MKT373M is extensively used in industrial, consumer, and lighting applications due to its excellent thermal stability and long-life performance.
    Technical Parameters
    The following are key technical parameters of the MKT373M:
    - Capacitance Range: 0.01 μF to 10 μF
    - Capacitance Tolerance: ±10%, ±5%
    - Dielectric: Polyester film
    - Rated Temperature: 85 °C
    - Performance Grade: Grade 1 (Long Life)
    - Maximum Application Temperature: 105 °C
    - Rated Voltage (DC): 250 V, 400 V, 630 V
    - Rated Voltage (AC): 63 V, 100 V, 160 V
    - Dimensions: Ranges from Ø10.0 mm to Ø27.5 mm
    - Lead Pitch: 10 mm to 27.5 mm
    - Encapsulation: Flame-retardant plastic case and epoxy resin (UL-Class 94 V-0 compliant)
    - Lead Material: Tinned wire
    - Marking: Indication of C-value, tolerance, rated voltage, manufacturer's symbol, year, week of manufacture, and type designation
    Product Features and Advantages
    Unique Features:
    1. Highly Reliable Construction: The metallized polyester film ensures excellent dielectric properties and durability.
    2. Wide Operating Temperature Range: Capable of operating effectively up to 105 °C.
    3. Excellent Performance Grade: Grade 1 classification guarantees prolonged operational lifespan under demanding conditions.
    4. Flame-Retardant Encapsulation: Provides additional safety features and protection against fire hazards.
    Key Advantages:
    - Compact Size: Suitable for space-constrained applications.
    - Consistent Quality: Precision manufacturing ensures uniform performance.
    - Durability: High-temperature tolerance and long-term reliability make it ideal for critical systems.
    - Market Competitiveness: Competitive pricing combined with top-tier quality standards enhances its value proposition.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Industrial Applications: Motor starters, power supplies, and control circuits.
    - Consumer Electronics: Audio equipment, televisions, and home appliances.
    - Lighting Systems: LED drivers, fluorescent lamp ballasts, and other light-related controls.
    Usage Recommendations:
    1. Power Supply Decoupling: Place capacitors near sensitive components to minimize noise and maintain stable operation.
    2. Energy Reservoir: Use for temporary storage of charge in high-current circuits.
    3. Coupling Circuits: Ensure proper isolation between stages in an amplifier circuit.
    4. Thermal Considerations: Keep the capacitor away from heat sources to prevent excessive temperature rise.
    Compatibility and Support
    The MKT373M is compatible with standard circuit board configurations and supports various packaging options, including loose in boxes, taped on reels, and ammopacks. Vishay provides comprehensive support, including:
    - Technical Assistance: Contact details provided for inquiries (dc-film@vishay.com).
    - Compliance Standards: Adheres to IEC 60384-2 and IEC 60068-1 standards for environmental stress testing.
    - Voltage Pulse Testing: Refer to relevant documentation for pulse resistance evaluation.
    Common Issues and Solutions
    | Problem | Solution |

    | Capacitor overheating | Ensure proper ventilation around the component; reduc

BFC2373GB123MD参数

参数
电容值 12nF
容差 ±10%
介电材料 聚酯,金属化
额定电压-AC 160V
额定电压-DC 630V
ESR-等效串联电阻 -
长*宽*高 12.5mm*4mm*18.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售

BFC2373GB123MD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC2373GB123MD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC2373GB123MD BFC2373GB123MD数据手册

BFC2373GB123MD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5250+ $ 0.1138 ¥ 1.001
库存: 20000
起订量: 5250 增量: 750
交货地:
最小起订量为:5250
合计: ¥ 5255.25
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516