处理中...

首页  >  产品百科  >  CWR06HC475KP

CWR06HC475KP

产品分类: 钽电容
产品描述: 4.7μF ±10% 15V 4Ω 贴片安装 5.08mm(长度)*2.54mm(高度)
供应商型号: TS-194D475X9015E7BP
供应商: 海外现货
标准整包数: 1
VISHAY INTERTECHNOLOGY 钽电容 CWR06HC475KP

CWR06HC475KP概述

    # Vishay Sprague CWR06 Tantalum Surface Mount Capacitor Technical Overview
    Product Introduction
    The Vishay Sprague CWR06 series offers solid tantalum surface mount capacitors designed for demanding electronic applications. Known for their excellent reliability and performance, these capacitors come conformal coated and are MIL-PRF-55365/4 qualified. Ideal for use in consumer, industrial, automotive, military, and aerospace sectors, they feature a broad range of capacitance values from 0.10 µF to 100 µF and voltage ratings spanning from 4 VDC to 50 VDC. Their operating temperature range is -55°C to +125°C, making them suitable for environments where temperature fluctuations are expected.
    Technical Parameters
    Performance Characteristics
    - Operating Temperature: -55°C to +125°C
    - Capacitance Range: 0.10 µF to 100 µF
    - Capacitance Tolerance: ±5%, ±10%, ±20%
    - Voltage Rating: 4 VDC to 50 VDC
    - Moisture Sensitivity Level: 1
    Features
    - High reliability with Weibull failure rates categorized as B, C, D, and T.
    - Exponential failure rates categorized as M, P, R, and S.
    - Available in tape and reel format per EIA 481 standards.
    - Termination finishes include gold plate, solder plated, solder fused, and hot solder dipped options.
    - Date codes and rating information are provided on reel labels.
    Product Characteristics and Advantages
    The CWR06 series excels due to its robust construction and performance metrics:
    - High Temperature Stability: Maintains performance across extreme temperatures.
    - Wide Range of Applications: Suitable for space applications with surge current option "C".
    - Versatile Packaging Options: Available in tape and reel, waffle pack, or bulk plastic tray configurations.
    - Environmental Compliance: Designed to meet RoHS-compliance requirements.
    - Space-Saving Design: The compact size facilitates efficient PCB layout designs.
    Application Case Studies and Usage Recommendations
    The CWR06 series is widely used in critical electronic systems requiring high reliability and stable performance. Examples include:
    - Military and Aerospace Systems: Due to their military qualification (MIL-PRF-55365/4), these capacitors are ideal for harsh environments like avionics and defense electronics.
    - Consumer Electronics: Their small footprint and stable characteristics make them suitable for portable devices like smartphones and tablets.
    - Automotive: Suitable for advanced driver assistance systems (ADAS) where precise control and stability are essential.
    Usage Recommendations:
    - Ensure proper soldering conditions when using solder-coated terminations by adding an extra margin of 0.015" (0.38 mm) to the termination dimension tolerances.
    - Consider surge current ratings while designing circuits to avoid premature failures.
    - Use recommended circuit board layouts and thermal management practices to maximize lifespan and performance.
    Compatibility and Support
    The CWR06 series offers strong compatibility with various electronic components and systems. Vishay Sprague provides comprehensive support through detailed documentation and technical assistance. Users can contact tantalum@vishay.com for specific inquiries regarding part availability, technical specifications, and application guidance.
    Common Issues and Solutions
    Here are some common problems users might encounter along with their solutions:
    1. Problem: Component overheating during operation.
    - Solution: Ensure adequate thermal management and follow recommended power dissipation guidelines.

    2. Problem: Reduced lifespan under certain environmental conditions.
    - Solution: Verify the operating temperature stays within specified limits and implement protective measures against moisture ingress.
    3. Problem: Incorrect polarity leading to device failure.
    - Solution: Always check the positive (pink epoxy-seale

CWR06HC475KP参数

参数
电容值 4.7μF
ESR-等效串联电阻
容差 ±10%
额定电压 15V
工作寿命 -
长*宽*高 5.08mm(长度)*2.54mm(高度)
安装方式 贴片安装
应用等级 工业级

CWR06HC475KP厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CWR06HC475KP数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 钽电容 VISHAY INTERTECHNOLOGY CWR06HC475KP CWR06HC475KP数据手册

CWR06HC475KP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 15.5306 ¥ 132.0101
75+ $ 14.1804 ¥ 120.5334
100+ $ 13.5432 ¥ 115.1172
库存: 0
起订量: 16 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838