处理中...

首页  >  产品百科  >  MKP385420016JC02H0

MKP385420016JC02H0

产品分类: 薄膜电容
产品描述: 200nF ±5% 聚丙烯 160V 110V 通孔安装 12.5mm*5mm*13mm
供应商型号: Q-MKP385420016JC02H0
供应商: 期货订购
标准整包数: 1000
VISHAY INTERTECHNOLOGY 薄膜电容 MKP385420016JC02H0

MKP385420016JC02H0概述

    # Vishay MKP385 Metallized Polypropylene Film Capacitors: Comprehensive Technical Overview
    Product Introduction
    The Vishay MKP385 series is a line of metallized polypropylene film capacitors designed for advanced applications requiring high performance and reliability. These capacitors utilize a robust polypropylene film as the dielectric and feature metallized electrodes, providing low losses and excellent stability over time. They are widely employed in various fields, including switch-mode power supplies (SMPS), electronic lighting systems, motor control circuits, and deflection circuits in televisions. Additionally, they serve as key components in loudspeaker crossover networks, storage systems, filters, timing circuits, and sample-and-hold applications.
    Technical Parameters
    General Specifications:
    - Capacitance Range: 0.00047 μF to 82 μF
    - Capacitance Tolerance: ±5%
    - Rated DC Temperature: 85°C
    - Rated AC Temperature: 85°C
    - Maximum Application Temperature: 110°C
    - Maximum Operating Temperature (Limited Time): 125°C
    Voltage Ratings:
    - Rated DC Voltage: 160 VDC, 250 VDC, 400 VDC, 630 VDC, 850 VDC, 1000 VDC, 1250 VDC, 1600 VDC, 2000 VDC, 2500 VDC
    - Rated AC Voltage: 110 VAC to 900 VAC depending on pitch
    - Rated Peak-to-Peak Voltage: 310 V to 2500 V
    Environmental Specifications:
    - Material Categorization: Compliance with RoHS directives; for details, see [www.vishay.com/doc?99912](www.vishay.com/doc?99912).
    Product Features and Advantages
    The MKP385 series offers several unique advantages:
    - Compact Design: With lead pitches ranging from 5 mm to 52.5 mm, these capacitors provide small dimensions for high-density packaging.
    - Low Loss Dielectric: Offers minimal energy loss during operation, making them ideal for high-frequency applications.
    - High Reliability: Features low contact resistance and flame-retardant plastic casings, ensuring durability and safety.
    - Flexible Packaging: Available loose in boxes or on reels and tapes, supporting both automated and manual assembly processes.
    Applications and Usage Suggestions
    The MKP385 series excels in scenarios where steep pulses are present, such as:
    - Switch-mode power supplies (SMPS)
    - Ballasts for electronic lighting
    - Motor control circuits
    - Deflection circuits in TVs for S-correction
    Use Case Analysis:
    For applications involving pulse and transient voltage management, such as switching converters or inverters, the MKP385’s ability to handle peak voltages up to 2500 V makes it highly suitable. In audio systems, its use in crossover networks ensures accurate signal distribution between drivers.
    Optimization Tips:
    - Temperature Consideration: Ensure adequate cooling when operating at elevated temperatures to maintain performance.
    - Load Balancing: When using multiple capacitors in parallel, consider reducing the proof voltage based on total capacitance and configuration.
    Compatibility and Support
    The MKP385 series is compatible with Vishay’s broader portfolio of film capacitors and adheres to international standards like IEC 60384-17. Support services include:
    - Technical assistance via email: [dc-film@vishay.com](mailto:dc-film@vishay.com)
    - Detailed documentation available at [www.vishay.com/doc?28182](www.vishay.com/doc?28182).
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive temperature rise | Increase airflow around the capacitor or reduce load. |
    | Insufficient capacitance | Verify component selection against design requirements; check tolerance ranges. |
    | Failure under vibration | Secure capacitors properly with mechanical fixtures to ensure stable connections. |

MKP385420016JC02H0参数

参数
电容值 200nF
容差 ±5%
介电材料 聚丙烯
额定电压-AC 110V
额定电压-DC 160V
ESR-等效串联电阻 -
长*宽*高 12.5mm*5mm*13mm
安装方式 通孔安装
零件状态 在售
包装方式 盒装

MKP385420016JC02H0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MKP385420016JC02H0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY MKP385420016JC02H0 MKP385420016JC02H0数据手册

MKP385420016JC02H0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.2616 ¥ 2.3023
库存: 20000
起订量: 5000 增量: 1000
交货地:
最小起订量为:5000
合计: ¥ 11511.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04023J3R3BBSTR\500 ¥ 5.8305
06033J120FBTTR ¥ 4.5516
100A3R9BW150XT ¥ 36.295
104MSR250K ¥ 1.1048
104MSR630K ¥ 2.5603
104MWR630K ¥ 4.6175
105K100ST2824T ¥ 34.133