处理中...

首页  >  产品百科  >  BFC238562682

BFC238562682

产品分类: 薄膜电容
产品描述: 6.8nF ±5% 聚丙烯,金属化 2KV 700V 通孔安装 17.5mm*6mm*12mm
供应商型号: Q-BFC238562682
供应商: 期货订购
标准整包数: 900
VISHAY INTERTECHNOLOGY 薄膜电容 BFC238562682

BFC238562682概述

    # Vishay BCcomponents MKP 385 AC and Pulse Metallized Polypropylene Film Capacitors
    Product Introduction
    The Vishay BCcomponents MKP 385 series of AC and Pulse Metallized Polypropylene Film Capacitors is designed for use in high-performance electronic applications where reliable performance under demanding conditions is required. This capacitor series features metallized polypropylene film construction with a radial potted design, providing excellent dielectric properties and stability. Common applications include switch-mode power supplies (SMPS), motor control circuits, and electronic lighting systems such as ballasts.
    Technical Parameters
    - Dielectric: Polypropylene film
    - Rated DC Voltage: 1600 V or 2000 V
    - Rated AC Voltage: 550 V or 700 V
    - Rated Peak-to-Peak Voltage: 1600 V or 2000 V
    - Capacitance Range: 0.00047 µF to 0.033 µF
    - Capacitance Tolerance: ±5%
    - Lead Configuration: Tinned wire with various pitches (10 mm, 15 mm, bent-back options)
    - Operating Temperature Range:
    - Rated (DC): 85°C
    - Rated (AC): 85°C
    - Maximum Application: 110°C
    - Limited Time Maximum: 125°C
    - Features: Low loss dielectric, small dimensions for high-density packaging, RoHS compliance, flame-retardant plastic casing.
    Product Features and Advantages
    The MKP 385 series stands out due to its advanced features:
    - Small Form Factor: Enables high-density circuit designs.
    - High Reliability: Features low contact resistance and stable capacitance over temperature ranges.
    - Protection Standards: UL-class 94 V-0 flame retardant casing ensures safety in critical applications.
    - RoHS Compliance: Ensures environmental friendliness and regulatory compliance.
    - Flexibility: Available in multiple lead configurations and pitch options to suit diverse mounting requirements.
    Application Cases and Usage Suggestions
    Typical Applications:
    - Switch-Mode Power Supplies (SMPS): Ideal for filtering and energy storage in power conversion circuits.
    - Ballasts for Electronic Lighting: Used for harmonic suppression and improving efficiency.
    - Motor Control Circuits: Effective in suppressing transient voltages and protecting sensitive components.
    Usage Suggestions:
    - Ensure proper heat dissipation in applications requiring high power handling by using heat-conductive materials or additional cooling mechanisms.
    - Follow recommended lead configurations to optimize mechanical stability and vibration resistance.
    - Verify insulation resistance and surge handling capabilities during initial system design to ensure compliance with standard specifications.
    Compatibility and Support
    The MKP 385 series is compatible with Vishay's extensive range of electronic components, ensuring seamless integration into existing or new designs. For technical support, customers can reach out to Vishay's dedicated team via email (dc-film@vishay.com). Detailed packaging information and additional technical resources are available on Vishay’s official website.
    Common Issues and Solutions
    Here are some common issues users may encounter and their solutions:
    | Issue | Solution |

    | Insufficient Capacitance | Check if the selected part meets the capacitance requirement for the application. |
    | Overheating | Ensure proper thermal management by applying heat sinks or reducing load. |
    | Poor Insulation Resistance | Confirm that the component is properly seated and check for moisture exposure. |
    | Voltage Overshoot | Adjust the system's surge protection circuitry to limit peak voltages. |
    Conclusion and Recommendation
    The Vishay BCcomponents MKP 385 series offers superior performance and reliability in AC and pulse applications. Its compact size, low-loss characteristics, and robust constr

BFC238562682参数

参数
电容值 6.8nF
容差 ±5%
介电材料 聚丙烯,金属化
ESR-等效串联电阻 -
额定电压-AC 700V
额定电压-DC 2KV
长*宽*高 17.5mm*6mm*12mm
安装方式 通孔安装
零件状态 在售

BFC238562682厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC238562682数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC238562682 BFC238562682数据手册

BFC238562682封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5400+ $ 0.3348 ¥ 2.9458
库存: 20000
起订量: 5400 增量: 900
交货地:
最小起订量为:5400
合计: ¥ 15907.32
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516