处理中...

首页  >  产品百科  >  BFC237115105

BFC237115105

产品分类: 薄膜电容
产品描述: 1μF ±10% 涤纶 63V 40V 通孔安装 10mm*5mm*10.5mm
供应商型号: Q-BFC237115105
供应商: 期货订购
标准整包数: 1000
VISHAY INTERTECHNOLOGY 薄膜电容 BFC237115105

BFC237115105概述

    # Vishay MKT Radial Potted Type DC Film Capacitors
    Product Introduction
    The Vishay MKT Radial Potted Type DC Film Capacitors are high-quality electronic components designed for various applications requiring precise capacitance values. These capacitors feature a mono construction with metallized polyester film as the dielectric material, providing excellent stability and reliability under different environmental conditions. Available in loose box, taped on reel, and ammopack formats, they cater to both manual and automated assembly processes. Applications include blocking, coupling, bypassing, and energy reservoir functions in circuits.
    Technical Parameters
    Key Specifications:
    - Capacitance Range: 0.0039 μF to 1.5 μF
    - Capacitance Tolerance: ±10%, ±5%
    - Rated DC Voltages: 63 V, 100 V, 250 V, 400 V
    - Rated AC Voltages: 40 V, 63 V, 160 V, 220 V
    - Maximum Application Temperature: 105°C
    - Climatic Testing Class: According to IEC 60068-1 (55/105/56)
    - Leads: Tinned wire with a 7.62 mm lead pitch
    Performance Metrics:
    - Loss Tangent (tan δ):
    - At 1 kHz: ≤75 × 10⁻⁴ (C ≤ 0.1 μF), ≤75 × 10⁻⁴ (C > 0.1 μF)
    - At 10 kHz: ≤130 × 10⁻⁴ (C ≤ 0.1 μF), ≤130 × 10⁻⁴ (C > 0.1 μF)
    - At 100 kHz: ≤250 × 10⁻⁴ (C ≤ 0.47 μF)
    - Rated Voltage Pulse Slope (dU/dt)R:
    - 63 VDC: 18 V/μs
    - 100 VDC: 36 V/μs
    - 250 VDC: 70 V/μs
    - 400 VDC: 190 V/μs
    - Insulation Resistance: R > 15,000 MΩ (for C ≤ 0.33 μF), RC > 5,000 s (for C > 0.33 μF)
    Product Features and Advantages
    The MKT Radial Potted Type DC Film Capacitors offer several distinct advantages:
    - High Reliability: Long-life design ensures stable performance even under extreme conditions.
    - Wide Operating Range: Suitable for a broad spectrum of applications from low to high voltages.
    - Compact Design: Efficient use of space with standardized lead pitch and compact dimensions.
    - Enhanced Safety: Flame-retardant plastic case and epoxy resin encapsulation ensure safe operation.
    - Customizable Packaging Options: Available in multiple packaging formats to meet diverse assembly needs.
    Application Cases and Usage Recommendations
    These capacitors excel in applications demanding high precision and durability, such as filtering, decoupling, and energy storage. For instance, they can effectively suppress electromagnetic interference (EMI) in power supplies and industrial control systems. To optimize their performance:
    - Ensure proper thermal management to maintain temperatures below critical thresholds.
    - Adhere to standard mounting practices to enhance mechanical robustness against vibrations and shocks.
    - Verify that peak voltages comply with rated specifications to prevent premature failure.
    Compatibility and Support
    The MKT series maintains compatibility with most standard PCB designs due to its uniform lead configuration. Vishay provides comprehensive support through documentation, technical assistance, and maintenance services accessible via email at dc-film@vishay.com.
    Common Issues and Solutions
    | Issue | Solution |

    | Inadequate insulation resistance | Check wiring integrity and cleanliness |
    | Excessive temperature rise | Implement additional cooling measures |
    | Poor solder joints | Reinspect soldering process and clean contacts|
    Summary and Recommendation
    Overall, the Vishay MKT Radial Potted Type DC Film Capacitors represent a reliable choice for engineers seeking robust, high-performance capacitors. Their combination of advanced features, stringent quality controls, and versatile application potential makes them highly competitive in today's market. Therefore, it is strongly recommended for use in critical electronic systems where dependability is paramount.

BFC237115105参数

参数
电容值 1μF
容差 ±10%
介电材料 涤纶
额定电压-AC 40V
额定电压-DC 63V
ESR-等效串联电阻 -
长*宽*高 10mm*5mm*10.5mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

BFC237115105厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC237115105数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC237115105 BFC237115105数据手册

BFC237115105封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.3023 ¥ 2.6598
库存: 20000
起订量: 10000 增量: 1000
交货地:
最小起订量为:10000
合计: ¥ 26598
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516