处理中...

首页  >  产品百科  >  BFC236853274

BFC236853274

产品分类: 薄膜电容
产品描述: 270nF ±10% 涤纶 400V 220V 通孔安装 26mm*6mm*18mm
供应商型号: Q-BFC236853274
供应商: 期货订购
标准整包数: 1000
VISHAY INTERTECHNOLOGY 薄膜电容 BFC236853274

BFC236853274概述

    Metallized Polyester Film Capacitors - MKT368 Technical Overview
    Product Introduction
    The MKT368 series by Vishay BCcomponents is a high-quality metallized polyester film capacitor designed for a variety of electrical applications. These capacitors feature a radial epoxy lacquer coating and a wound mono-construction, providing excellent stability and reliability. They are suitable for use in blocking, coupling, bypassing, and energy storage applications. The product's core materials include polyester film as the dielectric and vacuum-deposited aluminum electrodes, ensuring optimal performance across diverse environments.
    Key Technical Parameters
    Below are the primary technical specifications for the MKT368 series:
    - Capacitance Range: 0.001 μF to 1.0 μF (in the E12 series)
    - Capacitance Tolerance: ±10%, ±5%
    - Rated DC Voltage: 63 V, 100 V, 250 V, 400 V, 630 V
    - Rated AC Voltage: 40 V, 63 V, 160 V, 220 V, 250 V
    - Climatic Category: 55/105/56
    - Rated Temperature: 85°C
    - Maximum Application Temperature: 105°C
    - Construction: Wound mono construction with flame-retardant epoxy coating (UL-class 94 V-0 compliant).
    - Leads: Tinned wires for enhanced durability.
    - Package Options: Available in loose box or taped on reels for easy handling and assembly.

    Additional performance data includes:
    - Loss Angle Tangent (tan δ): Typically ≤75 x 10⁻⁴ at 1 kHz, increasing up to 300 x 10⁻⁴ at 100 kHz depending on capacitance value.
    - Voltage Pulse Slope (dU/dt): Ranges from 7 V/μs to 110 V/μs based on pitch and rated voltage.
    - Dielectric Withstand Voltage: DC withstand voltage ranges from 100 V to 1008 V for 1 minute under specific conditions.

    Product Features and Advantages
    The MKT368 series boasts several distinct advantages that set it apart in the market:
    - High Reliability: The capacitors offer long life expectancy, classified as Grade 1 per IEC standards.
    - Wide Operating Temperature Range: Operable in temperatures up to 105°C, ensuring functionality in harsh environments.
    - Enhanced Durability: Flame-retardant epoxy material ensures safety in potential fire scenarios.
    - Flexible Packaging Options: Available both in loose boxes and reels, making them ideal for various production processes.
    - Industry Standards Compliance: Compliant with IEC 60384-2, ensuring adherence to international standards.
    Application Scenarios and Usage Recommendations
    The MKT368 series is ideal for applications such as:
    - Signal coupling and decoupling in analog circuits.
    - Power supply filtering and energy storage in switching power supplies.
    - Blocking and bypass functions in audio and RF circuits.
    Usage Tips:
    - Ensure that the capacitor's rated voltage matches the operational voltage to avoid stress-induced failures.
    - When operating at elevated temperatures, it is advisable to derate the voltage slightly to extend the capacitor's lifespan.
    - For circuits requiring higher current flow, select capacitors with lower equivalent series resistance (ESR).
    Compatibility and Support
    The MKT368 series can be easily integrated into existing electronic designs due to its standard form factor. Vishay provides robust technical support through their website and dedicated technical service team, offering comprehensive resources including detailed specifications and application notes. Additionally, the company ensures compliance with environmental regulations, contributing to sustainable product lifecycle management.
    Common Issues and Solutions
    Here are some typical problems users might encounter along with practical solutions:
    - Problem: High ESR causing inefficiency in power supply circuits.
    - Solution: Select higher capacitance values or ensure proper derating based on ambient temperature.
    - Problem: Short circuiting due to lead damage during handling.
    - Solution: Handle comp

BFC236853274参数

参数
电容值 270nF
容差 ±10%
介电材料 涤纶
ESR-等效串联电阻 -
额定电压-AC 220V
额定电压-DC 400V
长*宽*高 26mm*6mm*18mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

BFC236853274厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC236853274数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC236853274 BFC236853274数据手册

BFC236853274封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.4193 ¥ 3.6894
库存: 20000
起订量: 3000 增量: 1000
交货地:
最小起订量为:3000
合计: ¥ 11068.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516