处理中...

首页  >  产品百科  >  P6SMB120A-E3/52

P6SMB120A-E3/52

产品分类: TVS二极管/ESD抑制器
产品描述: 102V 单向 600W 3.6A 165V 114V SMB(DO-214AA) 贴片安装 2.24mm(高度)
供应商型号: F-P6SMB120A-E3/52
供应商: 海外现货
标准整包数: 750
VISHAY INTERTECHNOLOGY TVS二极管/ESD抑制器 P6SMB120A-E3/52

P6SMB120A-E3/52概述

    Vishay General Semiconductor P6SMB Series: Surface-Mount TVS Diodes
    The P6SMB Series from Vishay General Semiconductor is a line of high-performance surface-mount transient voltage suppressors (TVS diodes) designed to protect sensitive electronic circuits from voltage transients caused by inductive load switching and lightning strikes. These devices are suitable for a wide range of applications across industries such as consumer electronics, computer systems, industrial equipment, and telecommunications.
    Product Introduction
    The P6SMB Series comprises bidirectional and unidirectional TVS diodes with robust performance capabilities. The unidirectional diodes are ideal for protecting single-ended signals, while the bidirectional diodes provide enhanced protection for differential signaling lines. The primary applications include:
    - Protection of ICs, MOSFETs, and signal lines.
    - Shielding of sensors and communication modules.
    - Ensuring reliability in industrial and automotive environments.
    These diodes feature low-profile packaging, enabling efficient automated placement during PCB assembly, making them a preferred choice for modern manufacturing processes.
    Technical Parameters
    Below is a summary of the key technical specifications for the P6SMB Series:
    | Parameter | Value | Unit |
    |
    | Peak Pulse Power (Unidirectional) | 600 | W |
    | Power Dissipation (Infinite Heat Sink) | 5.0 | W |
    | Forward Surge Current (Unidirectional) | 100 | A |
    | Stand-off Voltage Range (Unidirectional) | 5.8 to 459 | V |
    | Stand-off Voltage Range (Bidirectional) | 5.8 to 185 | V |
    | Clamping Voltage at IPPM | 5.8 to 71.4 | V |
    | Maximum Operating Temperature | 150 | °C |
    Key features include:
    - Fast Response Time: Sub-microsecond response ensures minimal exposure to damaging voltages.
    - Low Incremental Surge Resistance: High efficiency in clamping transient voltages.
    - MSL Level 1 Compliance: Suitable for reflow soldering without moisture sensitivity concerns.
    - AEC-Q101 Qualified: Optimized for automotive applications when specified.
    Product Features and Advantages
    Unique Characteristics:
    - Low Profile Package: Reduces overall PCB footprint.
    - Automated Placement Compatibility: Ideal for mass production.
    - Glass Passivated Chip Junction: Enhances reliability under harsh environmental conditions.
    - Excellent Clamping Capability: Protects sensitive components from over-voltage events.
    Market Position:
    The P6SMB Series stands out due to its compact size, high reliability, and competitive pricing. It is an optimal solution for designers seeking a balance between cost and performance in transient voltage protection.
    Application Cases and Usage Recommendations
    Example Applications:
    1. Consumer Electronics: Protecting USB ports from ESD events.
    2. Industrial Control Systems: Shielding critical control signals from lightning-induced surges.
    3. Automotive: Enhancing protection of onboard sensors and ECUs.
    Usage Tips:
    - Use bidirectional types (suffix "CA") for applications requiring symmetrical voltage protection.
    - Ensure proper grounding and layout practices to maximize effectiveness.
    - Consider the thermal management of high-power designs to avoid overheating.
    Compatibility and Support
    The P6SMB Series supports standard reflow soldering profiles, ensuring compatibility with modern PCB assembly techniques. Additionally, Vishay offers comprehensive technical support, including design assistance and documentation available at [Vishay's website](

P6SMB120A-E3/52参数

参数
峰值脉冲电流 3.6A
峰值脉冲功率 600W
极性 单向
工作电压 102V
箝位电压 165V
击穿电压 114V
长*宽*高 2.24mm(高度)
通用封装 SMB(DO-214AA)
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

P6SMB120A-E3/52厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

P6SMB120A-E3/52数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY TVS二极管/ESD抑制器 VISHAY INTERTECHNOLOGY P6SMB120A-E3/52 P6SMB120A-E3/52数据手册

P6SMB120A-E3/52封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1500+ $ 0.0415 ¥ 0.3516
2250+ $ 0.0411 ¥ 0.3485
库存: 24000
起订量: 1500 增量: 750
交货地:
最小起订量为:1500
合计: ¥ 527.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0402ESDA-09 ¥ 0.0794
0603ESDA ¥ 0
1.5KE100CA ¥ 6.9984
1.5KE110A ¥ 1.3918
1.5KE200A ¥ 0.9175
1.5KE220A-AT/B ¥ 1.5755
1.5KE22A ¥ 0.72
1.5KE24CA/B ¥ 0.5716
1.5KE27CA ¥ 0.2851
1.5KE30CA ¥ 1.0146