处理中...

首页  >  产品百科  >  AR05DTC1201

AR05DTC1201

产品分类: 贴片电阻
厂牌: VIKING TECH/台湾光颉科技
产品描述: 1.2KΩ ±0.5% 100mW ±25ppm/℃ 0805
供应商型号: AR05DTC1201
供应商: 期货订购
标准整包数: 5000
VIKING TECH/台湾光颉科技 贴片电阻 AR05DTC1201

AR05DTC1201概述

    # Viking Tech AR Series Thin Film Precision Chip Resistors
    Product Introduction
    The Viking Tech AR Series represents advanced thin-film precision chip resistors designed for demanding applications across various industries. These resistors are renowned for their tight tolerances, extremely low temperature coefficient of resistance (TCR), and extensive resistance range. Available in sizes ranging from 0201 to 2512, the AR Series provides miniature options like 0201 while maintaining high precision.
    Key applications include medical equipment, testing and measurement devices, printer controllers, communication devices (such as cell phones, GPS, and PDAs), converters, and automated controllers. The precision of these resistors makes them an ideal choice where accurate current control and signal conditioning are critical.
    Technical Parameters
    | Parameter | Value |

    | Resistance Range | 1Ω to 3MΩ |
    | Tolerances | ±0.01%, ±0.05%, ±0.1%, ±0.25%, ±0.5%, ±1% |
    | TCR (Temperature Coefficient) | ±1PPM/°C, ±2PPM/°C, ±3PPM/°C, ±10PPM/°C, ±15PPM/°C, ±25PPM/°C, ±50PPM/°C |
    | Power Ratings | 1/32W to 1W |
    | Operating Temperature | -55°C to +155°C |
    | Max Operating Voltage | Varies depending on size and rating (e.g., 15V to 400V) |
    | Material | Alumina substrate with thin-film resistor layer and edge electrodes |
    Packaging Options:
    - Tape and reel (T)
    - Bulk (B)
    Product Features and Advantages
    The AR Series offers several distinct advantages:
    - Advanced Thin-Film Technology: Ensures high stability and accuracy.
    - Ultra-High Precision: Tight tolerances down to ±0.01% allow for unparalleled accuracy.
    - Extremely Low TCR: As low as ±1PPM/°C minimizes resistance variation with temperature changes.
    - Wide Resistance Range: From 1Ω to 3MΩ caters to diverse application needs.
    - Miniaturization: Available in the smallest industry standard size, 0201, making it suitable for compact designs.
    These features make the AR Series ideal for applications requiring precision and reliability under varying environmental conditions.
    Application Cases and Usage Suggestions
    Medical Equipment
    In diagnostic imaging and patient monitoring systems, precise resistor values ensure accurate data acquisition. Use high-power ratings and small form factors like 0201 or 0402 for portable devices.
    Communication Devices
    For cell phones and GPS systems, where space constraints are crucial, the AR Series' small sizes like 0201 and 0402 provide optimal solutions. Use tight tolerances and low TCR to maintain signal integrity.
    Usage Recommendations:
    - Always match the power rating to the circuit's operational requirements to avoid overheating.
    - Ensure proper land patterns for each package size to maximize thermal dissipation and mechanical stability.
    Compatibility and Support
    The AR Series exhibits excellent compatibility with a wide range of electronic components and systems. Viking Tech supports its customers through comprehensive technical assistance and warranty services. Regular updates to the datasheet reflect improvements and modifications based on customer feedback and technological advancements.
    Common Issues and Solutions
    Issue 1: Resistance Drift
    Cause: High temperatures or excessive load may cause resistance drift.
    Solution: Select higher power ratings and operate within recommended ambient temperature limit

AR05DTC1201参数

参数
电阻值 1.2KΩ
精度 ±0.5%
额定功率 100mW
温度系数 ±25ppm/℃
通用封装 0805
应用等级 工业级

AR05DTC1201数据手册

厂牌 PDF简要描述 下载
VIKING TECH/台湾光颉科技 贴片电阻 VIKING TECH/台湾光颉科技 AR05DTC1201 AR05DTC1201数据手册

AR05DTC1201封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ ¥ 0.066
10000+ ¥ 0.0649
15000+ ¥ 0.0633
库存: 50000
起订量: 5000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 330
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125