处理中...

首页  >  产品百科  >  AR03FTCX4022

AR03FTCX4022

产品分类:
厂牌: VIKING TECH/台湾光颉科技
产品描述: Res Thin Film 0603 40.2K Ohm 1% 0.1W(1/10W) ±25ppm/°C Pad SMD T/R
供应商型号: AR03FTCX4022
供应商: 云汉优选
标准整包数: 5000
VIKING TECH/台湾光颉科技  AR03FTCX4022

AR03FTCX4022概述

    Viking Tech AR Series Thin Film Precision Chip Resistor
    Product Introduction
    The AR Series Thin Film Precision Chip Resistor manufactured by Viking Tech Corporation is a high-performance electronic component designed to meet stringent requirements in various industries. This series features advanced thin film technology, enabling extremely precise resistances with tolerances as low as ±0.01%. It is widely used in applications requiring high precision and reliability, such as medical equipment, testing/measurement devices, communication devices, and more. The AR Series offers a broad resistance range from 1 ohm to 3 megohms and is available in multiple sizes, including 0201, 0402, 0603, 0805, 1206, 1210, 2010, and 2512.
    Technical Parameters
    | Parameter | Details |

    | Type | AR Series |
    | Resistance Range | 1 ohm to 3M ohms |
    | Tolerance | ±0.01%, ±0.05%, ±0.1%, ±0.25%, ±0.5%, ±1% |
    | TCR (Temperature Coefficient) | ±1 PPM/°C (standard), ranges up to ±50 PPM/°C |
    | Power Rating | 1/32W to 1W depending on size |
    | Operating Temperature Range | -55°C to +155°C |
    | Maximum Operating Voltage | Up to 300V |
    | Mounting Type | Surface Mount Technology (SMT) |
    Product Features and Advantages
    The AR Series stands out due to its:
    - Advanced Thin Film Technology: Ensures consistent performance over time.
    - Extreme Precision: With tolerances as tight as ±0.01%, it provides unmatched accuracy.
    - Low TCR (±1PPM/°C): Minimizes resistance drift due to temperature changes.
    - Miniature Size: 0201 packages are available for space-constrained designs.
    - Broad Compatibility: Suitable for a wide array of applications, including consumer electronics, medical instruments, and industrial control systems.
    These features make the AR Series highly competitive in markets where reliability, miniaturization, and precision are critical.
    Application Cases and Usage Suggestions
    The AR Series is ideally suited for the following applications:
    1. Medical Equipment: Used in sensitive monitoring devices due to its high precision and stability.
    2. Telecommunications: Ideal for cell phones, GPS, and PDAs where compactness and accuracy are essential.
    3. Automated Equipment Controllers: Offers the required accuracy and robustness for industrial automation systems.
    Usage Suggestions:
    - Always match the resistor's power rating with the expected load to avoid thermal stress.
    - Use larger package sizes like 2512 for high-power applications to ensure sufficient heat dissipation.
    - Ensure proper PCB land patterns during assembly to maximize soldering quality.
    Compatibility and Support
    The AR Series resistors are fully compatible with industry-standard SMT assembly processes. Viking Tech provides comprehensive support, including technical documentation, sample kits, and after-sales assistance. Customers can reach out to their local sales team at `sales@viking.com.tw` for detailed inquiries and product customization options tailored to specific needs.
    Common Issues and Solutions
    Here are some common problems users might encounter and their solutions:
    | Issue | Solution |

    | Drift in Resistance Values | Ensure operating temperatures do not exceed the rated range. |
    | Fai

AR03FTCX4022数据手册

厂牌 PDF简要描述 下载
VIKING TECH/台湾光颉科技 VIKING TECH/台湾光颉科技 AR03FTCX4022 AR03FTCX4022数据手册

AR03FTCX4022封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ ¥ 0.042
10000+ ¥ 0.0413
15000+ ¥ 0.0403
库存: 5000
起订量: 5000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 210
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879