处理中...

首页  >  产品百科  >  AR03FTD3003

AR03FTD3003

产品分类: 贴片电阻
厂牌: VIKING TECH/台湾光颉科技
产品描述: 300KΩ ±1% 62.5mW ±50ppm/℃ 0603 贴片安装
供应商型号: AR03FTD3003
供应商: 期货订购
标准整包数: 5000
VIKING TECH/台湾光颉科技 贴片电阻 AR03FTD3003

AR03FTD3003概述

    Thin Film Precision Chip Resistor (AR Series)
    Product Introduction
    The Thin Film Precision Chip Resistor (AR Series) from Viking Tech Corporation is a cutting-edge solution designed for applications requiring high precision and reliability. This series features advanced thin-film technology, providing very tight tolerances down to ±0.01%, extremely low TCR (Temperature Coefficient of Resistance) down to ±1PPM/°C, and a wide resistance range from 1Ω to 3MΩ. The miniature size options, including 0201, make these resistors suitable for space-constrained designs.
    The AR Series is widely used across various industries:
    - Medical Equipment: Ensuring precise measurements in critical life-support devices.
    - Testing/Measurement Equipment: Providing accurate calibration standards.
    - Printers and Automation: Enhancing performance in industrial controllers and converters.
    - Communications: Supporting cell phones, GPS systems, and PDAs.
    Technical Parameters
    Below are the key technical specifications extracted from the data sheet:
    | Type | Size (Inch) | Weight (g) | Resistance Range | Power Rating at 70°C | TCR (PPM/°C) |
    |
    | AR01 | 0201 | 0.14 | 49.9Ω–4.99KΩ | 1/32W | ±25,±50 |
    | AR02 | 0402 | 0.54 | 49.9Ω–12KΩ | 1/16W | ±25,±50 |
    | AR03 | 0603 | 1.83 | 24.9Ω–1MΩ | 1/16W | ±25,±50 |
    | AR05 | 0805 | 4.71 | 4.7Ω–2MΩ | 1/10W | ±25,±50 |
    | AR06 | 1206 | 9.02 | 4.7Ω–2.49MΩ | 1/8W | ±25,±50 |
    | AR13 | 1210 | 10 | 4.7Ω–1MΩ | 1/4W | ±25,±50 |
    | AR10 | 2010 | 23.61 | 4.7Ω–3MΩ | 1/4W | ±25,±50 |
    | AR12 | 2512 | 38.06 | 4.7Ω–1MΩ | 1/2W | ±25,±50 |
    Product Features and Advantages
    1. Advanced Thin Film Technology: Offers superior precision and stability.
    2. Extremely Tight Tolerances: Down to ±0.01% ensures high accuracy.
    3. Ultra-Low TCR: ±1PPM/°C minimizes resistance drift over temperature changes.
    4. Compact Sizes: Available in miniature formats like 0201, enabling integration into compact devices.
    5. Wide Resistance Range: From 1Ω to 3MΩ covers diverse application needs.
    These features make the AR Series ideal for demanding environments where precision and reliability are paramount.
    Application Cases and Usage Recommendations
    The AR Series is highly versatile and finds applications in several domains:
    - Medical Devices: Used in monitoring equipment where precision can impact patient safety.
    - Industrial Automation: Supports automated processes with stable resistance values.
    - Consumer Electronics: Integrated into communication devices for enhanced performance.
    Usage Suggestions:
    - For high-precision applications, select resistors with ±0.01% tolerance and ±1PPM/°C TCR.
    - Consider size constraints when choosing between 0201 and 2512 types.
    - Ensure proper land patterns during PCB design to maximize component performance.
    Compatibility and Support
    The AR Series is compatible with standard industry tools and processes. Viking Tech Corporation provides robust support through its global network, including technical assistance, warranty services, and custom specifications tailored to client requirements.
    Common Issues and Solutions
    Here are some typical issues users might encounter along with solutions:
    | Issue | Solution |

    | Soldering Heat Resistance | Follow recommended soldering conditions. |
    | TCR Variance | Verify operating temperatures. |
    | Insulation Resistance Fail | Check environmental conditions (humidity). |
    Conclusion and Recommend

AR03FTD3003参数

参数
电阻值 300KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±50ppm/℃
通用封装 0603
安装方式 贴片安装
应用等级 工业级

AR03FTD3003数据手册

厂牌 PDF简要描述 下载
VIKING TECH/台湾光颉科技 贴片电阻 VIKING TECH/台湾光颉科技 AR03FTD3003 AR03FTD3003数据手册

AR03FTD3003封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ ¥ 0.03
10000+ ¥ 0.0295
15000+ ¥ 0.0288
库存: 50000
起订量: 5000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 150
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125