处理中...

首页  >  产品百科  >  34610

34610

产品分类: 电源配件
厂牌: VICOR
产品描述: Front End For DC to DC Converter and Switching Regulator Module
供应商型号: SG-34610
供应商: 国内现货
标准整包数: 1
VICOR 电源配件 34610

34610概述

    # ENMODS™ Component Power Front-End System for EMC Compliance
    Product Introduction
    The ENMODS™ (EN1xxx) is a cutting-edge electronic power front-end system designed specifically for achieving compliance with electromagnetic compatibility (EMC) standards. Comprising two core modules—the MiniHAM passive harmonic attenuation module and the FARM3 autoranging AC-DC front-end module—it offers an integrated solution for designing power supplies that meet stringent EMC regulations. Its compact design ensures ease of integration into various applications, ranging from industrial machinery to data centers.
    Product Dimensions:
    - Size: 2.28" × 2.2" × 0.5" (57.9mm × 55.9mm × 12.7mm)
    - Weight: 3.1 ounces (FARM3), 5.1 ounces (MiniHAM)
    The system is certified to comply with key international standards, including EN61000-3-2, EN55022, EN61000-4-5, and EN61000-4-11, making it a reliable choice for ensuring regulatory compliance in your designs.
    Technical Parameters
    Here are the critical technical specifications of the ENMODS™ system:
    | Parameter | Min | Typ | Max | Units | Notes |
    |
    | Input Voltage Range | 90 | 230 | 264 | VAC | Autoranging |
    | Output Voltage | 250 | 375 | - | VDC | - |
    | Output Power | - | 575 | - | Watts | - |
    | Efficiency | 93 | 96 | 97 | % | Full load at 115/230VAC |
    | Operating Temperature | -40 | +100 | - | °C | H-Grade |
    | Baseplate Thermal Resistance | 0.14 | - | 0.16 | °C/Watt | With thermal pad |
    Key features include passive harmonic current attenuation, autoranging input capability (115/230VAC), inrush current limiting, and compliance with EN standards for harmonic current, conducted emissions, surge immunity, and line disturbances.
    Product Features and Advantages
    The ENMODS™ system stands out due to its innovative architecture and robust performance:
    1. Passive Harmonic Attenuation: Unlike active power factor correction (PFC) solutions, the MiniHAM generates no EMI, minimizing system noise filtering requirements.
    2. High Efficiency: Offers an impressive 96% efficiency at full load across the input voltage range.
    3. Compact Design: Fits within Vicor's standard Mini half-brick package (2.28" × 2.2" × 0.5").
    4. Enhanced Reliability: Features improved Mean Time Between Failures (MTBF) compared to active alternatives.
    5. Autoranging Input: Automatically switches between bridge and doubler modes depending on input voltage, eliminating risks associated with improper wiring.
    These attributes make the ENMODS™ system ideal for applications where space, reliability, and compliance are paramount.
    Application Case Studies and Recommendations
    The ENMODS™ system excels in environments requiring strict EMC compliance. Here are some typical use cases:
    1. Industrial Equipment: Used in motor drives, automation controllers, and manufacturing equipment to ensure compliance with EN standards.
    2. Data Centers: Provides reliable power conditioning for server racks and network infrastructure.
    3. Medical Devices: Ensures minimal EMI for life-support systems and diagnostic equipment.
    Usage Tips:
    - Ensure proper hold-up capacitor sizing based on desired bus voltage ripple and ride-through time.
    - Use optoisolators when monitoring Bus-OK signals on the secondary side to avoid grounding issues.
    - Select appropriate fuses for input protection, such as 10A Wickman or Bussman ABC-10 series.
    For example, in a medical device application, pairing the ENMODS™ system with a Vicor 300V input DC-DC converter can create a highly reliable, low-noise power solution capable of supporting critical loads during short-term power interruptions.
    Compatibility and Support
    The ENMODS™ system is fully compatible with Vicor's 300V input DC-DC converters and adheres to industry-standard safety certifications (e.g., EN60950, UL60950, CSA 60950, CE marked).
    Vicor provides comprehensive support, including:

34610参数

参数 值
类型 -
通用封装 HALF-BRICK
零件状态 在售
包装方式 散装

34610厂商介绍

Vicor是美国电源解决方案提供商。其业务主要涉及设计、制造模块化电源转换器与电源系统,核心产品包括AC-DC转换器、DC-DC转换器及滤波器,重点发展48V电源解决方案,其分比式电源架构(FPA)与转换器级封装(ChiP)技术可提升电源密度及效率,广泛应用于计算、汽车、工业设备等领域。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 VICOR 相关型号,如 QPI-11LZ、V24B28H200BL、DCM2322T50T1360T60、V24C5T100BL 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

34610数据手册

厂牌 PDF简要描述 下载
VICOR 电源配件 VICOR 34610 34610数据手册

34610封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 25
10+ ¥ 23.53
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
08-30466-0028G ¥ 619.7979
08-30466-020WG ¥ 402.2965
08-30466-1055G ¥ 890.9088
110990044 ¥ 57.3072
110990048 ¥ 24.3909
110990080 ¥ 25.7326
110991328 ¥ 31.3707
110991329 ¥ 43.615
22102 ¥ 684.2692
25283 ¥ 0