处理中...

首页  >  产品百科  >  WP4S-330RJA2

WP4S-330RJA2

产品分类: 通孔电阻
厂牌: TT ELECTRONICS
产品描述:
供应商型号: 1219283
供应商: element14
标准整包数: 1
TT ELECTRONICS 通孔电阻 WP4S-330RJA2

WP4S-330RJA2概述

    WP-S Series Compact Flameproof Power Wirewound Resistors
    Product Introduction
    The WP-S Series of compact flameproof power wirewound resistors represents a significant advancement in resistor technology. Designed for applications requiring high precision and reliability, these resistors are small in size yet capable of handling substantial power ratings. Their primary function is to provide stable and accurate resistance values across various circuits and systems. Key features include enhanced pulse-handling capability, flameproof protection, surface mount options, and compliance with RoHS standards, making them ideal for use in electronic devices where space and safety are critical.
    These resistors are widely used in industries such as telecommunications, automotive, industrial automation, consumer electronics, and military applications due to their robust design and broad range of specifications.
    Technical Parameters
    Below are the key technical parameters for the WP-S Series:
    | Type | Power Rating (Watts) | Short Term Overload (Watts) | Resistance Range (Ohms) | Limiting Element Voltage (Volts) | TCR (ppm/°C) |
    |
    | WP1S | 1 | 5 | R068 to 430R | 50 | <1R: 350 |
    ≥1R: 200 |
    | WP2S | 2 | 10 | R05 to 900R | 50 | <1R: 350 |
    ≥1R: 200 |
    | WP25S | 2.5 | 12.5 | R05 to 900R | 75 | <1R: 350 |
    ≥1R: 200 |
    | WP3S | 3 | 15 | R01 to 2K2 | 100 | <1R: 350 |
    ≥1R: 200 |
    | WP4S | 4 | 20 | R01 to 10K | 100 | <1R: 350 |
    ≥1R: 200 |
    | WP5S | 5 | 25 | R015 to 6K8 | 150 | <1R: 350 |
    ≥1R: 200 |
    Additional parameters:
    - Maximum resistance tolerance: Standard values follow the E24 series.
    - Isolation voltage: Up to 500V.
    - Thermal Impedance: 140°C/W for WP1S down to 54°C/W for WP5S.
    - Operating Temperature Range: -55°C to +155°C.
    Product Features and Advantages
    1. Small Size for High Power Rating: Despite their compact size, WP-S resistors offer excellent power handling capabilities.
    2. Enhanced Pulse Handling Capability: These resistors are designed to handle transient pulses effectively, ensuring stable performance.
    3. Flameproof Protection: The flameproof silicone cement coating ensures safe operation even under extreme conditions.
    4. Surface Mount Option: Available in ZI-form, allowing easy integration into surface mount designs.
    5. RoHS Compliance: The WP-S Series is Pb-free, meeting environmental regulations.
    These features collectively ensure reliability, durability, and compliance with modern industry standards, making them a top choice for b

WP4S-330RJA2参数

参数
电阻值 -
精度 -
额定功率 -
温度系数 -
安装方式 通孔安装

WP4S-330RJA2厂商介绍

TT Electronics是一家全球领先的高性能电子元件制造商,专注于为严苛环境提供定制化和创新型解决方案。公司的产品广泛应用于****、工业、医疗、交通和能源等高可靠性领域。

主营产品分类包括:
1. 电路保护:提供过压、过流保护解决方案。
2. 电源管理:包括电源模块、转换器等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 互连产品:包括连接器、电缆组件等。
5. 定制化解决方案:根据客户需求提供定制化设计和制造服务。

TT Electronics的优势在于:
1. 丰富的行业经验:拥有超过80年的行业经验,为全球客户提供服务。
2. 严格的质量控制:遵循ISO 9001、AS9100等国际质量标准。
3. 创新能力:持续投入研发,拥有多项专利技术。
4. 全球化布局:在全球设有研发中心、制造基地和销售网络,为客户提供本地化服务。
5. 定制化服务:根据客户需求提供定制化设计和制造服务,满足特定应用需求。

WP4S-330RJA2数据手册

厂牌 PDF简要描述 下载
TT ELECTRONICS 通孔电阻 TT ELECTRONICS WP4S-330RJA2 WP4S-330RJA2数据手册

WP4S-330RJA2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 7.0176
50+ ¥ 6.0384
100+ ¥ 4.13
250+ ¥ 3.56
500+ ¥ 2.98
1000+ ¥ 2.42
库存: 633
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 7.01
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1623728-3 ¥ 7.7486
1-1623790-1 ¥ 3.53
1-1879694-6 ¥ 4.4819
1-1879695-9 ¥ 4.4819
1-2176080-4 ¥ 8.0189
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928