处理中...

首页  >  产品百科  >  P0496

P0496

产品分类: 开发配件
产品描述: HDMI FPGA
供应商型号: P0496-ND
供应商: Digi-Key
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0496

P0496概述

    # DE10-Nano Development Kit: Comprehensive Guide
    1. Product Introduction
    The DE10-Nano Development Kit is a powerful hardware platform designed around the Intel Cyclone V SoC FPGA, offering unparalleled flexibility and performance for diverse applications. Combining dual-core ARM Cortex-A9 processors with high-density programmable logic, the DE10-Nano enables designers to build complex systems while leveraging reconfigurable hardware advantages. Applications span multimedia processing, embedded systems, communication protocols, and beyond.
    Primary Features:
    - Processor: Dual-core ARM Cortex-A9 running at 800 MHz.
    - Memory: 1 GB DDR3 SDRAM, supporting up to 32-bit data bus.
    - Connectivity: USB OTG, Ethernet, UART, HDMI TX.
    - Peripherals: A/D converter, G-sensor, multiple expansion headers.
    - Power Supply: 5V DC input, integrated power management.
    2. Technical Specifications
    Below is a concise list of the technical parameters of the DE10-Nano:
    | Parameter | Specification |

    | Processor | Dual-core ARM Cortex-A9 |
    | Clock Speed | 800 MHz |
    | Logic Cells | 110,000 |
    | Embedded Memory | 5,570 KB |
    | SRAM | 1 GB (2 x 256 MB x 16) |
    | External Memory Interface | Micro SD Card Slot |
    | Power Management | 5V DC Input |
    | Communications | USB 2.0 OTG, Ethernet, UART |
    | Expansion Headers | Two 40-pin headers, Arduino-compatible header |
    | HDMI Support | Compatible with DVI v1.0 and HDCP v1.4 |
    3. Product Characteristics and Advantages
    The DE10-Nano excels due to its versatile architecture, combining high-performance computing with flexible programmable logic. Its standout features include:
    - Reconfigurability: The FPGA allows rapid prototyping and customization of designs without modifying physical hardware.
    - Ease of Use: Plug-and-play connectors simplify integration with peripheral devices.
    - Comprehensive Connectivity: Supports advanced interfaces such as USB OTG, Ethernet, and HDMI, making it ideal for IoT and multimedia applications.
    - Compatibility: Full integration with popular development tools like Quartus II and System Builder.
    These capabilities make the DE10-Nano highly competitive in both academic and professional settings.
    4. Application Case Studies and Usage Tips
    The DE10-Nano's modular design makes it suitable for numerous real-world applications:
    Example 1: Multimedia Processing
    Using the HDMI TX interface, users can create high-definition video displays or implement advanced encoding/decoding algorithms.
    Recommendation: Utilize the Quartus II System Builder for streamlined multimedia pipeline design.
    Example 2: Embedded Systems Development
    With dual ARM cores and robust peripherals, the DE10-Nano serves as an excellent platform for building IoT devices or custom embedded controllers.
    Suggestion: Leverage the on-board G-sensor and A/D converter for sensor-driven applications like motion tracking or environmental monitoring.
    Example 3: FPGA Prototyping
    Designers can harness the FPGA's logic capacity to prototype complex digital systems.
    Tip: Always start with Quartus II's Factory Configuration example to familiarize yourself with the setup process.
    5. Compatibility and Support
    The DE10-Nano integrates seamlessly with a variety of peripherals and tools:
    - Software Compatibility: Compatible with U-Boot, Linux, and Windows operating systems.
    - Third-Party Tools: Integrated s

P0496参数

参数
接口 HDMI
配件类型 -
通用封装 FPGA
零件状态 在售
包装方式 盒装

P0496厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0496数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0496 P0496数据手册

P0496封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 238.7424 ¥ 1997.9755
库存: 826
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1997.97
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857