处理中...

首页  >  产品百科  >  P0638

P0638

产品分类: 开发配件
产品描述: UART,USB
供应商型号: P0638-ND
供应商: Digi-Key
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0638

P0638概述

    # MAX 10 Plus User Manual: Comprehensive Analysis
    Product Introduction
    The MAX 10 Plus Development Kit from Terasic is a versatile embedded evaluation board built on the Intel MAX 10 FPGA family. This compact yet powerful platform serves as an ideal prototyping tool for engineers working on multimedia applications, audio systems, video processing, and more. Its primary functions revolve around facilitating FPGA development and integration with various peripheral devices.
    The MAX 10 Plus board is equipped with state-of-the-art features such as DDR3 memory, multiple clock sources, and advanced sensors, enabling its application across industries like consumer electronics, automotive, industrial automation, and IoT. Developers benefit significantly from this all-in-one embedded solution, allowing them to tailor hardware and software configurations to meet specific project requirements without being restricted by fixed hardware limitations.
    Technical Parameters
    The MAX 10 Plus board boasts the following technical specifications:
    | Parameter | Specification |

    | FPGA Model | MAX 10 10M50DAF484C6G |
    | Logic Elements | 50K programmable logic elements |
    | Embedded Memory | 1,638Kbits |
    | User Flash Memory | 5,888Kbits |
    | ADCs | Two integrated ADCs, each supporting 1 dedicated analog input and 8 dual-function pins |
    | Clock Sources | Three 50MHz, one 25MHz, one 24MHz, one 28.63636MHz |
    | Operating Voltage | 5V, 3A DC input |
    | Operating Temperature | -40°C to 85°C |
    These parameters make the MAX 10 Plus suitable for demanding environments while providing flexibility for complex system designs.
    Product Features and Advantages
    Unique Features:
    - Parallel Processing: Leverages the inherent parallelism of FPGA technology for high-speed operations.
    - Versatile Peripherals: Integrates numerous peripherals including 24-bit audio codec, ambient light sensor, humidity & temperature sensor, accelerometer, and HDMI receiver.
    - Dual Boot Support: Offers dual boot capability via an onboard slide switch for seamless switching between configurations.
    Market Competitiveness:
    - Cost-Effective Solution: Combines high performance with affordability, making it accessible for startups and educational institutions.
    - Ease of Use: Comes with a comprehensive set of tools and documentation, ensuring quick setup and minimal learning curve.
    - Scalability: Allows users to expand functionality through expansion headers and compatibility with additional modules.
    Application Case Studies and Usage Tips
    Example Applications:
    1. Multimedia Player: Utilize the onboard audio codec and HDMI RX to build a multimedia player capable of playing high-definition videos with synchronized audio.
    2. IoT Gateway: Deploy sensors such as humidity/temperature and accelerometer to monitor environmental conditions and track physical movements, integrating these readings into cloud services.
    Usage Recommendations:
    - For optimal performance, ensure proper grounding and shielding to minimize electromagnetic interference (EMI).
    - Use software tools like Quartus Prime Pro Edition for efficient FPGA programming and debugging.
    Compatibility and Support
    Compatibility:
    The MAX 10 Plus is compatible with several third-party accessories and tools including Altera Quartus IDE, MAX 10 System Builder, and various third-party peripherals like microSD cards and external ADCs.
    Vendor Support:
    Terasic provides extensive support resources i

P0638参数

参数
接口 UART,USB
配件类型 -
零件状态 在售
包装方式 盒装

P0638厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0638数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0638 P0638数据手册

P0638封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 227.76 ¥ 1906.0665
库存: 7
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1906.06
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857