处理中...

首页  >  产品百科  >  P0466

P0466

产品分类: 开发配件
产品描述: VGA FPGA
供应商型号: P0466-ND
供应商: Digi-Key
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0466

P0466概述

    # DE10-Lite User Manual Overview
    Product Introduction
    The DE10-Lite is a powerful development board centered around the Altera MAX 10 FPGA, designed to provide a versatile hardware platform for engineers and developers. It supports applications ranging from basic control systems to complex multimedia projects, with its primary components including an FPGA device, onboard programming capabilities, memory management, and various interfaces such as GPIO headers and video outputs. This board is ideal for demonstrating, testing, and prototyping the potential of the MAX 10 FPGA, especially in high-volume applications requiring efficiency and flexibility.
    Key Features:
    - FPGA Device: MAX 10 10M50DAF484C7G Device featuring 50K programmable logic elements and advanced memory architecture.
    - Integrated ADCs: Supports dual ADCs with dedicated analog inputs.
    - Memory Management: Includes 64MB SDRAM for efficient data storage and processing.
    - Interfaces: Provides GPIO headers, Arduino Uno R3 connectors, and VGA capabilities.
    - Development Support: Comes with comprehensive documentation and support materials.
    Technical Parameters
    The technical specifications of the DE10-Lite include:
    | Parameter | Value |

    | FPGA Device | MAX 10 10M50DAF484C7G |
    | Programmable Logic Elements | 50K |
    | Memory Size | 1,638 Kbits M9K Memory |
    | Flash Memory | 5,888 Kbits user flash memory |
    | Multipliers | 144 x 18 × 18 |
    | PLLs | 4 |
    | SDRAM | 64MB, x16 bits data bus |
    | Power Supply | 5V DC input via USB or external |
    Work Environment: Operates within a standard room temperature range with typical power consumption optimized for low-energy applications.
    Product Features and Advantages
    The DE10-Lite offers several distinct advantages over competing products:
    - High Flexibility: Utilizes the MAX 10 FPGA's programmable logic for adaptable system designs.
    - Cost Efficiency: Provides superior performance at minimal cost, making it suitable for both educational purposes and professional development.
    - Comprehensive Interface Options: Supports multiple types of expansion headers, allowing seamless integration with various peripherals.
    - User-Friendly Interface: Features intuitive software utilities like the Control Panel, simplifying operations and debugging processes.
    Application Scenarios and Usage Recommendations
    The DE10-Lite finds application across numerous domains:
    1. Educational Use: Ideal for teaching digital design principles due to its modular setup and ease of use.
    2. Multimedia Projects: Suitable for creating projects involving video processing, audio handling, etc., thanks to its integrated video capabilities.
    3. Embedded Systems Development: Excellent choice for building embedded systems requiring low latency and high reliability.
    For optimal usage:
    - Ensure proper grounding during assembly.
    - Regularly update firmware through provided utilities to leverage latest features.
    Compatibility and Support
    The DE10-Lite ensures compatibility with standard hardware and software ecosystems, enhancing its versatility. Terasic offers extensive support via their website, including detailed user manuals and direct contact options.
    Common Issues and Solutions
    Common problems encountered might include connection errors or incorrect configurations. Solutions include checking physical connections thoroughly and ensuring correct versions of software utilities are installed.
    Conclusion and Recommendation
    In summary, the DE10-Lite stands out as a robust, flexible, and cost-effective development tool. Its broad range of features

P0466参数

参数
接口 VGA
配件类型 -
通用封装 FPGA
零件状态 在售
包装方式 盒装

P0466厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0466数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0466 P0466数据手册

P0466封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 149.76 ¥ 1253.304
库存: 229
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1253.3
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857