处理中...

首页  >  产品百科  >  P0492

P0492

产品分类: 开发配件
产品描述: 接口板
供应商型号: P0492-ND
供应商: Digi-Key
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0492

P0492概述

    # PCA3 PCIe Cable Adapter: A Comprehensive Guide
    Product Introduction
    The PCA3 PCIe Cable Adapter (Gen 3) is a specialized electronic device designed to bridge the gap between various hardware components and a host PC. It supports high-speed data transfer through the PCIe Gen 3 interface, offering x4 lanes at up to 8.0Gbps. This adapter is particularly useful for systems like Terasic's TR4 and TR5 FPGA boards, enabling seamless integration and communication with a host PC.
    Key Features:
    - High-Speed Interface: Supports PCIe Gen 3 x4 lanes with data rates up to 8.0Gbps.
    - Automatic Rate Detection: Automatically adapts to PCIe Gen-1, Gen-2, and Gen-3 speeds.
    - Adjustable Equalization: Offers adjustable receiver equalization for optimal signal integrity.
    - Flexible Amplitude Control: Allows customization of transmitter amplitude and de-emphasis settings.
    The PCA3 is ideal for applications requiring robust connectivity and high bandwidth, such as data centers, embedded systems, and high-performance computing environments.
    Technical Parameters
    | Parameter | Specification |

    | Interface | PCIe Gen 3 x4 |
    | Maximum Data Rate | 8.0Gbps |
    | Operating Modes | Auto rate selection (Gen 1/2/3) |
    | Equalization | Adjustable |
    | Transmitter Amplitude | Adjustable |
    | De-Emphasis | Adjustable |
    | Power Supply | 3.3V |
    | Dimensions | Standard PCIe form factor |
    The PCA3 operates within a standard temperature range (-40°C to +85°C) and is compatible with various PCIe slots on host PCs. Its robust design ensures reliable performance across diverse operating conditions.
    Product Characteristics and Advantages
    Unique Features:
    - Dynamic Rate Adaptation: Ensures seamless operation across multiple generations of PCIe standards.
    - Customizable Signal Integrity: Allows users to fine-tune parameters for specific application needs.
    - Comprehensive Support: Comes with a suite of software tools and documentation to facilitate easy setup and maintenance.
    Market Position:
    The PCA3 stands out due to its adaptability and high-speed capabilities, making it a preferred choice for developers looking to integrate advanced PCIe solutions into their projects. Its competitive advantage lies in its ability to handle complex data transmission tasks efficiently while maintaining compatibility with existing infrastructure.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Data Center Interconnects: Enhancing server-to-server communication in data centers.
    - Embedded Systems: Facilitating real-time data processing in IoT devices.
    - FPGA Development Platforms: Supporting high-throughput data transfers in FPGA-based designs.
    Usage Tips:
    - Optimize Configuration Settings: Adjust equalization and de-emphasis settings based on the distance and quality of the connection cables.
    - Regular Maintenance: Ensure proper cooling and power supply stability to maintain optimal performance over time.
    Compatibility and Support
    The PCA3 is fully compatible with all standard PCIe interfaces, ensuring seamless integration with a wide range of host systems. Terasic offers comprehensive support, including:
    - Technical Assistance: Accessible via email at support@terasic.com.
    - Software Development Kits (SDKs): Providing developers with essential tools and libraries for rapid prototyping and deployment.
    Common Issues and Solutions
    | Issue | Solution |

    | No Connectivity | Verify P

P0492参数

参数
接口 -
配件类型 接口板
零件状态 在售

P0492厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0492数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0492 P0492数据手册

P0492封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 189.28 ¥ 1584.037
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1584.03
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857