处理中...

首页  >  产品百科  >  P0446

P0446

产品分类: 开发配件
产品描述:
供应商型号: SG-P0446
供应商: 期货订购
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0446

P0446概述

    # TR5-Lite Development Board User Manual
    Product Introduction
    The Terasic TR5-Lite Stratix V GX FPGA Development Kit is a comprehensive hardware platform designed for high-performance applications requiring advanced memory interfacing, power efficiency, and high bandwidth. Its compact, half-height, half-length form factor makes it ideal for space-constrained environments. This board integrates an Altera Stratix® V GX FPGA, delivering state-of-the-art system integration and flexibility. With its cutting-edge capabilities, the TR5-Lite supports high-speed connectivity standards such as PCI Express (Gen1/2/3) and dual external 10G SFP+ modules, making it suitable for applications like high-frequency trading, data acquisition, network processing, and signal processing.
    Primary Features:
    - FPGA: Altera Stratix® V GX FPGA (5SGXEA7N2F45C2)
    - Memory: 2GB DDR3 SDRAM, 32MB QDRII+ SRAM, 256MB FLASH
    - Communication Ports: Two SFP+ connectors, SATA II host port, PCI Express x8 edge connector, RS422 transceiver
    - Clocking: Integrated 50MHz oscillator, programmable oscillators Si570 and CDCM61004
    - Control Systems: Temperature sensor, fan control
    Technical Parameters
    | Parameter | Value/Details |

    | FPGA Model | Altera Stratix® V GX FPGA (5SGXEA7N2F45C2) |
    | Logic Elements | 622,000 LE |
    | Embedded Memory | 50-Mbits |
    | Transceivers | 48 (12.5Gbps per channel) |
    | Multipliers | 512 (18-bit x 18-bit) |
    | DSP Blocks | 256 (27-bit x 27-bit) |
    | Phase-Locked Loops | 28 |
    | Supported Standards | PCI Express Gen1/2/3, SATA 3.0 (6Gbps), RS422 |
    | Memory | DDR3 SDRAM (2GB), QDRII+ SRAM (32MB), FLASH (256MB) |
    | Operating Voltage | 12V DC |
    | Temperature Range | Industrial (-40°C to +85°C) |
    Product Characteristics and Advantages
    The TR5-Lite stands out due to its powerful FPGA core and extensive connectivity options. It offers:
    - High Bandwidth Connectivity: Capable of supporting PCI Express at Gen3 speeds and dual 10G SFP+ interfaces.
    - Versatile Memory Configuration: Combines DDR3 SDRAM, QDRII+ SRAM, and FLASH memory to cater to diverse memory-intensive applications.
    - Low Latency Design: Direct connections to external SFP+ modules reduce latency significantly.
    - Comprehensive Control Systems: Integrated temperature monitoring and fan control ensure reliable operation under varying environmental conditions.
    These features make the TR5-Lite a leading choice for high-performance computing, telecommunications, and financial trading systems.
    Application Scenarios and Usage Recommendations
    Example Applications:
    - Network Appliances: Leveraging its PCI Express and SFP+ ports, the TR5-Lite can be used in routers and switches for high-speed packet processing.
    - Financial Services: Ideal for algorithmic trading systems requiring low-latency data processing.
    - Data Centers: Suitable for storage servers where massive amounts of data need to be processed quickly.
    Usage Tips:
    - Ensure proper cooling solutions are implemented when using multiple FPGA resources simultaneously.
    - Verify compatibility with target applications by testing with reference designs availabl

P0446参数

参数
配件类型 -
接口 -
零件状态 在售
包装方式 散装

P0446厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0446数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0446 P0446数据手册

P0446封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 68310
库存: 50
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 68310
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857