处理中...

首页  >  产品百科  >  P0185

P0185

产品分类: 开发配件
产品描述: GPIO
供应商型号: 993-P0185
供应商: Mouser
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0185

P0185概述

    # LT24 User Manual: Technical Overview and Analysis
    Product Introduction
    The LT24 is a compact, user-friendly 2.4-inch LCD touch module designed for integration with Terasic's FPGA development boards. With a resolution of 240 horizontal pixels by 320 vertical pixels, the LT24 supports 65K RGB colors, providing vibrant and detailed visuals. Its primary application lies in interfacing with Terasic's FPGA mainboards such as the DE0-Nano, DE1-SoC, DE2-115, and Cyclone V GX Starter Kit. By utilizing the 2x20 GPIO interface, the LT24 seamlessly connects to these boards without requiring an external power adapter, making it a convenient solution for rapid prototyping and development.
    Key Features
    - High-resolution 240x320 display with 65K RGB colors.
    - Single resistive touchscreen functionality.
    - Built-in ADC for precise touch detection.
    - Compatibility with multiple Terasic FPGA platforms via 2x20 GPIO connectors.
    Technical Parameters
    The LT24 offers robust performance across several critical parameters:
    | Parameter | Value |

    | Resolution | 240(H) x 320(V) |
    | Colors | 65K RGB |
    | Touchscreen Type | Single Resistive |
    | GPIO Interface | 2x20 |
    | Operating Voltage | 3.3V |
    | Power Supply | Integrated, no external adaptor needed |
    | Supported Electrical Characteristics | Compatible with LVTTL standard |
    The module operates optimally within standard room temperatures, ensuring reliability across diverse applications. The block diagram of the LT24 highlights its architectural simplicity, integrating essential components like the ILI9341 LCD driver and AD7843 ADC for touch processing.
    Product Characteristics and Advantages
    Unique Selling Points:
    1. Compact Design: The LT24’s small form factor ensures easy integration into various systems.
    2. Plug-and-Play Capability: Seamless compatibility with Terasic FPGA boards eliminates the need for additional wiring or external power supplies.
    3. Integrated Touch Technology: Utilizes a single resistive touch mechanism for cost-effective yet reliable input operations.
    4. Software Support: Comes bundled with comprehensive software tools including reference designs and source codes for quick development cycles.
    These attributes position the LT24 as a versatile tool suitable for both educational purposes and professional engineering projects.
    Application Scenarios and Usage Tips
    Practical Use Cases:
    - Educational Tools: Ideal for teaching embedded systems and FPGA programming using hands-on examples.
    - Prototype Development: Perfect for rapid prototyping environments where quick feedback loops are crucial.
    - User Interfaces: Suitable for building simple UIs in IoT devices or industrial control panels.
    Recommended Usage Strategies:
    - Always ensure proper alignment when connecting the LT24 to the GPIO header.
    - Test each component independently before fully assembling the setup to identify potential issues early.
    - Regularly update firmware if newer versions become available to leverage improvements and fixes.
    Compatibility and Support
    The LT24 is engineered to work flawlessly with numerous Terasic FPGA models through standardized interfaces. Manufacturers provide ongoing support via online resources, FAQs, and direct assistance channels. For troubleshooting, users have access to detailed documentation including revision histories and copyright notices.
    Common Issues & Solutions
    Here are some typical problems encountered during use along with their solutions:
    | Issue | Solution |

    | Display flickering | Ensure all connections are secure; calibrate the display. |
    | No touch response | Check wiring; recalibrate the touchscreen. |
    | Poor im

P0185参数

参数
接口 GPIO
配件类型 -
零件状态 在售
包装方式 盒装

P0185厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0185数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0185 P0185数据手册

P0185封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 68.64 ¥ 580.008
库存: 7
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 580
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857