处理中...

首页  >  产品百科  >  P0017

P0017

产品分类: 开发板
产品描述: HSMC
供应商型号: 993-P0017
供应商: Mouser
标准整包数: 1
TERASIC/武汉友晶科技 开发板 P0017

P0017概述

    Terasic HSMC-DVI: A Comprehensive Overview
    Product Introduction
    The Terasic HSMC-DVI is a versatile electronic module designed to provide developers with high-quality and high-resolution video capabilities. This DVI transmitter/receiver board is equipped with a High Speed Mezzanine Connector (HSMC) interface, allowing seamless integration into FPGA-based systems. Its dual functionality—combining both DVI transmitter and receiver functionalities on a single card—makes it ideal for advanced image processing applications. Additionally, its compatibility with any HSMC/HSTC interface host boards ensures broad applicability across diverse hardware platforms.
    Key features include:
    - Digital Transmitter: One DVI transmitter port compliant with the Digital Visual Interface (DVI) standard.
    - Digital Receiver: One DVI receiver port supporting up to UXGA resolution.
    - Flexible Clocking Modes: Adjustable input clock levels and differential/single-ended modes.
    - Enhanced Performance: Low jitter, negligible data-dependent jitter, and enhanced PLL noise immunity.
    - Programmability: Control via I²C serial interface.
    Technical Parameters
    | Specification | Details |

    | Supported Resolutions | VGA to UXGA (25 MHz to 165 MHz pixel rates) |
    | Operating Voltage | Single 3.3V supply |
    | Input/Output Ports | 23 differential pairs for data and control |
    | I²C Interface | For configuration and status monitoring |
    | Maximum Pixel Rate | 165 MHz |
    | Receiver Sampling Rate | 4x over-sampling |
    | Power Requirements | 3.3V and 12V from HSMC connector |
    Product Characteristics and Advantages
    The Terasic HSMC-DVI excels in delivering precise and stable video signals with minimal latency and interference. Its true-color capability supports up to 16.7 million colors per pixel, making it suitable for demanding multimedia applications. Moreover, the inclusion of laser-trimmed internal termination resistors ensures optimal impedance matching, reducing signal degradation and improving overall system performance.
    Key advantages include:
    - High integration density with both transmitter and receiver functions on one board.
    - Compatibility with multiple FPGA platforms via the HSMC interface.
    - Robustness in harsh environments due to reduced ground bounce and excellent power dissipation characteristics.
    Application Scenarios and Recommendations
    The Terasic HSMC-DVI board finds application in various fields such as industrial displays, medical imaging, and high-end entertainment systems where high-definition video transmission is critical. For instance, in an industrial setting, it can be utilized in machine vision systems requiring real-time image processing.
    To optimize usage, ensure that all connections are secure and that the HSMC-DVI board is properly seated on the host board. Proper grounding and shielding are essential to minimize electromagnetic interference. Additionally, leveraging the included software tools like DE3-System Builder or Daughter Board Wizard simplifies integration and configuration processes.
    Compatibility and Support
    The Terasic HSMC-DVI board is compatible with popular FPGA development kits such as DE3, Cyclone III Starter Board, Cyclone III Development Kit, and Stratix III Development Kit. Terasic offers comprehensive support through email (support@terasic.com) and regional offices worldwide, ensuring users have access to timely assistance when needed.
    Common Issues and Solutions
    Some common issues users might encounter include incorrect pin assignment during initializa

P0017参数

参数
运行内存 -
主频 -
协议 -
接口 HSMC
处理器 -
供电 -
芯片平台 -
零件状态 在售

P0017厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0017数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发板 TERASIC/武汉友晶科技 P0017 P0017数据手册

P0017封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 236.52 ¥ 1998.594
库存: 2
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1998.59
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
101020044 ¥ 71.77
101020055 ¥ 62.69
101020193 ¥ 154.26
103020006 ¥ 26.4
103100062 ¥ 26.4
103100124 ¥ 23.92
105020012 ¥ 106.41
107020049 ¥ 78.1667
110060482 ¥ 1406.45
113020011 ¥ 81.67