处理中...

首页  >  产品百科  >  P0003

P0003

产品分类: 开发配件
产品描述: ADC Evaluation Board
供应商型号: 993-P0003_HSMC
供应商: Mouser
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0003

P0003概述

    # THDB-ADA Daughter Board Technical Overview
    Product Introduction
    The THDB-ADA, commonly referred to as the ADA daughter board, is specifically designed to enhance digital signal processing (DSP) capabilities for development kits like the DE series and Cyclone III Starter Kit, or other boards featuring HSMC or GPIO interfaces. Equipped with dual-channel ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), the board supports high-resolution data conversion at up to 14 bits. The dual-channel ports enable versatile applications in signal generation and acquisition, making the ADA daughter board ideal for advanced research and development projects.
    Key Features:
    - Dual-channel ADC with 14-bit resolution and up to 65 MSPS sampling rate.
    - Dual-channel DAC with 14-bit resolution and up to 125 MSPS refresh rate.
    - Dual interfaces—HSMC and GPIO—for compatibility with various Terasic mainboards.
    - Multiple clock sources, including internal oscillators, SMA clock inputs, and programmable PLL.
    Application Domains:
    - Wireless communications
    - Medical instrumentation
    - Audio processing
    - Industrial automation
    - Automotive electronics
    Technical Specifications
    | Feature | Specification |

    | Resolution | 14-bit |
    | Data Rate (ADC) | Up to 65 MSPS |
    | Refresh Rate (DAC) | Up to 125 MSPS |
    | Output Voltage Range (DAC)| ±1V p-p |
    | Input Voltage Range (ADC) | ±1V p-p |
    | Interfaces | HSMC, GPIO |
    | Clock Sources | Internal oscillator, SMA, PLL |
    | Operating Environment | -40°C to +85°C |
    Electrical Characteristics:
    - Input impedance: 1 kΩ ± 10%
    - Output impedance: 50 Ω ± 10%
    - Power Supply: 3.3V ± 5%
    Working Environment:
    - Temperature Range: -40°C to +85°C
    - Humidity: ≤90% non-condensing
    Product Characteristics and Advantages
    Unique Features:
    1. Dual-Mode Support: The daughter board offers both interleaved and multiplexed data modes, enabling efficient processing of complex I/Q data streams commonly used in communication systems.
    2. High-Speed Conversion: With dual 14-bit channels, it achieves exceptional precision in signal conversion, essential for high-fidelity applications.
    3. Flexible Connectivity: Compatibility with multiple Terasic mainboards ensures seamless integration across diverse platforms.
    Market Competitiveness:
    - Performance: High-speed conversion rates combined with 14-bit resolution provide superior accuracy compared to many competitors.
    - Scalability: Supports various Terasic mainboards, offering flexibility for prototyping and scaling.
    - Cost-Effectiveness: Offers premium features at competitive pricing, making it accessible for both startups and established enterprises.
    Application Case Studies and Usage Recommendations
    Case Study 1: Arbitrary Waveform Generation
    The ADA daughter board can be configured as an arbitrary waveform generator, allowing users to generate customized waveforms based on specific requirements. By connecting the board to a PC via USB and utilizing the graphical user interface provided, users can easily configure parameters such as frequency, amplitude, and waveform shape.
    Usage Recommendation:
    For generating precise analog signals, ensure proper calibration of clock sources and fine-tune the output settings using the GUI. Use external SMA cables to connect the DAC channel to an oscilloscope for real-time monitoring.
    Case Study 2: Performance Evaluation of ADC/DAC
    The ADA daughter board can be used to evaluate the performance metrics of ADCs and DACs, including

P0003参数

参数
接口 -
配件类型 -
零件状态 在售
包装方式 盒装

P0003厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0003数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0003 P0003数据手册

P0003封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 329.3892 ¥ 2783.3387
库存: 10
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2783.33
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857