处理中...

首页  >  产品百科  >  P0449

P0449

产品分类: 开发配件
产品描述: FMC,I2C,Parallel
供应商型号: P0449-ND
供应商: Digi-Key
标准整包数: 1
TERASIC/武汉友晶科技 开发配件 P0449

P0449概述

    # D8M-FMC User Manual Review
    Product Introduction
    The D8M-FMC Development Kit from Terasic is an advanced electronic module integrating a high-resolution 8-megapixel digital camera and a high-performance HDMI transmitter. This board is designed for use in a variety of applications, including image capturing, image processing, and image output. The module uses an FMC (FPGA Mezzanine Card) connector, making it compatible with any FPGA development board that supports the FMC standard. The primary function of the D8M-FMC board is to interface a digital camera module and transmit processed video signals through HDMI.
    Key Features
    - High-Resolution Camera: Equipped with an OV8865 sensor capable of delivering 3268x2448 (8-megapixel) images.
    - MIPI Interface: Supports MIPI CSI-2 interface and can also output simple 10-bit parallel data after decoding.
    - Auto Focus: Features an auto-focus function powered by a VCM driver.
    - HDMI Transmission: Integrated HDMI transmitter (ADV7513) compliant with HDMI v1.4, supporting up to 1080p and UXGA resolutions.
    - Flexible Connectivity: Compatible with multiple FPGA platforms through the FMC standard.
    Application Areas
    - Image capturing systems
    - Embedded video processing devices
    - Multimedia education and training tools
    - Consumer electronics
    Technical Parameters
    The following table summarizes the key technical specifications of the D8M-FMC board:
    | Parameter | Value |

    | Camera Sensor | OV8865, 8 Megapixels |
    | Sensor Resolution | 3268x2448 |
    | Frame Rate | Up to 30 fps |
    | MIPI Interface | CSI-2, 4 lanes |
    | Parallel Output | 10-bit |
    | HDMI Compatibility | HDMI v1.4, DVI v1.0, HDCP v1.4 |
    | HDMI Output | 1080p, UXGA |
    | Operating Voltage | 3.3V |
    | Dimensions | 60x69mm |
    Product Characteristics and Advantages
    The D8M-FMC board offers several unique advantages over competing products:
    - Versatile Interface: The combination of MIPI and HDMI interfaces allows for flexibility in data transmission and output formats.
    - Advanced Processing Capabilities: Supports high-resolution imaging and real-time image processing.
    - Ease of Integration: Its compatibility with multiple FPGA platforms reduces integration complexity.
    - User-Friendly: Comes with detailed documentation and reference designs, making setup straightforward.
    Application Cases and Usage Suggestions
    The D8M-FMC board can be applied in various scenarios:
    1. Educational Platforms: Ideal for teaching digital signal processing concepts due to its HDMI output capability.
    2. Industrial Automation: Suitable for applications requiring real-time image acquisition and processing.
    3. Medical Imaging: Can be integrated into endoscopic equipment with minimal effort.
    Usage Tips:
    - Ensure proper grounding to avoid static discharge during assembly.
    - For optimal image quality, calibrate the camera's focus settings before deployment.
    - Follow the recommended clock settings to ensure smooth video transmission.
    Compatibility and Support
    The D8M-FMC is compatible with a wide range of FPGA platforms adhering to the FMC standard. Terasic provides comprehensive support, including:
    - Technical documentation and user manuals.
    - Online resources and community forums.
    - Email and phone support from Terasic engineers.
    Common Issues and Solutions
    Here are some common problems encountered when using the D8M-FMC along with

P0449参数

参数
接口 FMC,I2C,Parallel
配件类型 -
零件状态 在售

P0449厂商介绍

TerasIC是一家领先的半导体公司,专注于为人工智能(AI)和机器学习(ML)应用提供高性能、低功耗的FPGA(现场可编程门阵列)解决方案。公司的产品线涵盖了从入门级到高端的FPGA产品,包括但不限于:

1. AI加速器:专为深度学习、图像识别和自然语言处理等AI应用设计的FPGA。

2. 通信接口:提供高速数据传输解决方案,适用于5G、数据中心和网络设备。

3. 工业控制:为工业自动化和智能制造提供稳定可靠的FPGA解决方案。

4. 汽车电子:为自动驾驶、车载信息娱乐系统等提供高性能计算平台。

TerasIC的优势在于:

- 定制化服务:根据客户需求提供定制化的FPGA解决方案。
- 低功耗设计:优化的FPGA设计,以实现更低的能耗。
- 高性能计算:提供高性能的计算能力,满足复杂算法的需求。
- 快速上市:缩短产品开发周期,帮助客户快速将产品推向市场。

TerasIC致力于通过其创新的FPGA技术,推动AI和ML技术的发展,并在多个领域实现突破。

P0449数据手册

厂牌 PDF简要描述 下载
TERASIC/武汉友晶科技 开发配件 TERASIC/武汉友晶科技 P0449 P0449数据手册

P0449封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 238.16 ¥ 1993.1015
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1993.1
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
110990028 ¥ 28.87
110990030 ¥ 8.17
110990036 ¥ 11.96
110990038 ¥ 28.87
110990040 ¥ 20.62
110990057 ¥ 44.54
114020163 ¥ 26.4
114991496 ¥ 56.01
3990150597 ¥ 0
DCM3623E50M13C2M00 ¥ 10193.2857