处理中...

首页  >  产品百科  >  XS512BLPBL2

XS512BLPBL2

产品分类: 距离传感器
产品描述: 2mm 导线安装
供应商型号: XS512BLPBL2
供应商: 国内现货
标准整包数: 1
TELEMECANIQUE SENSORS 距离传感器 XS512BLPBL2

XS512BLPBL2概述

    # OsiSense® Inductive Proximity Sensors User Guide
    Product Introduction
    Product Overview:
    OsiSense® XS is a series of inductive proximity sensors designed for general-purpose applications. These sensors are engineered to offer robust performance, increased sensing range, and versatility, making them suitable for various industrial settings. The primary function of these sensors is inductive detection, which operates efficiently and reliably across a wide range of applications.
    Application Areas:
    The OsiSense® XS series sensors find extensive use in machine tooling, materials handling, packaging, conveying systems, and the automotive industry. Their versatility allows seamless integration into a variety of machines, contributing to both machine compactness and performance enhancement.
    Technical Parameters
    Below is a concise table summarizing key technical specifications:
    | Parameter | Value |

    | Sensing Range (mm/in.) | Flush Mountable: 1.5–10 (0.06–0.39), Non-Flush: 2.5–22 (0.10–0.87) |
    | Operating Voltage (V) | 10–58 V for XS5ppBL, 10–36 V for XS5ppB1 |
    | Current Consumption (mA) | ≤10 mA |
    | Output Type | Three-wire DC, two-wire AC/DC |
    | Switching Frequency (Hz) | Up to 5000 Hz |
    | Protection Class | IP65, IP67, IP68, IP69K |
    | Temperature Range (°C) | Storage: -40 to +85, Operating: -25 to +70 |
    Product Features and Advantages
    Key Benefits:
    1. Increased Sensing Range: Provides up to twice the sensing distance compared to standard models.
    2. Compact Design: Easier integration into space-constrained environments.
    3. Enhanced Reliability: Designed to withstand harsh industrial conditions with resistance to vibration, shock, and electromagnetic interference.
    4. Wide Diameter Options: Available in standard diameters ranging from Ø6.5mm to Ø30mm.
    5. Global Availability: Backed by Schneider Electric's worldwide network of locations in 190 countries.
    Unique Selling Points:
    - Proven Performance: Extensive testing under extreme conditions ensures consistent and dependable operation.
    - Flexibility: Supports both AC/DC power supply and various connection options (M8/M12 connectors).
    Application Cases and Usage Recommendations
    Example Applications:
    1. Machine Tooling: OsiSense® sensors detect the presence of metallic parts during machining processes.
    2. Automotive Assembly Lines: Used for detecting moving components on conveyors.
    3. Packaging Machinery: Monitors the alignment and movement of packages.
    Usage Suggestions:
    - Always ensure proper mounting distances to avoid interference between adjacent sensors.
    - Use longer sensing distances for non-metallic material handling where higher precision is required.
    - Consider sensor placement in environments with high dust or moisture to leverage IP-rated sealing.
    Compatibility and Support
    Interoperability:
    - The OsiSense® XS series is compatible with most industrial control systems due to its universal connection interfaces (M8, M12).
    - It supports both DC and AC power sources, enhancing flexibility in system design.
    Vendor Support:
    Schneider Electric provides comprehensive support including installation guides, troubleshooting tips, and maintenance assistance. Customers can access these resources through their regional offices or online portals.
    Common Issues and Solutions
    | Issue | Solution |

    | Sensor malfu

XS512BLPBL2参数

参数
最大工作供电电压 -
最小工作供电电压 -
输出类型 -
感应距离 2mm
最大供电电流 -
安装方式 导线安装
应用等级 工业级

XS512BLPBL2厂商介绍

Telemecanique Sensors是施耐德电气旗下的一个品牌,专注于工业自动化领域的传感器技术。该公司提供广泛的传感器产品,包括但不限于:

1. 位置传感器:用于检测物体的位置或位置变化。
2. 温度传感器:测量温度,用于监控和控制工业过程中的温度条件。
3. 压力传感器:检测压力变化,广泛应用于液压和气动系统。
4. 流量传感器:测量流体的流量,用于液体和气体的监控。
5. 光电传感器:通过光电效应检测物体的存在或位置。
6. 接近传感器:无需接触即可检测物体的接近。

Telemecanique Sensors的产品广泛应用于汽车、食品饮料、包装、物流、能源和水处理等多个行业。其优势在于:

- 高可靠性:产品经过严格测试,确保在恶劣工业环境中的稳定运行。
- 广泛的产品线:提供多种类型的传感器,满足不同工业应用的需求。
- 技术创新:不断研发新技术,提高传感器的性能和精度。
- 定制解决方案:根据客户的具体需求提供定制化的传感器解决方案。
- 全球服务网络:拥有遍布全球的服务和技术支持网络,确保客户能够获得及时的服务。

Telemecanique Sensors以其高质量的产品和解决方案,帮助客户提高生产效率和安全性,降低运营成本。

XS512BLPBL2数据手册

厂牌 PDF简要描述 下载
TELEMECANIQUE SENSORS 距离传感器 TELEMECANIQUE SENSORS XS512BLPBL2 XS512BLPBL2数据手册

XS512BLPBL2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 385.1404
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
098-10001 ¥ 5301.71
098-1004-000 ¥ 68.9265
1005919-1 ¥ 239.811
1005935-1 ¥ 441.5814
103FW12-R3 ¥ 809.4584
1040780 ¥ 407.846
1040986 ¥ 339.8475
1045368 ¥ 498.6372
1056197 ¥ 361.0829
1070168 ¥ 663.5548