处理中...

首页  >  产品百科  >  ABM12W-33.3330MHZ-6-J2Z-T3

ABM12W-33.3330MHZ-6-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±50ppm 33.333MHz 100Ω 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-33.3330MHZ-6-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-33.3330MHZ-6-J2Z-T3

ABM12W-33.3330MHZ-6-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W series from ABRACON is an IoT-optimized low-profile quartz crystal designed specifically for wearable devices and Internet of Things (IoT) applications. This product is a fundamental mode crystal oscillator with dimensions of 1.6 x 1.2 x 0.4mm, making it ideal for space-constrained designs. It operates within the frequency range of 24.0000 MHz to 52.0000 MHz and supports a wide operating temperature range of -40°C to +125°C. These crystals are compliant with Pb RoHS and RoHS II standards and are well-suited for applications such as Bluetooth/BLE, wireless modules, machine-to-machine (M2M) connectivity, ultra-low power microcontrollers (MCUs), and near-field communication (NFC).
    Technical Parameters
    - Frequency Range: 24.0000 to 52.0000 MHz
    - Operation Mode: Fundamental
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 to ±100 ppm (varies by option)
    - Frequency Stability over Operating Temperature: ±10 to ±50 ppm (varies by option)
    - Equivalent Series Resistance (R1): <80 to <150 Ω (varies by frequency band)
    - Shunt Capacitance (C0): <1.0 to 2.0 pF
    - Load Capacitance (CL): 4.0 pF (standard), custom options available
    - Drive Level: 10 to 100 µW
    - Aging: -2 to +2 ppm/year at 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ @ 100Vdc ±15V
    Product Features and Advantages
    The ABM12W series offers several unique features that make it stand out in the market:
    - Energy-Saving Design: Optimized for wearable and IoT applications requiring minimal power consumption.
    - Low Plating Capacitance: With load capacitance as low as 4pF and optimized ESR, it ensures efficient performance in tight spaces.
    - Compact Size: At just 0.4mm in height, it is perfect for devices with height constraints.
    - Seam Sealed for Long-Term Reliability: Ensures durability and long-term stability under various environmental conditions.
    These advantages position the ABM12W series as a reliable solution for high-performance applications where size and efficiency are critical.
    Application Cases and Usage Suggestions
    The ABM12W series is widely used in wearable technology and IoT devices due to its compact size and robust performance. For instance, it can be found in smartwatches, fitness trackers, and home automation systems.
    Usage Suggestions:
    - Ensure proper grounding and shielding to minimize interference.
    - Use a stable power supply to maintain consistent frequency output.
    - Regularly monitor temperature variations in operational environments to ensure optimal performance.
    Compatibility and Support
    The ABM12W series is compatible with a variety of electronic components and systems, particularly those requiring precise timing signals. ABRACON provides comprehensive support, including technical assistance and quality assurance services. Users can contact ABRACON directly for customization options beyond standard specifications.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    - Problem: Frequency drift under varying temperatures.
    Solution: Select a model with a higher frequency stability option, such as U or G, which offer ±10 ppm and ±15 ppm respectively.
    - Problem: Insufficient drive level causing erratic behavior.
    Solution: Choose a model with a higher drive level rating or consult ABRACON for tailored solutions.
    - Problem: High equivalent series resistance affecting signal integrity.
    Solution: Opt for models with lower ESR values within the desired frequency range.
    Conclusion and Recommendation
    The ABM12W series from ABRACON is a top-tier choice for developers looking to integrate highly efficient and compact quartz crystals into their IoT and wearable designs. Its combination of advanced fe

ABM12W-33.3330MHZ-6-J2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 33.333MHz
驱动电平 -
负载电容 6pF
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-33.3330MHZ-6-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-33.3330MHZ-6-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-33.3330MHZ-6-J2Z-T3 ABM12W-33.3330MHZ-6-J2Z-T3数据手册

ABM12W-33.3330MHZ-6-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635