处理中...

首页  >  产品百科  >  ABM10W-18.0896MHZ-4-D2X-T3

ABM10W-18.0896MHZ-4-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±20ppm 18.0896MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-18.0896MHZ-4-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-18.0896MHZ-4-D2X-T3

ABM10W-18.0896MHZ-4-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM10W Series
    Product Introduction
    The ABM10W Series from Abracon is an innovative, low-profile quartz crystal designed specifically for energy-efficient applications such as wearable devices and the Internet of Things (IoT). Known for its compact dimensions (2.5 x 2.0 x 0.6mm) and superior performance, this crystal ensures high precision and stability while minimizing energy consumption.
    This product is ideal for use in critical applications such as Bluetooth/Bluetooth Low Energy (BLE), wireless modules, Near Field Communication (NFC), and Industrial, Scientific, and Medical (ISM) bands. Its low profile design makes it particularly suited for applications with space constraints.
    Technical Parameters
    Below are the key technical specifications extracted from the data sheet:
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 16.0000 | - | 50.0000 | MHz
    | Operation Mode | - | Fundamental | -
    | Operating Temperature Range | -40 | +25 | +125 | °C | See Options |
    | Storage Temperature | -55 | - | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | - | ppm | See Options |
    | Frequency Stability | -10 | +10 | - | ppm | See Options |
    | Equivalent Series Resistance (R1)| - | < 70–100 | - | Ω | Depending on Frequency |
    | Shunt Capacitance (C0) | - | < 1.0 | 2.0 | pF
    | Load Capacitance (CL) | - | 4.0 | - | pF | See Options |
    | Drive Level | 10 | - | 100 | µW
    | Aging (1 Year) | -2 | +2 | - | ppm | @ 25°C ± 3°C |
    | Insulation Resistance | - | 500 | - | MΩ | @ 100 VDC ± 15V|
    Product Features and Advantages
    1. Energy Efficiency: Designed for wearables and IoT applications, it operates with minimal power consumption.
    2. Low Profile Design: With a maximum height of 0.6mm, it fits into tight spaces.
    3. High Reliability: Seam-sealed construction ensures longevity and performance under various environmental conditions.
    4. Wide Temperature Range: Operates efficiently within -40°C to +125°C, making it suitable for extreme environments.
    5. Optimized Performance: Offers excellent frequency stability and ESR characteristics.
    Application Case Studies and Usage Suggestions
    The ABM10W Series is commonly used in:
    - Bluetooth/Bluetooth Low Energy Devices: Suitable for compact, battery-operated systems where energy efficiency is crucial.
    - IoT Sensors: Provides stable frequency output in harsh environmental conditions.
    - Wireless Modules: Ideal for low-power communication needs.
    Usage Suggestions:
    - Ensure proper load capacitance matching during design integration.
    - Follow recommended reflow profiles to maintain solder joint integrity.
    - Consider custom ESR values for specialized applications.
    Compatibility and Support
    The ABM10W Series offers flexibility through multiple options for frequency, temperature range, and ESR. It is fully compliant with Pb-Free RoHS standards, ensuring compatibility with modern electronics manufacturing practices. Abracon provides robust customer support including detailed technical documentation and application notes.
    Common Issues and Solutions
    1. Problem: Instability in frequency readings.
    - Solution: Verify soldering process and ensure correct load capacitance.<

ABM10W-18.0896MHZ-4-D2X-T3参数

参数
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 18.0896MHz
驱动电平 -
负载电容 4pF
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-18.0896MHZ-4-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-18.0896MHZ-4-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-18.0896MHZ-4-D2X-T3 ABM10W-18.0896MHZ-4-D2X-T3数据手册

ABM10W-18.0896MHZ-4-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635