处理中...

首页  >  产品百科  >  ABM8W-16.6667MHZ-7-J1Z-T3

ABM8W-16.6667MHZ-7-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 16.6667MHz 70Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-16.6667MHZ-7-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-16.6667MHZ-7-J1Z-T3

ABM8W-16.6667MHZ-7-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series is an IoT-optimized low profile quartz crystal designed to meet the demanding requirements of modern wearable and Internet of Things (IoT) applications. This crystal offers precise timing and excellent stability across a wide range of operating temperatures, making it ideal for applications such as Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power microcontrollers (MCUs), and Near Field Communication (NFC). The 3.2 x 2.5 x 0.75mm footprint ensures minimal PCB space usage, while its high reliability under challenging environments supports robust and compact designs.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 10.0000 54.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C | See options |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance @+25°C | -10 | +10 ppm | See options |
    | Frequency Stability | -10 | +10 ppm | See options |
    | Equivalent Series Resistance| < 100 | 200 Ω | See table below |
    | Shunt Capacitance (C₀) | < 1.2 | 2.0 pF
    | Load Capacitance (Cₗ) | 4.0 pF | See options |
    | Drive Level | 10 | 100 µW
    | Aging (1 Year) | -2 | +2 ppm @ 25°C±3°C
    | Insulation Resistance | 500 MΩ @ 100Vdc ±15V
    Note: Equivalent Series Resistance values depend on frequency ranges.
    Product Features and Advantages
    1. Energy-Efficient Design: Optimized for IoT wearables and devices requiring low power consumption.
    2. Low Plating Capacitance: Plated with minimal capacitance (as low as 4pF), enhancing frequency stability and minimizing parasitic effects.
    3. Height Optimization: Max. height of 0.75mm suits compact designs, especially in constrained spaces.
    4. Seam Sealed Construction: Ensures long-term reliability by protecting against moisture and contaminants.
    5. Wide Temperature Range Support: Operates effectively from -40°C to +125°C, making it suitable for harsh environmental conditions.
    These features place the ABM8W Series at the forefront of quartz crystals for next-generation IoT and wearable technologies.
    Application Case Studies and Usage Tips
    1. Bluetooth and BLE Modules: The ABM8W Series provides the precision required for stable data transmission and communication in wireless devices. For optimal performance, ensure proper load capacitance matching during PCB design.
    2. Ultra-Low Power MCU: Ideal for battery-operated devices, its energy-saving design reduces overall system power consumption. Pairing this crystal with compatible microcontrollers can enhance efficiency and extend battery life.
    3. Machine-to-Machine Connectivity: Stable performance in extended temperature ranges ensures seamless operation in industrial Io

ABM8W-16.6667MHZ-7-J1Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 70Ω
频率 16.6667MHz
驱动电平 -
负载电容 7pF
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM8W-16.6667MHZ-7-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-16.6667MHZ-7-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-16.6667MHZ-7-J1Z-T3 ABM8W-16.6667MHZ-7-J1Z-T3数据手册

ABM8W-16.6667MHZ-7-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635