处理中...

首页  >  产品百科  >  ABM13W-40.0000MHZ-5-JH7Y-T5

ABM13W-40.0000MHZ-5-JH7Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±7ppm ±30ppm 40MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-40.0000MHZ-5-JH7Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-40.0000MHZ-5-JH7Y-T5

ABM13W-40.0000MHZ-5-JH7Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series is a state-of-the-art ultra-miniature quartz crystal manufactured by Abracon LLC. Designed with a footprint of 1.20 x 1.00 x 0.33 mm, it is one of the world's smallest At-Cut MHz crystals, making it ideal for applications where space is limited. This product is Pb-free, RoHS/REACH compliant, and ISO9001-2015 certified, ensuring reliability and compliance with environmental standards. The ABM13W Series is particularly well-suited for the Internet of Things (IoT), wearable devices, wireless modules, and near-field communication (NFC) applications.
    Technical Parameters
    The ABM13W Series supports a frequency range of 32.0000 to 80.0000 MHz, with the following standard available frequencies: 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, and 80.0000 MHz. Custom frequencies can be provided upon request. The operating mode is fundamental, and it functions across an operating temperature range of -40°C to +85°C. The frequency tolerance at +25°C is ±10 ppm, with extended options for ±7 ppm, ±15 ppm, ±20 ppm, ±30 ppm, and ±50 ppm. The shunt capacitance (C0) is 1.0 pF, while the load capacitance (CL) is customizable between 5.0 pF and 8.0 pF. The drive level is 10–100 µW, and aging (over 1 year) is rated at ±2 ppm at 25°C ± 3°C. Insulation resistance is ≥500 MΩ at 100 Vdc.
    Product Features and Advantages
    - World’s Smallest Package: The ABM13W Series is the smallest At-Cut MHz crystal on the market, making it ideal for constrained spaces.
    - Optimized Performance: Designed to maintain low plating load and low ESR across a wide temperature range (-40°C to +125°C).
    - Low Power Consumption: Improved startup time and power efficiency when paired with low-energy SoCs.
    - Versatile Applications: Suitable for IoT, wearables, wireless modules, and BLE (Bluetooth Low Energy) applications.
    - Enhanced Reliability: With excellent insulation resistance and long-term stability, it is ideal for demanding environments.
    Application Case Studies and Usage Recommendations
    The ABM13W Series is used in a variety of applications such as wearable fitness trackers, wireless sensors, and IoT devices. Its compact size and stable performance make it a perfect fit for height-constrained designs. In applications involving wireless modules, the ABM13W ensures consistent connectivity and energy efficiency. For optimal performance, consider using recommended land patterns and following the specified reflow soldering profile.
    Compatibility and Support
    The ABM13W Series is fully compatible with existing PCB layouts due to its compact form factor. Abracon provides comprehensive technical support and documentation, including SPICE models based on typical values at 25°C ± 3°C. For higher frequency stability options or custom configurations, contact Abracon directly for further assistance.
    Common Issues and Solutions
    1. Problem: Crystal oscillation does not stabilize.
    Solution: Verify that the CL and load capacitance are correctly matched with the design. Adjust the PCB layout if necessary.
    2. Problem: Unstable frequency under temperature extremes.
    Solution: Select a model with enhanced frequency stability options, such as ±7 ppm or ±10 ppm.
    3. Problem: Insufficient power supply current.
    Solution: Ensure the drive level matches the specifications, typically between 10 µW and 100 µW.
    Conclusion and Recommendation
    The ABM13W Series offers unparalleled miniaturization with superior performance characteristics, making it a standout choice for modern IoT applications. Its ability to operate across a wide temperature range and provide low ESR makes it ideal for critical embedded systems. For projects requiring ultra-miniature components with high precision and reliability, we strongly recommend the ABM13W Series. It represents

ABM13W-40.0000MHZ-5-JH7Y-T5参数

参数
等效串联电阻 50Ω
频率 40MHz
驱动电平 10μW
负载电容 5pF
频率稳定性 ±30ppm
频率容差 ±7ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-40.0000MHZ-5-JH7Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-40.0000MHZ-5-JH7Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-40.0000MHZ-5-JH7Y-T5 ABM13W-40.0000MHZ-5-JH7Y-T5数据手册

ABM13W-40.0000MHZ-5-JH7Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635