处理中...

首页  >  产品百科  >  ABM13W-80.0000MHZ-7-D1Y-T5

ABM13W-80.0000MHZ-7-D1Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±30ppm 80MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-80.0000MHZ-7-D1Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-80.0000MHZ-7-D1Y-T5

ABM13W-80.0000MHZ-7-D1Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series Technical Overview
    Product Introduction
    The ABM13W series quartz crystal by Abracon is designed as an ultra-miniature solution, featuring dimensions of 1.20 x 1.00 x 0.33mm, making it the world's smallest AT-cut MHz crystal. This product caters to applications with stringent space constraints, particularly in the Internet of Things (IoT), wearables, and wireless communication devices. Key features include:
    - Product Type: Ultra-miniature quartz crystal.
    - Main Functionality: Serves as a precision timing reference in electronic circuits.
    - Applications: IoT, wearables, wireless modules, near-field communication, ISM band applications, Bluetooth, BLE, M2M connectivity, ultra-low power MCUs, and SoCs.
    Technical Parameters
    | Parameter | Min. | Typ. | Max. | Units | Notes |
    |
    | Frequency Range | 32.0000 | 80.0000 MHz
    | Standard Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 | -
    | Operation Mode | Fundamental | -
    | Operating Temperature Range | -40 +85 | °C
    | Storage Temperature | -40 +125 | °C
    | Frequency Tolerance @ +25°C | -10 +10 | ppm | See options |
    | Frequency Stability | -15 +15 | ppm | See options |
    | Equivalent Series Resistance (R1) | <45 | 100 Ω
    | Shunt Capacitance (C0) | 1.0 pF
    | Load Capacitance (CL) | 5.0 pF | See options |
    | Drive Level | 10 100 | μW
    | Aging (1 Year) | -2 +2 | ppm | @25°C ±3°C |
    | Insulation Resistance | 500 MΩ | @100 Vdc ±15V |
    Product Features and Advantages
    - World’s Smallest Package: The ABM13W series boasts the smallest AT-cut MHz quartz crystal package (1.20 x 1.00 x 0.33mm), enabling its integration into compact and space-constrained devices.
    - Optimized Performance: Designed to minimize plating load and maintain low equivalent series resistance (ESR) across the full temperature range (-40°C to +125°C).
    - Enhanced Start-Up Times: Supports low-energy systems-on-chip (SoC) devices with faster startup times and reduced power consumption.
    - Ideal for Height-Constrained Designs: Its low-profile design makes it perfect for vertical PCB designs where space is limited.
    - Wide Frequency Range: Standard available frequencies span from 32 MHz to 80 MHz.
    - Customizable Options: Users can choose from different tolerances (±7 ppm, ±10 ppm, ±15 ppm, etc.) and load capacitances to meet specific application requirements.
    Application Cases and Usage Recommendations
    The ABM13W series quartz crystal finds application in:
    - IoT Devices: As a reliable clock source for IoT modules where size and power efficiency are critical.
    - Wearable Technology: Integrates seamlessly into smartwatches, fitness trackers, and other wearable devices due to its small form factor.

ABM13W-80.0000MHZ-7-D1Y-T5参数

参数
负载电容 7pF
频率稳定性 ±30ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 80MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-80.0000MHZ-7-D1Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-80.0000MHZ-7-D1Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-80.0000MHZ-7-D1Y-T5 ABM13W-80.0000MHZ-7-D1Y-T5数据手册

ABM13W-80.0000MHZ-7-D1Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635