处理中...

首页  >  产品百科  >  ABM8W-23.5120MHZ-4-D1X-T3

ABM8W-23.5120MHZ-4-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±20ppm 23.512MHz 100Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-23.5120MHZ-4-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-23.5120MHZ-4-D1X-T3

ABM8W-23.5120MHZ-4-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is an advanced low-profile quartz crystal specifically designed for applications in the Internet of Things (IoT), wearables, and ultra-low power environments. This product is optimized for size-constrained designs while maintaining high precision and reliability. It features a compact 3.2 x 2.5 x 0.75mm form factor and offers stability over a wide temperature range, making it ideal for critical timing functions in modern electronic devices.
    This product is Pb-free, RoHS compliant, and ISO9001-2015 certified, ensuring compliance with environmental standards and quality control measures. Its core functionalities include precise frequency generation, low ESR, and excellent aging characteristics, making it suitable for applications such as Bluetooth, Near Field Communication (NFC), and machine-to-machine (M2M) connectivity.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 10.0000 | - | 54.0000 | MHz |
    | Frequency Tolerance (@+25°C) | -10 | +10 | ppm | Varies by option |
    | Frequency Stability (Operating Temp.)| -10 | +10 | ppm | Varies by option |
    | Equivalent Series Resistance (ESR) | <100 | 200 | Ω | See options |
    | Shunt Capacitance (C0) | <1.2 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 | - | pF | See options |
    | Drive Level | 10 | - | 100 | µW |
    | Aging (1 Year) | -2 | +2 | ppm | @ 25°C±3°C |
    | Insulation Resistance | 500 | - | MΩ | @ 100Vdc ± 15V |
    The ABM8W series supports fundamental operation mode and can operate across temperatures ranging from -40°C to +125°C. These specifications make the ABM8W series highly versatile for both consumer electronics and industrial applications.
    Product Features and Advantages
    1. Energy-Saving Design: Optimized for energy-efficient IoT and wearable applications.
    2. Low ESR with Controlled Plating Capacitance: As low as 4pF plating capacitance ensures minimal noise and optimal signal integrity.
    3. Compact Form Factor: With a maximum height of 0.75mm, it is ideal for space-constrained designs.
    4. Seam-Sealed Construction: Enhances long-term reliability and robustness.
    5. Broad Operating Temperature Range: Ensures consistent performance in extreme environmental conditions.
    The ABM8W series stands out due to its ability to maintain high precision under challenging thermal conditions, along with its compatibility with leading-edge technology such as BLE and NFC. These advantages give it a competitive edge in both emerging and established markets.
    Application Case Studies and Usage Recommendations
    The ABM8W series finds application in wearable devices, IoT modules, and wireless communication systems. For instance:
    - Bluetooth Low Energy (BLE): Ideal for portable health monitors due to its ultra-low power consumption.
    - Machine-to-Machine Connectivity: Suitable for industrial IoT systems where reliability and durability are critical.
    Usage Recommendations:
    1. Ensure proper PCB layout to minimize stray capacitance.
    2. Verify load capacitance to match the specified requirements for your design.
    3. Use reflow soldering profiles (Preheat: 150°C~180°C, Reflow: 217°C, Peak Heat: 260°C max) to ensure reliable solder joints.
    These guidelines help optimize performance and longevity in real-world scenarios.
    C

ABM8W-23.5120MHZ-4-D1X-T3参数

参数
频率 23.512MHz
驱动电平 -
负载电容 4pF
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-23.5120MHZ-4-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-23.5120MHZ-4-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-23.5120MHZ-4-D1X-T3 ABM8W-23.5120MHZ-4-D1X-T3数据手册

ABM8W-23.5120MHZ-4-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635