处理中...

首页  >  产品百科  >  ABM13W-32.0000MHZ-5-D1Y-T5

ABM13W-32.0000MHZ-5-D1Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±10ppm ±30ppm 32MHz 100Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-32.0000MHZ-5-D1Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-32.0000MHZ-5-D1Y-T5

ABM13W-32.0000MHZ-5-D1Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series from Abracon is an innovative ultra-miniature quartz crystal designed for IoT, wearable devices, and wireless communication applications. With dimensions of 1.20 x 1.00 x 0.33 mm, it is the smallest at-cut MHz crystal available, making it ideal for space-constrained designs. This product supports a frequency range of 32.0000 MHz to 80.0000 MHz with various standard frequencies, including 32.0000, 37.4000, 40.0000, and 45.0000 MHz. It operates in fundamental mode and supports multiple temperature ranges, such as -40°C to +85°C, ensuring robust performance across diverse environments.
    Technical Parameters
    | Parameter | Min. | Typical | Max. | Unit |

    | Frequency Range | 32.0000 | 80.0000 | MHz |
    | Operating Temperature Range | -40 | +85 | °C |
    | Frequency Tolerance (at +25°C) | -10 | +10 | ppm |
    | Frequency Stability (relative to +25°C) | -15 | +15 | ppm |
    | Equivalent Series Resistance (R1) | <45 | 100 | Ω |
    | Shunt Capacitance (C0) | 1.0 pF |
    | Load Capacitance (CL) | 5.0 pF |
    | Drive Level | 10 | 100 | μW |
    | Aging (1 year) | -2 | +2 | ppm/year |
    Product Features and Advantages
    The ABM13W Series stands out due to its:
    - World's Smallest Package: At 1.20 x 1.00 x 0.33 mm, it offers unparalleled miniaturization.
    - Wide Frequency Range: Supports a broad range of frequencies tailored for IoT and wearable applications.
    - Low Power Consumption: Optimized for energy-efficient start-up times and power savings.
    - Enhanced Performance: Designed for low plating load and low ESR over extended temperatures.
    - Compatibility: Ideal for applications requiring small form factors and precise timing.
    Application Case Studies and Usage Recommendations
    The ABM13W Series is widely used in:
    - Wearables: Smartwatches and fitness trackers.
    - Wireless Modules: Bluetooth, BLE, and M2M connectivity solutions.
    - IoT Devices: Sensors and controllers.
    - Near Field Communication (NFC): RFID tags and payment systems.
    - Ultra-Low Power MCUs: Energy-efficient microcontrollers.
    Usage Recommendations:
    - Ensure proper land patterns and soldering profiles for optimal performance.
    - Use recommended reflow profiles to prevent thermal stress.
    - Test under extreme temperatures to validate frequency stability.
    Compatibility and Support
    The ABM13W Series is fully compliant with Pb-free and RoHS standards. It is packaged in reels of 5,000 pieces and supports various temperature ranges, including -40°C to +125°C. Abracon provides comprehensive support, including technical assistance and quality certifications (ISO9001-2015).
    Common Issues and Solutions
    | Issue | Solution |

    | High ESR | Adjust drive level |
    | Frequency drift | Verify temperature stability |
    | Poor soldering | Use correct reflow profile |
    Conclusion and Recommendation
    The ABM13W Series is an excellent choice for designers looking to incorporate ultra-miniature quartz crystals into their IoT, wearable, and wireless devices. Its combination of size, precision, and performance makes it a top-tier option for modern electronic applications. Highly recommended for developers seeking compact and reliable timing solutions.
    For further inquiries or custom specifications, contact Abracon directly via their website or direct line at 512-371-6159.

ABM13W-32.0000MHZ-5-D1Y-T5参数

参数
频率稳定性 ±30ppm
频率容差 ±10ppm
等效串联电阻 100Ω
频率 32MHz
驱动电平 10μW
负载电容 5pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-32.0000MHZ-5-D1Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-32.0000MHZ-5-D1Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-32.0000MHZ-5-D1Y-T5 ABM13W-32.0000MHZ-5-D1Y-T5数据手册

ABM13W-32.0000MHZ-5-D1Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635