处理中...

首页  >  产品百科  >  ABM10W-24.5455MHZ-8-J1Z-T3

ABM10W-24.5455MHZ-8-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±50ppm 24.5455MHz 50Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-24.5455MHZ-8-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-24.5455MHZ-8-J1Z-T3

ABM10W-24.5455MHZ-8-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W series represents a highly innovative quartz crystal designed specifically for IoT optimized applications. Known as "The Heartbeat of the IoT™," this crystal is renowned for its ultra-low profile dimensions (2.5 x 2.0 x 0.6mm) and excellent stability across various operating temperatures. It is ideal for wearable devices and IoT products where energy efficiency and space optimization are paramount.
    This crystal operates in fundamental mode and supports a wide range of frequencies from 16.0000 to 50.0000 MHz, making it suitable for a variety of applications including Bluetooth, NFC, machine-to-machine (M2M), and wireless modules.
    Technical Parameters
    Below are the key technical specifications extracted from the ABM10W series datasheet:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 16.0000 50.0000 | MHz |
    | Frequency Tolerance (@ +25°C) | -10 | 0 | +10 | ppm |
    | Frequency Stability | -10 | 0 | +10 | ppm |
    | Equivalent Series Resistance (ESR) | <70 | 100 Ω |
    | Shunt Capacitance | <1.0 | 2.0 pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10 100 | µW |
    | Aging Rate | -2 | +2 ppm/year |
    | Operating Temperature Range | -40 +125 | °C |
    Notes:
    - This quartz crystal operates optimally at room temperature, but also excels under extreme conditions with an extended temperature range (-40°C to +125°C).
    - The ESR values vary depending on the frequency range.
    - RoHS compliant and lead-free, making it environmentally friendly.
    Product Features and Advantages
    - Low Profile Design: Its compact size (2.5 x 2.0 x 0.6mm) allows seamless integration into height-constrained designs such as wearables.
    - Energy Efficiency: Designed for low power consumption, making it suitable for energy-saving wearable and IoT devices.
    - Robust Performance: Features seam sealing technology for enhanced reliability and extended service life.
    - Wide Application Scope: Ideal for use in IoT devices, wireless communication modules, and ultra-low power microcontrollers.
    - Customizable Options: Load capacitance and frequency tolerance can be tailored according to specific project needs.
    Application Cases and Usage Recommendations
    The ABM10W series is widely utilized in numerous IoT and wearable technologies due to its precision and durability. Here are some typical applications:
    1. Wearable Devices: Used in smartwatches and fitness trackers to provide reliable timing signals while minimizing power usage.
    2. Wireless Modules: Integrated in Wi-Fi, Bluetooth, and other wireless solutions requiring stable oscillation.
    3. Near Field Communication (NFC): Supports secure data transfer and communication between NFC-enabled devices.
    Usage Recommendations:
    - Ensure proper PCB layout to minimize parasitic capacitance.
    - Verify load capacitance requirements against the specific application's needs.
    - Regularly test the frequency stability to confirm optimal performance in the intended environment.
    Compatibility and Support
    The ABM10W series is compatible with a wide range of IoT hardware and devices due to its universal frequency and temperature options. ABRACON provides comprehensive support, including custom engineering assistance and quality assurance services, ensuring t

ABM10W-24.5455MHZ-8-J1Z-T3参数

参数
等效串联电阻 50Ω
频率 24.5455MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±10ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-24.5455MHZ-8-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-24.5455MHZ-8-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-24.5455MHZ-8-J1Z-T3 ABM10W-24.5455MHZ-8-J1Z-T3数据手册

ABM10W-24.5455MHZ-8-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635